Certificate of Calibration Height Gages

4 Results
Height and Thickness Measuring System -- Laseruler® : Model VLM200
from Pratt & Whitney Measurement Systems, Inc.

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]

  • Gage Type: Micrometer; Height Gage; Gaging System or Station; Digital Display
  • Resolution: 1.00E-7
  • Range: 0.0 to 8
  • Units: English; Metric
Height Gauges -- 2602986 [192-130 from Mitutoyo Corporation]
from RS Components, Ltd.

UKAS(2492429) Dial Height Gauge, Digita [See More]

  • Gage Type: Height Gage
  • Resolution: 3.94E-4
  • Range: 11.81
  • Features: Calibration Certificate
Standard Measuring System -- LabMaster® : Model LMS 200
from Pratt & Whitney Measurement Systems, Inc.

Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]

  • Gage Type: Micrometer; Height Gage; Gaging System or Station; Digital Display
  • Range: 0.0 to 8
  • Gaging Technology: Mechanical
  • Resolution: 1.00E-7
Height Gauge -- GT-H12K
from KEYENCE

High Precision Contact Digital Sensor [See More]

  • Gage Type: Surface Gage; Height Gage; Dial / Analog / Direct Reading; Digital Display
  • Range: 0.0 to 0.4700
  • Gaging Technology: Electronic; Mechanical
  • Resolution: 4.00E-6