Digital Height Gage Height Gages

21 Results
Height and Thickness Measuring System -- Laseruler® : Model VLM200
from Pratt & Whitney Measurement Systems, Inc.

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]

  • Gage Type: Micrometer; Height Gage; Gaging System or Station; Digital Display
  • Resolution: 1.00E-7
  • Range: 0.0 to 8
  • Units: English; Metric
Height Gauges -- 2530144 [192-663-10 from Mitutoyo Corporation]
from RS Components, Ltd.

Digital Height Gauge Double Column0-300m [See More]

  • Gage Type: Height Gage; Digital Display
  • Resolution: 1.97E-4
  • Range: 11.81
Standard Measuring System -- LabMaster® : Model LMS 200
from Pratt & Whitney Measurement Systems, Inc.

Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]

  • Gage Type: Micrometer; Height Gage; Gaging System or Station; Digital Display
  • Range: 0.0 to 8
  • Gaging Technology: Mechanical
  • Resolution: 1.00E-7
Height Gauges -- 2602984
from RS Components, Ltd.

RS PRO 51-350-012 Height Gauge [See More]

  • Gage Type: Height Gage; Digital Display
  • Resolution: 3.94E-4
  • Range: 11.81
Height Gauges -- 2624473 [570-402 from Mitutoyo Corporation]
from RS Components, Ltd.

Mitutoyo 570-402 Height Gauge [See More]

  • Gage Type: Height Gage; Digital Display
  • Range: 11.81
  • Gaging Technology: Electronic
  • Resolution: 3.94E-4
Height Gauges -- 2624474 [570-404 from Mitutoyo Corporation]
from RS Components, Ltd.

Mitutoyo 570-404 Height Gauge [See More]

  • Gage Type: Height Gage; Digital Display
  • Range: 23.62
  • Gaging Technology: Electronic
  • Resolution: 3.94E-4
Height Gauges -- 390942
from RS Components, Ltd.

Digital Mini Height Gauge 0-150mm, IP54 [See More]

  • Gage Type: Height Gage; Digital Display
  • Range: 5.91
  • Gaging Technology: Electronic
  • Resolution: 3.94E-4
Height Gauges -- 390957
from RS Components, Ltd.

Moore & Wright MW197-30DDL Height Gauge [See More]

  • Gage Type: Height Gage; Digital Display
  • Range: 11.81
  • Gaging Technology: Electronic
  • Resolution: 3.94E-4
Digimatic or Electronic Height Gage
from Gagemaker L.P.

Mitutoyo offers a wide range of various gages found or needed in most shops and labs. Mechanical height gages have three basic types: dial, vernier, and digital counter. Dial height gates are usually only available under 12 ” and are easily stored. Vernier gages range from 6 ” to 6... [See More]

  • Gage Type: Surface Gage; Height Gage; Digital Display
  • Range: 0.0 to 40
  • Gaging Technology: Electronic
  • Resolution: 2.00E-4 to 5.00E-4
Height Gauge -- GT-H12K
from KEYENCE

High Precision Contact Digital Sensor [See More]

  • Gage Type: Surface Gage; Height Gage; Dial / Analog / Direct Reading; Digital Display
  • Range: 0.0 to 0.4700
  • Gaging Technology: Electronic; Mechanical
  • Resolution: 4.00E-6
Compact Column Measuring Instrument -- S1840 PE
from Mahr Inc.

Product features. When using pneumatic compact amplifiers it is recommended at all times to use both a pressure regulator and a supply filter (see accessories). Clear, three-color analog light bar display of warning and tolerance limits. Backlit, two-line LCD for displaying measured values, help... [See More]

  • Gage Type: Height Gage; Digital Display
  • Range: 0.3937 to 394
  • Gaging Technology: Air or Pneumatic
  • Resolution: 0.0039
0-40"/0-1000mm Height Gage -- 192-673-10 [192-673-10 from Mitutoyo Corporation]
from Transcat, Inc.

Product Highlights. Measuring Range 0-40in 0-1000mm. Resolution .0005in 0.01mm [.0002in(0.005mm)Switchable)]. Accuracy .0025in. Mass 15.7. Highly versatile multi-function type. Carbide-tipped long scriber is provided. Rigid construction ensures repeatable measurement. Coarse/fine feed switching. [See More]

  • Gage Type: Height Gage; Digital Display
  • Resolution: 3.94E-4
  • Range: 0.0 to 40
Compact Length Measuring Instrument -- 832 PE
from Mahr Inc.

Product features. Digital and analog display in one unit. Large, high-contrast digital display of the exact deviation from zero and analog display of measurement-related information. With its fixed ratio and controlled compressed air supply, the digital Dimensionair is a sturdy, reliable system for... [See More]

  • Gage Type: Height Gage; Digital Display
  • Resolution: 0.0079
  • Gaging Technology: Air or Pneumatic
  • Units: Metric
ABSOLUTE Digimatic Height Gage -- 570-312 [570-312 from Mitutoyo Corporation]
from Transcat, Inc.

Product Highlights. Range: 0-12in 0-300mm. Accuracy: .0015in. Resolution: .0005in 0.01mm. Display: LCD, 6-digit. Length standard: ABSOLUTE electrostatic capacitance type linear encoder. Max. response speed: Un limited. Battery: SR44 (1 pc.), 938882. Battery life: Approx. 20000 hours under normal... [See More]

  • Gage Type: Height Gage; Digital Display
  • Resolution: 5.00E-4
  • Range: 0.0 to 12
Compact Length Measuring Instrument -- C1208 PE
from Mahr Inc.

Product features. Backlit LCD for scale display and two-line digital display. 5 three-color status lamps for warning and tolerance limits. Up to 2 features can be displayed simultaneously. One input for pneumatic measuring equipment (compatible with Mahr / Mahr Federal). RS-232 interface. Three... [See More]

  • Gage Type: Height Gage; Digital Display
  • Range: 9.84E-4 to 0.0030
  • Gaging Technology: Air or Pneumatic
  • Resolution: 0.0039
Digimatic Height Gage -- 192-631-10 [192-631-10 from Mitutoyo Corporation]
from Transcat, Inc.

Product Highlights. Easy-to-use standard type. Carbide-tipped scriber is provided. Double-column structure ensures high measuring accuracy. Coarse/fine feed switching. Measuring Range 0-24in 0-600mm. Accuracy .002. Resolution .0005in 0.01mm. Mass 9.5kg. Display: LCD, 6-digit. Max. response speed:... [See More]

  • Gage Type: Height Gage; Digital Display
Height Measuring and Scribing Instrument -- 814 G
from Mahr Inc.

Measuring system. High accuracy. Incremental inductive measuring system. Measuring head with an ball bush guide. Resistance free measuring system. Operating and display unit. Large, easy to read digital display. Measuring and display unit are incorporated in the measuring head. Data transmission via... [See More]

  • Gage Type: Height Gage; Digital Display
  • Range: 0.0 to 24.41
  • Gaging Technology: Electronic
  • Resolution: 3.94E-5 to 3.94E-4
Digimatic Height Gage 0-40" -- 570-248 [570-248 from Mitutoyo Corporation]
from Transcat, Inc.

Product Highlights. Range 0-40in 0-1000mm. Accuracy .003. Resolution .0005in 0.01mm. Mass 16.8kg. Display: LCD, 6-digit. Length standard: ABSOLUTE electrostatic capacitance type linear encoder. Max. response speed: Un limited. Battery: SR44 (1 pc.), 938882. Battery life: Approx. 5000 hours under... [See More]

  • Gage Type: Height Gage; Digital Display
Height Measuring and Scribing Instrument -- 814 SR
from Mahr Inc.

Functions. RESET (set display to zero). mm/inch. ABS (Switch between Relative and Absolute measurement). Lock/Unlock. PRESET (for entering a numerical value). DATA (Data transmission via connection cable). AUTO-ON / OFF [See More]

  • Gage Type: Height Gage; Digital Display
  • Range: 0.0 to 23.62
  • Gaging Technology: Electronic
  • Resolution: 3.94E-4
Height Measuring Instrument -- 816 CL
from Mahr Inc.

Measuring system. Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head. Dynamic probing system enabling high repeatability. Air bearings system for light and smooth movement. Precise measuring head on stainlees steel guideways. Motorised... [See More]

  • Gage Type: Height Gage; Digital Display
  • Resolution: 3.94E-5 to 3.94E-4
  • Range: 0.0 to 23.62
  • Units: Metric
Height Measuring Instrument -- 817 CLM
from Mahr Inc.

Measuring system. Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head. Dynamic probing system enabling high repeatability. Air bearings system for light and smooth movement. Precise measuring head on stainless steel guideways. Motorised... [See More]

  • Gage Type: Height Gage; Digital Display
  • Resolution: 3.94E-6 to 3.94E-4
  • Range: 0.0 to 39.37
  • Units: Metric