AlNiCo (Aluminum-Nickel-Cobalt) Magnetic Separator Components
3 Results
Alnico Magnet, Holding Magnets
from Master Magnetics, Inc.
from Master Magnetics, Inc.
Alnico 5 holding magnets can be used in a variety of industrial and consumer applications. Center hole allows for easy mounting. Each includes keeper to retain magnetic strength when not in use. [See More]
- Material: Aluminum-Nickel-Cobalt
- Thickness / Height: 0.3750 to 1.25
- Magnet Grade: Grade 5, 8
- Outside Diameter: 0.5000 to 2
Alinco Cow Magnets
from Adams Magnetic Products Co.
from Adams Magnetic Products Co.
What are Cow Magnets?. Cow magnets were originally used as a tool to save the lives of cows, which eat everything from grass and dirt to nails, staples and bits of bailing wire (referred to as tramp iron). A cow has 4 compartments in its stomach, and when these tramp iron items work their way... [See More]
- Material: Aluminum-Nickel-Cobalt
- Length: 0.2750 to 3
- Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
- Outside Diameter: 0.5000 to 0.6250
Alnico Magnet, Horseshoe Magnets -- HS170
from Master Magnetics, Inc.
from Master Magnetics, Inc.
Alnico Horseshoe Magnet w/ Keeper - 1.125" H¸ 3 lbs. pull [See More]
- Material: Aluminum-Nickel-Cobalt
- Width: 1.12 to 2.5
- Magnet Grade: Grade 5, 8
- Length: 1.12 to 2.5