Ceramic (Ferrite) Magnetic Separator Components

7 Results
Ceramic Magnet, Block Magnets -- CB1434N
from Master Magnetics, Inc.

Ceramic magnets exhibit relatively good holding strength for their price, making them a popular choice for many consumer, commercial and technical applications. [See More]

  • Material: Ferrite
  • Width: 0.1090 to 4
  • Magnet Grade: Grade 1, 5, 8
  • Length: 0.3750 to 6
Exposed Pole Tube Pneumatic Line Magnet (EP Tube)
from Industrial Magnetics, Inc.

Our Exposed Pole Tube magnet (EP Tube), is designed for use in pneumatic line systems. It can be used ahead of processing equipment and bulk load out to assure product purity and protect machinery from tramp metal damage. Ideal for use in dilute or dense phase systems, typical Exposed Pole Tube... [See More]

  • Material: Ferrite
  • Pipe Size: 2.00 to 8.00
  • Component Type: Magnetic Trap
  • Width: 6.12 to 20.25
magnetic tube&grate
from Hangzhou X-mag Inc.

Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet every customer's... [See More]

  • Material: Neodymium Iron Boron; Ferrite; ferrite magnets; NdFeB magnets
  • Tube Type: Round Tube Type; Square Tube Type
  • Component Type: Magnetic Grate
  • Operating Temperature: 150 to 400
Ceramic Magnet, Disc -- CD15N
from Master Magnetics, Inc.

Ceramic magnets exhibit relatively good holding strength for their price, making them a popular choice for many consumer, commercial and technical applications. [See More]

  • Material: Ferrite
  • Thickness / Height: 0.1250 to 1
  • Magnet Grade: Grade 1, 5, 8
  • Outside Diameter: 0.1870 to 1.5
Magnetic Grates
from Industrial Magnetics, Inc.

Magnetic Grate Separators, sometimes called "hopper magnets", deliver ferrous tramp metal separation in bins, chutes, drawers, hoppers and circular enclosures. IMI's Round Style magnetic grates are constructed with one inch diameter magnetic tubes placed on two inch (2") centers in heavy duty 1/8"... [See More]

  • Material: Ferrite
  • Tube Type: Round Tube Type
  • Component Type: Magnetic Grate
  • Shape of Grate: Round; Square
Ceramic Magnet, Ring -- CR551209078
from Master Magnetics, Inc.

Ceramic magnets exhibit relatively good holding strength for their price, making them a popular choice for many consumer, commercial and technical applications. [See More]

  • Material: Ferrite
  • Thickness / Height: 0.0780 to 0.8500
  • Magnet Grade: Grade 1, 5, 8
  • Outside Diameter: 0.5500 to 7.5
Plate Magnets - Exposed Pole
from Industrial Magnetics, Inc.

Exposed Pole Plate Magnets are designed for below-the-flow applications. The two 400 series (magnetic stainless steel) exposed poles provide added protection from wash-off without impeding the product flow. Exposed Pole models are ideal for low volume chute installations with either Ceramic or Rare... [See More]

  • Material: Ferrite
  • Plate Magnets: ExposedPole
  • Component Type: Plate Magnet
  • Width: 4 to 30