Magnetic Grate Magnetic Separator Components
from DME Company
Bunting Grate-Style Hopper Magnets come in a variety of shapes and sizes for use in round, square, or rectangular hoppers, chutes, housings, and bins. They are ideal for trapping tramp iron and ferrous objects such as nuts and bolts in free-flowing materials conveyed by gravity. Selection Tip:... [See More]
- Component Type: Magnetic Grate
- Shape of Grate: Round; Square
- Tube Type: Round Tube Type; Square Tube Type
from Industrial Magnetics, Inc.
Magnetic Grate Separators, sometimes called "hopper magnets", deliver ferrous tramp metal separation in bins, chutes, drawers, hoppers and circular enclosures. IMI's Round Style magnetic grates are constructed with one inch diameter magnetic tubes placed on two inch (2") centers in heavy duty 1/8"... [See More]
- Component Type: Magnetic Grate
- Tube Type: Round Tube Type
- Material: Ferrite
- Shape of Grate: Round; Square
from Sesotec GmbH
The EXTRACTOR-SE magnet system is equipped with three magnet rods in Neodymium version which are arranged in a triangular matrix to ensure best possible contact between product and magnet. Its outstanding ease of handling and cleaning are further positive features of this magnet separator. A low... [See More]
- Component Type: Magnetic Grate
from Hangzhou X-mag Inc.
Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet every customer's... [See More]
- Component Type: Magnetic Grate
- Tube Type: Round Tube Type; Square Tube Type
- Material: Neodymium Iron Boron; Ferrite; ferrite magnets; NdFeB magnets
- Operating Temperature: 150 to 400