NdFeB (Neodymium Iron Boron) Magnetic Separator Components
from Master Magnetics, Inc.
Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]
- Material: Neodymium Iron Boron
- Width: 0.1010 to 2
- Magnet Grade: Grade 35, 42
- Length: 0.2000 to 2
from Hangzhou X-mag Inc.
Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet every customer's... [See More]
- Material: Neodymium Iron Boron; Ferrite; ferrite magnets; NdFeB magnets
- Tube Type: Round Tube Type; Square Tube Type
- Component Type: Magnetic Grate
- Operating Temperature: 150 to 400
from Master Magnetics, Inc.
Made from Neodymium, the strongest permanent magnet material on the market today. Neodymium magnets have many uses, from a variety of industrial applications to an unlimited number of personal projects. [See More]
- Material: Neodymium Iron Boron
- Thickness / Height: 0.0300 to 1
- Magnet Grade: Grade 35, 42
- Outside Diameter: 0.1250 to 1
from Master Magnetics, Inc.
Super Magnet Discs with Foam Adhesive, .375" Dia. x .06" Thk. (12 pcs.) [See More]
- Material: Neodymium Iron Boron
- Operating Temperature: 176 to 302
- Outside Diameter: 0.2500 to 0.7500