Chain Sling Lifting Slings
from Certex UK
POWERTEX 2-legs chain slings for efficient and safe operation. All slings are equipped with integrated shorting hooks and safety lifting hooks. For convenient storage and transportation, slings are supply in reusable packaging. [See More]
- Material: Chain
- Maximum Load: 6.17
from Certex UK
1-Leg chain sling assembly equipped with latch hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 4.41
from Certex UK
1-Leg chain sling assembly equipped with latch hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 3.47
from Certex UK
1-Leg chain sling assembly equipped with safety hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 4.41
from Certex UK
1-Leg chain sling assembly equipped with safety hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 3.47
from Certex UK
1-Leg chain sling assembly equipped with swivel ball bearing hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 4.41
from Certex UK
1-Leg chain sling assembly equipped with swivel ball bearing safety hook and grab hook. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 3.47
from Certex UK
2-Leg chain sling assembly equipped with latch hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 6.17
from Certex UK
2-legs chain sling assembly equipped with latch hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 4.68
from Certex UK
2-legs chain sling assembly equipped with latch hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 4.68
from Certex UK
2-Leg chain sling assembly equipped with safety hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 6.17
from Certex UK
2-legs chain sling assembly equipped with safety hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 4.68
from Certex UK
4-Leg chain sling assembly equipped with latch hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 9.26
from Certex UK
4-legs chain sling assembly equipped with latch hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 7.39
from Certex UK
4-Leg chain sling assembly equipped with safety hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 61.73
from Certex UK
4-legs chain sling assembly equipped with safety hooks and grab hooks. Alternative ends are also available, e.g. foundry hooks, shackles etc. Slings are equipped with a load plate. [See More]
- Material: Chain
- Maximum Load: 7.39
from Certex UK
Design: Short link chain with load hook welded in each end. Length: Standard 3,5 m, other length on request. [See More]
- Material: Chain
- Maximum Load: 88.18
from Certex UK
General: POWERTEX chain slings for efficient and safe operation. All slings are equipped with integrated shorting hooks and safety lifting hooks. For convenient storage and transportation, slings are supply in reusable packaging. [See More]
- Material: Chain
- Maximum Load: 9.26
from Murphy Industrial Products Inc.
Drum Lifting Sling. Grade 100 2 Foot Long Legs WLL is 1,000 lbs [See More]
- Material: Chain
- Type: Double
- Maximum Load: 0.5000
from Murphy Industrial Products Inc.
GRADE 100 CHAIN SLINGS. - SPECIFICATIONS -. The Slings shown here are standard assemblies that can be made from. “Proof Tested ’ Components and Alloy Chain supplied by Murphy Industrial Products. Assemblies must include SLGID chain sling identification tag (not shown) [See More]
- Material: Chain
- Type: Single (optional feature); Double (optional feature); Triple (optional feature); Other Types Available
- Maximum Load: 1.6 to 67.75