Wire Rope Sling Lifting Slings

6 Results
Flat braided Wire Slings FWS series WLL ton 0.95 -- 16150010XXX
from Certex UK

Flat braided wire slings for advanced lifting in all industries. Manufactured of 10 steel wire ropes in construction 6x19-WSC, which have been braided to provide a very flexible lifting sling with a wide connect surface. Length according to customers requirements. The manufacturing, testing and... [See More]

  • Material: Wire Rope
  • Maximum Load: 1.05
Whipcheck wire -- 1798
from Certex UK

Application: Ensuring of air hose, etc. Type: Safety wire [See More]

  • Material: Wire Rope
Wire Rope Sling - Single Leg Master Link/ Safety Hook WLL ton 1.0
from Certex UK

Slings conform to BS EN 13414-1: 2003 (except rated for 1960 n/mm2). Available in standard lengths of 1,2,3,4,5,6,7,8,9,10 metres. Longer lengths available on request. Certex manufacture slings and special assemblies on request. All slings are manufactured to the most demanding specifications to... [See More]

  • Material: Wire Rope
  • Maximum Load: 1.1
Wire Rope Sling - Single Leg Quic-Sling WLL ton 1.0
from Certex UK

Slings conform to BS EN 13414-1: 2003 (except rated for 1960 n/mm2). Available in standard lengths of 1,2,3,4,5,6,7,8,9,10 metres. Longer lengths available on request. Certex manufacture slings and special assemblies on request. All slings are manufactured to the most demanding specifications to... [See More]

  • Material: Wire Rope
  • Maximum Load: 1.1
Wire Rope Sling - Single Leg Soft Eye/ Thimble One End WLL ton 1
from Certex UK

Slings conform to BS EN 13414-1: 2003 (except rated for 1960 n/mm2). Available in standard lengths of 1,2,3,4,5,6,7,8,9,10 metres. Longer lengths available on request. Certex manufacture slings and special assemblies on request. All slings are manufactured to the most demanding specifications to... [See More]

  • Material: Wire Rope
  • Maximum Load: 1.1
M-Sling Braided Wire Rope Slings 6-Part
from Murphy Industrial Products Inc.

M-Sling - Braided Wire Rope Slings 6-Part [See More]

  • Material: Wire Rope
  • Type: 6 Part Sling
  • Maximum Load: 0.7400 to 87