Endless / Round Sling Lifting Slings
from Certex UK
High quality product with very small length tolerances produced in Europe. Produced in capacities (WLL) up to 300 tons. Available with different types of protection. Chemical resistance: Resistant to most acids, but not strong alkalizes. Certificate: CE-Declaration. DNV/Lloyd's Proofload... [See More]
- Type: Endless
- Maximum Load: 331
from Certex UK
Powertex Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this... [See More]
- Type: Endless
- Maximum Load: 1.1
from Certex UK
Powertex Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this... [See More]
- Type: Endless
- Maximum Load: 2.2
from Certex UK
Powertex Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this... [See More]
- Type: Endless
- Maximum Load: 3.31
from Certex UK
Powertex Round slings PRS are made from high strength polyester yarn having a strong protective cover. The PRS slings are color coded for quick and easy identification of the Working Load Limit (WLL). Only standard slings with full ton WLL are shown in the chart, but PRS slings can be delivered with... [See More]
- Type: Endless
- Maximum Load: 1.1
from Certex UK
The Original EXTREEMA ® round sling was the first product created under the EXTREEMA ® brand. With its innovative design and unparalleled performance, the Original quickly gained a reputation as a top-of-the-line product in the market, paving the way for the brand ’s continued... [See More]
- Type: Endless
- Maximum Load: 110
from Murphy Industrial Products Inc.
M-Sling - Endless-Type Roundsling. The most basic roundsling, yet they offer great versatility. Endless roundslings may be used in a vertical, choker or basket type hitch. Sling life extended through rotation of bearing points. Soft and Pliable - conforms well to irregularly shaped loads. Offers... [See More]
- Type: Endless
- Material: Web
- Maximum Load: 1.05 to 90
from Murphy Industrial Products Inc.
Endless Flat Slings [See More]
- Type: Endless
- Material: Web
- Maximum Load: 1.6 to 80.7