Molded Case Battery Packs and Assemblies

6 Results
Healthcare Backup Battery -- BA18
from LINAK U.S. Inc.

LINAK battery backup (1.3 Ah 24V) for actuator systems in various healthcare applications. Comes as optional IPx6 Washable. A battery box compatible with CB6, CB6S, CB7, CB9 and CB12 / CB14 BT versions. Rated capacity: 1.3 Ah 24V. Max. charging current: 500 mA [See More]

  • Packaging Method: MoldedCase
  • Capacity: 1.3
  • Voltage: 24
  • Operating Temperature: 41 to 104
Medical Control Box Battery -- BA21
from LINAK U.S. Inc.

Environmentally friendly Li-ion battery designed for LINAK control boxes. Ideal for hospital and medical applications where IPX6 Washable DURA ™ protection class is required. The Li-Ion back-up battery pack BA21 has been specially developed for use with the new control boxes COxx and CAxx,... [See More]

  • Packaging Method: MoldedCase
  • Capacity: 2.25
  • Voltage: 25.9
  • Operating Temperature: 41 to 86
Medical Lead Acid Battery -- BA16
from LINAK U.S. Inc.

Another member of the LINAK family of batteries for adjustable medical applications has been introduced. The BA16 adds to the lead acid battery back-up range used in non-washable applications. The battery box BA16 is developed for use together with the LINAK CA and CO control box series to support... [See More]

  • Packaging Method: MoldedCase
  • Capacity: 1.3
  • Voltage: 24
  • Operating Temperature: 41 to 104
Medical Linear Actuator Battery -- BA19
from LINAK U.S. Inc.

The BA19 is an IPx6 classified lead acid battery made for actuator systems used in various adjustable applications within healthcare, like hospital beds and nursing home beds. Used with control boxes CA30, CA40 and CO61. Comes with internal charger. The lead acid backup battery BA19 has been... [See More]

  • Packaging Method: MoldedCase
  • Capacity: 1.2
  • Voltage: 24
  • Operating Temperature: 41 to 104
Medical Patient Lift Batteries -- BAJ
from LINAK U.S. Inc.

The battery pack BAJ has been specially developed for use with the JUMBO system. It is easy to exchange through an integrated snap system, and can easily be mounted on the mounting brackets. BAJ is also available in a special edition that can be used in harsh conditions in both an outdoor and indoor... [See More]

  • Packaging Method: MoldedCase
  • Capacity: 2.9
  • Voltage: 24
  • Operating Temperature: 41 to 104
Medical Patient Lift Batteries -- BAJL
from LINAK U.S. Inc.

The BAJL Li-ion battery pack has been specially developed for use with the JUMBO system for patient lifts and sit to stand lifts. It is a low-weight battery with reliable and high performance. The BAJL Li-ion battery is based on lithium ion technology. The environmental footprint of lithium ion... [See More]

  • Packaging Method: MoldedCase
  • Capacity: 4.5
  • Voltage: 24
  • Operating Temperature: 41 to 104