Camera / Electronic Cells Battery Packs and Assemblies

13 Results
Lithium-Ion Cells
from Varta Microbattery Inc.

CoinPower. Powerful and long-lasting power supply for wearables and other mobile applications with highest energy density. The high quality, light and powerful energy source with outstanding performance data. KEY FACTS. Highest energy density. High discharge rate. Fast charging. Very long service... [See More]

  • Application: Automotive; Camera / Electronic Cells; Medical Equipment; Telecommunications
  • Specialty Cells: Coin Cell or Button Cell
  • Secondary Batteries: Lithium-ion
Canon BP-930 Battery Pack -- 3058A002
from ZGC, Inc.

Canon BP-930 Battery Pack. The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power. The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power. Times vary depending on camcorder. (3000mAH). Compatible... [See More]

  • Application: Camera / Electronic Cells
1000W Energy Storage System
from Topex Battery Co., Ltd.

Topex Battery Co.,Ltd is one of the best China 1000w energy storage system suppliers and manufacturers, welcome to wholesale 1000w energy storage system from us. 1000W Energy Storage System. Production capacity: 10,000pcs per month. Input: * 100V~240V AC Power/200W. * DC 9.5~15.6V 10A. * DC Solar... [See More]

  • Application: General Purpose; Camera / Electronic Cells; Laptop; Telecommunications
  • Capacity: 50
  • Voltage: 12
  • Operating Temperature: -4 to 149
IT & New Application Batteries
from LG Chemical of America Inc.

IT & New Application Battery. Cutting-edge technologies with industry-leading competitiveness. In the rechargeable battery, lithium-ions move between cathode and anode to produce electricity. The battery is used for a variety of devices such as smartphones and laptops. In 1999, LG Chem succeeded... [See More]

  • Application: General Purpose; Camera / Electronic Cells; Electric Vehicle; Laptop; Wearable Devices
  • Specialty Cells: Nonstandard Cylindrical Batteries (optional feature); Prismatic Cells (optional feature)
  • Secondary Batteries: Lithium-ion (optional feature); Lithium / Polymer (optional feature)
Nickel-Metal Hydride Cells
from Varta Microbattery Inc.

Long life, patented GCE electrode, high reliability. From V 6 HR to V 600 HRT, from 6 mAh to 600 mAh – VARTA offers a full range of rechargeable button cells with high capacity. Two product families, optimized for high current applications or high overload-resistance in back-up applications,... [See More]

  • Application: Automotive; Camera / Electronic Cells; Medical Equipment; Telecommunications
  • Secondary Batteries: Nickel-metal Hydride
  • Capacity: 0.0060 to 0.6000
  • Specialty Cells: Coin Cell or Button Cell
Canon BP-945 Battery Pack -- 4244A002
from ZGC, Inc.

Canon BP-945 Battery Pack. The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. Times vary depending on camcorder. (4500mAH). Compatible... [See More]

  • Application: Camera / Electronic Cells
12V 100Ah LiFePO4 Battery for VRLA Replacement
from Topex Battery Co., Ltd.

Topex Battery Co.,Ltd is one of the best China 12v 100ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale 12v 100ah lifepo4 battery for vrla replacement from us. 12V 100Ah LiFePO4 Battery for VRLA Replacement. Key Specifications/Special Features: Main features:... [See More]

  • Application: General Purpose; Automotive; Camera / Electronic Cells; Electric Vehicle; Military / Aerospace; Renewable Energy; Telecommunications; Security and Electronics; Mobile POS, Mining Light/Torch/LED Light/Emergency Light.
  • Capacity: 100
  • Voltage: 12
  • Internal Resistance: 0.2000
Canon BP-950G Battery Pack -- 0971B002AA
from ZGC, Inc.

Canon BP-950G Battery Pack. The Canon BP-950G Lithium Ion Battery Pack can deliver up to 4 hours and 55 minutes of uninterrupted power. The Canon BP-950G Lithium Ion Battery Pack can deliver up to 4 hours and 55 minutes of uninterrupted power. Times vary depending on camcorder. (5200mAH). Compatible... [See More]

  • Application: Camera / Electronic Cells
12V 12Ah LiFePO4 Battery for VRLA Replacement
from Topex Battery Co., Ltd.

Topex Battery Co.,Ltd is one of the best China 12v 12ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale 12v 12ah lifepo4 battery for vrla replacement from us. 12V 12Ah LiFePO4 Battery for VRLA Replacement. Key Specifications/Special Features: Main features: 1. [See More]

  • Application: General Purpose; Automotive; Camera / Electronic Cells; Electric Vehicle; Military / Aerospace; Renewable Energy; Telecommunications; Security and Electronics; Mobile POS, Mining Light/Torch/LED Light/Emergency Light.
  • Capacity: 12
  • Voltage: 12
  • Internal Resistance: 0.0500
Canon BP-970G Battery Pack -- 0972B002AA
from ZGC, Inc.

Canon BP-970G Battery Pack. The Canon BP-970G Lithium Ion Battery Pack can deliver up to 7 hours and 30 minutes of uninterrupted power. The Canon BP-970G Lithium Ion Battery Pack can deliver up to 7 hours and 30 minutes of uninterrupted power. Times vary depending on camcorder. (7200mAH). Compatible... [See More]

  • Application: Camera / Electronic Cells
12V 150Ah LiFePO4 Battery for VRLA Replacement
from Topex Battery Co., Ltd.

Topex Battery Co.,Ltd is one of the best China 12v 150ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale 2V 200ah battery from us. 12V 150Ah LiFePO4 Battery for VRLA Replacement. Key Specifications/Special Features: Main features: 1. Interchange design of lead... [See More]

  • Application: General Purpose; Automotive; Camera / Electronic Cells; Electric Vehicle; Military / Aerospace; Renewable Energy; Telecommunications; Security and Electronics; Mobile POS, Mining Light/Torch/LED Light/Emergency Light.
  • Capacity: 150
  • Voltage: 12
  • Internal Resistance: 0.0250
Canon LP-E4N Battery Pack -- 5751B002
from ZGC, Inc.

Canon LP-E4N Battery Pack [See More]

  • Application: Camera / Electronic Cells
12V 18Ah LiFePO4 Battery for VRLA Replacement
from Topex Battery Co., Ltd.

Topex Battery Co.,Ltd is one of the best China 12v 18ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale 12v 18ah lifepo4 battery for vrla replacement from us. 12V 18Ah LiFePO4 Battery for VRLA Replacement. Key Specifications/Special Features: Main features: 1. [See More]

  • Application: General Purpose; Automotive; Camera / Electronic Cells; Electric Vehicle; Military / Aerospace; Renewable Energy; Telecommunications; Security and Electronics; Mobile POS, Mining Light/Torch/LED Light/Emergency Light.
  • Capacity: 18
  • Voltage: 12
  • Internal Resistance: 0.0500