Marine / Recreational Vehicle Battery Packs and Assemblies
2 Results
Marine Lithium-Ion Power Battery -- Ship Series
from Shandong Goldencell Electronics Technology Co., Ltd.
from Shandong Goldencell Electronics Technology Co., Ltd.
Features: Long cycle life and high reliability. Small size, light weight, high energy density, green environmental protection. Wide operating temperature range, good high and low temperature performance. High efficiency, energy saving, stable power supply, high power output, visual design. The... [See More]
- Application: Marine / Recreational Vehicle
- Capacity: 200 to 500
- Voltage: 12.8 to 540
- Secondary Batteries: Lithium-ion
RV lithium Battery 12V/100Ah -- B-Sma-RV-12100
from ACE BATTERY CO., LTD.
from ACE BATTERY CO., LTD.
ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module, which can be used in... [See More]
- Application: Marine / Recreational Vehicle
- Capacity: 100
- Voltage: 12.8
- Operating Temperature: 32 to 140