Medical Equipment Battery Packs and Assemblies
from Varta Microbattery Inc.
CoinPower. Powerful and long-lasting power supply for wearables and other mobile applications with highest energy density. The high quality, light and powerful energy source with outstanding performance data. KEY FACTS. Highest energy density. High discharge rate. Fast charging. Very long service... [See More]
- Application: Automotive; Camera / Electronic Cells; Medical Equipment; Telecommunications
- Specialty Cells: Coin Cell or Button Cell
- Secondary Batteries: Lithium-ion
from LINAK U.S. Inc.
LINAK battery backup (1.3 Ah 24V) for actuator systems in various healthcare applications. Comes as optional IPx6 Washable. A battery box compatible with CB6, CB6S, CB7, CB9 and CB12 / CB14 BT versions. Rated capacity: 1.3 Ah 24V. Max. charging current: 500 mA [See More]
- Application: Medical Equipment
- Capacity: 1.3
- Voltage: 24
- Operating Temperature: 41 to 104
from ACE BATTERY CO., LTD.
Medical Batteries are mainly used in Medical products like Medical vehicle batteries/Emergency X-ray Machine/Portable B Supersonic Diagnostic Set/Medical Infusion Pump ,Battery pack voltage include 12V/24V/36V/48V voltage range from 15~100Ah capacity. Medical Batteries, produced by... [See More]
- Application: Medical Equipment
- Capacity: 51.2
- Voltage: 12.8
- Operating Temperature: 32 to 131
from Varta Microbattery Inc.
Long life, patented GCE electrode, high reliability. From V 6 HR to V 600 HRT, from 6 mAh to 600 mAh – VARTA offers a full range of rechargeable button cells with high capacity. Two product families, optimized for high current applications or high overload-resistance in back-up applications,... [See More]
- Application: Automotive; Camera / Electronic Cells; Medical Equipment; Telecommunications
- Secondary Batteries: Nickel-metal Hydride
- Capacity: 0.0060 to 0.6000
- Specialty Cells: Coin Cell or Button Cell
from LINAK U.S. Inc.
Another member of the LINAK family of batteries for adjustable medical applications has been introduced. The BA16 adds to the lead acid battery back-up range used in non-washable applications. The battery box BA16 is developed for use together with the LINAK CA and CO control box series to support... [See More]
- Application: Medical Equipment
- Capacity: 1.3
- Voltage: 24
- Operating Temperature: 41 to 104
from LINAK U.S. Inc.
The BAJL Li-ion battery pack has been specially developed for use with the JUMBO system for patient lifts and sit to stand lifts. It is a low-weight battery with reliable and high performance. The BAJL Li-ion battery is based on lithium ion technology. The environmental footprint of lithium ion... [See More]
- Application: Medical Equipment
- Capacity: 4.5
- Voltage: 24
- Operating Temperature: 41 to 104