9V Rechargeable (Secondary) Batteries
from DigiKey
9V 8.4V Nickel Metal Hydride Battery Rechargeable (Secondary) 175mAh [See More]
- Standard Cylindrical Battery Sizes: 9V
- Battery Chemistry: Nickel-metal Hydride
- Capacity: 0.1750
- Applications: General Purpose
from RS Components, Ltd.
Ansmann 1315-0005-520 [See More]
- Standard Cylindrical Battery Sizes: 9V
- Battery Chemistry: Lithium-ion
- Capacity: 0.4000
- Operating Temperature: 32 to 113
from RS Components, Ltd.
Varta 5622101501 9V Rechargeable Battery [See More]
- Standard Cylindrical Battery Sizes: 9V
- Battery Chemistry: Nickel-metal Hydride
- Capacity: 0.1500
- Operating Temperature: 32 to 149
from Westinghouse Electric Corporation
Westinghouse Battery specializes in the research, development and manufacture of quality-constructed battery, charger,and related energy products. With a wide range of quality products, our distribution network is on every continent and in many countries worldwide. Our international reputation is... [See More]
- Standard Cylindrical Battery Sizes: AAA; AA; C; D; 9V
- Battery Chemistry: Rechargeable Zinc / Alkaline / Manganese Dioxide; Metal/Air
- Voltage: 1.5 to 12
- Specialty Cells: Coin Cell or Button Cell
from Rayovac
Features and Benefits: Affordable, reusable power solutions for the entire family. Pre-charged and ready to use out of pack. Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them. Holds charge 2-3X longer than standard NiMH rechargeables... [See More]
- Standard Cylindrical Battery Sizes: 9V
- Applications: General Purpose
from Power-Sonic Corporation
NICKEL-METAL HYDRIDE BATTERIES [See More]
- Standard Cylindrical Battery Sizes: 9V
- Capacity: 0.1500
- Voltage: 8.4
- Battery Chemistry: Nickel-metal Hydride
from Dantona Industries, Inc.
Manufacturer: Panasonic. Product Category: Battery , Non-Rechargeable 9V. Rechargeable/Non Rechargeable: Output Voltage: 9V. Capacity: 550mAh. Battery Chemistry: Alkaline-Manganese Dioxide (Zn/MnO2). Cell Type: 9V. Cell Size: Number of Cells: 1. Termination style: 9 Volt Snaps. Height: 0.7. Length:... [See More]
- Standard Cylindrical Battery Sizes: 9V; 9V
- Capacity: 0.5500
- Voltage: 9
- Depth: 1.9
from Dantona Industries, Inc.
Manufacturer: Product Category: Battery , Non-Rechargeable 9V. Rechargeable/Non Rechargeable: Output Voltage: 9V. Capacity: 1200mAh. Battery Chemistry: Lithium. Cell Type: 9V. Cell Size: Number of Cells: 1. Termination style: 9 Volt Snaps. Height: 0.7. Length: 1.9. Width: 1. Weight: 1.4 oz [See More]
- Standard Cylindrical Battery Sizes: 9V; 9V
- Capacity: 1.2
- Voltage: 9
- Width / Diameter: 1