Thin Film Rechargeable (Secondary) Batteries
from DigiKey
3.9V Thin Film (Lithium) Battery Rechargeable (Secondary) 700 µAh [See More]
- Specialty Cells: Thin Film
- Applications: General Purpose
- Capacity: 7.00E-4
- Operating Temperature: -4 to 140
from DigiKey
3.9V Thin Film (Lithium) Battery Rechargeable (Secondary) 1mAh [See More]
- Specialty Cells: Thin Film
- Applications: General Purpose
- Capacity: 1.00E-3
- Operating Temperature: -4 to 140
from Cymbet Corporation
ymbet EnerChip ™ rechargeable solid-state energy batteries are created using semiconductor processing techniques on silicon wafers. EnerChip devices are compatible with other semiconductor integrated circuits and passive devices and can be co-packaged together. EnerChip devices as small as 1mm... [See More]
- Specialty Cells: Thin Film
from Cymbet Corporation
A complete single chip power management solution that provides battery backup control and power management for systems requiring power bridging and/or secondary power. The CBC910 is integrated in the EnerChip CC 31XX product family, but is also available as a seperate device in an 8 pin DFN package... [See More]
- Specialty Cells: Thin Film
- Standard Cylindrical Battery Sizes: 3 mm x 3 mm x 0.9 mm
- Voltage: 3.3
- Operating Temperature: -40 to 185
from Cymbet Corporation
The EnerChip RTC CBC34803-M5C combines a Real-Time Clock (RTC) and calendar optimized for low power applications with an integrated rechargeable solid state backup battery and all power management functions. The EnerChip RTC ensures a seamless transition from main power to backup power in the event... [See More]
- Specialty Cells: Thin Film
- Operating Temperature: 14 to 158
- Capacity: 5.00E-6
from Cymbet Corporation
The EnerChip ™ CBC012 is a surface-mount, solid state, thin film, rechargeable energy storage device rated for 12 µAh at 3.8V. It is ideal as a localized on-board power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also... [See More]
- Specialty Cells: Thin Film
- Capacity: 1.20E-5
- Voltage: 3.8
- Standard Cylindrical Battery Sizes: 5 mm x 5 mm x 0.9 mm
from Cymbet Corporation
The EnerChip is the world ’s first solid state thin film battery created on a silicon substrate. The CBC050-BDC can be placed directly on a PCB or inside a packaged part with other integrated circuits. It can be attached using standard wire bonds or solder bumps for flip chip assembly. During... [See More]
- Specialty Cells: Thin Film
- Capacity: 5.00E-5
- Voltage: 3.8
- Standard Cylindrical Battery Sizes: 8 mm x 8 mm
from Cymbet Corporation
The EnerChip ™ CBC050 is a surface-mount, solid state, rechargeable energy storage device rated for 50 µAh at 3.8V. It is ideal as a localized, onboard power source for SRAMs, real-time clocks and microcontrollers which require standby power to retain time or data. It is also suitable... [See More]
- Specialty Cells: Thin Film
- Capacity: 5.00E-5
- Voltage: 3.8
- Standard Cylindrical Battery Sizes: 8 mm x 8 mm
from Cymbet Corporation
The EnerChip CC is the world ’s first Intelligent Thin Film Energy Storage Device. It is an integrated solution that provides backup energy storage and power management for systems requiring power bridging and/or secondary power. A single EnerChip CC can charge up to 10 additional EnerChips... [See More]
- Specialty Cells: Thin Film
- Capacity: 5.00E-6
- Voltage: 3.3
- Standard Cylindrical Battery Sizes: 4 mm x 5mm
from Cymbet Corporation
The EnerChip CC is the world ’s first Intelligent Thin Film Energy Storage Device. It is an integrated solution that provides backup energy storage and power management for systems requiring power bridging and/or secondary power. A single EnerChip CC can charge up to 10 additional EnerChips... [See More]
- Specialty Cells: Thin Film
- Capacity: 1.20E-5
- Voltage: 3.3
- Standard Cylindrical Battery Sizes: 7 mm x 7 mm