Temperature Compensated Tension Meters

10 Results
Cantilever Tension Sensor -- X-ZL05-B
from XJCSENSOR Technology Co., Ltd.

Easy installation, Small size, small installation space. Precise, the detection signal is not affected by the coils' position on the roller. Accurate measurement can be performed under low tension. Built-in 10 times anti-overload protection structure. Small temperature drift with good linearity and... [See More]

  • Accuracy: 0.1000
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Cantilever Tension Sensor -- X-ZL06
from XJCSENSOR Technology Co., Ltd.

Easy to install with various installation modes. Detection signal is not affected by the position of the coil on the roller. Built-in new mechanical 10 times anti-overload protection. Minor temperature drift, good non-linearity and repeatability. Small size, little space required for installation. [See More]

  • Accuracy: 0.1000
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Cantilever Tension Sensor -- X-ZL07
from XJCSENSOR Technology Co., Ltd.

Easy to install. Detection signal is not affected by the position of the coil on the roller. Minor temperature drift, good Non-linearity and repeatability. Special surface treatment process on the roller, no damage to raw materials. [See More]

  • Accuracy: 0.1000
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Cantilever Tension Sensor -- X-ZL08
from XJCSENSOR Technology Co., Ltd.

Compact structure, can be installed in narrow equipment. Built-in self-aligning bearing (two ends are not in the same surf ace ) which can compensate for bearing expansion and misalignment. Built-in new mechanical 10 times anti-overload protection. Minor temperature drift, good non-linearity and... [See More]

  • Accuracy: 0.2000
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Flange Tension Sensor -- X-ZL10
from XJCSENSOR Technology Co., Ltd.

Built-in self-aligning bearing (two ends are not in the same surface) which can compensate for bearing expansion and misalignment. Self-aligning bearing is easy to install. Built-in new mechanical 10 times anti-overload protection. Minor temperature drift, good non-linearity and repeatability. [See More]

  • Accuracy: 0.1500
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Flange Tension Sensor -- X-ZL11
from XJCSENSOR Technology Co., Ltd.

Built-in self-aligning bearing (two ends are not in the same surface) which can compensate for bearing expansion and misalignment. Self-aligning bearing is easy to install, multiple bore diameters are available. Built-in new mechanical 10 times anti-overload protection. Minor temperature drift, good... [See More]

  • Accuracy: 0.1500
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Flange Tension Sensor -- X-ZL13
from XJCSENSOR Technology Co., Ltd.

Compact structure, easy to install. Can be installed directly inside or outside the machine frame. Minor temperature drift, good non-linearity and repeatability. Built-in new mechanical 10 times anti-overload protection. Self-aligning bearing which can compensate installation error. Standard M12*1... [See More]

  • Accuracy: 0.1500
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Shaft Head Tension Sensor -- X-ZL17
from XJCSENSOR Technology Co., Ltd.

Easy to install, high measurement accuracy. Low tension conditions can also be accurately measurement. Built-in new mechanical 10 times anti-overload protection. Minor temperature drift, good non-linearity and repeatability. Small size, little space required for installation. [See More]

  • Accuracy: 0.1000
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Shaft Head Tension Sensor -- X-ZL18
from XJCSENSOR Technology Co., Ltd.

Easy to install, high measurement accuracy. Low tension conditions can also be accurately measured. Built-in new mechanical 10 times anti-overload protection. Minor temperature drift, good linear error and repeatability error. Small size, little space required for installation. [See More]

  • Accuracy: 0.1000
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176
Through-hole Tension Sensor -- X-ZL14
from XJCSENSOR Technology Co., Ltd.

Compact structure, easy to install. Can be installed inside or outside machine frame directly. Minor temperature drift, good non-linearity and repeatability. Roller's weight has no effect on the result when the measurement direction is horizontal. Built-in new mechanical 10 times anti-overload... [See More]

  • Accuracy: 0.1500
  • Features: Temperature Compensated
  • Output: Analog voltage signal
  • Operating Temp: -4 to 176