Hand-held or Portable Tension Meters
from PCE Instruments / PCE Americas Inc.
The belt tension gauge is an optical measuring maintenance tool for determining belt tension force. This belt tension measuring device consists of a display unit and a sensor head which is attached to a gooseneck. The belt tension measuring device measures the belt tension and the belt frequency of... [See More]
- Application: Hand-held or Portable
- Accuracy: 1
- Meter Style: Strap or Belt
- Local Interface: Digital Front Panel
from RDI Technologies Inc.
RDI ’s CableView ™ Tension Meter is a revolutionary cable tension measurement tool. The system is completely non-contact, utilizing a camera to measure the tension of multiple guy wires at once. The tool uses industry approved methodologies* and removes human error by relying on... [See More]
- Application: Hand-held or Portable
- Configuration: Non-contact / Frequency
- Meter Style: Cable or Fiber
- Computer Interface: Computer Interface
from ABB Measurement & Analytics
Covering a wide range of applications the Tension Electronics comes in three versions, with different levels of performance and functionality. All three versions have multi-language digital display and configuration keys. The configuration keys being used for setting different parameters and to... [See More]
- Application: Hand-held or Portable
- Local Interface: Digital Front Panel
- Meter Style: Cable or Fiber
- Computer Interface: Computer Interface
from PCE Instruments / PCE Americas Inc.
The belt tension meter is an optical measuring instrument for determining the belt tension force. This belt tension meter consists of a display unit and a sensor on a gooseneck cable. The belt tension meter measures the tension of the belt in a stationary state. [See More]
- Application: Hand-held or Portable
- Accuracy: 1
- Meter Style: Strap or Belt
- Configuration: Non-contact / Frequency
from OMEGA Engineering, Inc.
OMEGA ’s DFG35 Series is an economical digital force gauge designed for tension and compression measurements in a variety of applications. They are available in ranges from 0.12 to 500 lbF (0.5 to 2500 N) and have a 2000. Hz sample rate. A backlit graphic LCD displays large characters and a... [See More]
- Application: Hand-held or Portable
- Accuracy: 0.3000
- Tension Range: 0.1200 to 500
- Local Interface: Digital Front Panel
from Leister USA
The reliable and handy air pressure test manometer from Leister is the perfect solution for testing the integrity of dual track seams with test channel. It is suitable on construction sites for civil engineering, tunneling and landfills. [See More]
- Application: Hand-held or Portable
- Tension Range: ? to 899
- Meter Style: Web or Sheet
- Local Interface: Digital Front Panel