Cable or Fiber Tension Meters

7 Results
CableView Tension Meter
from RDI Technologies Inc.

RDI ’s CableView ™ Tension Meter is a revolutionary cable tension measurement tool. The system is completely non-contact, utilizing a camera to measure the tension of multiple guy wires at once. The tool uses industry approved methodologies* and removes human error by relying on... [See More]

  • Meter Style: Cable or Fiber
  • Configuration: Non-contact / Frequency
  • Application: Hand-held or Portable
  • Computer Interface: Computer Interface
Tension Electronics -- PFEA 111, 112, 113
from ABB Measurement & Analytics

Covering a wide range of applications the Tension Electronics comes in three versions, with different levels of performance and functionality. All three versions have multi-language digital display and configuration keys. The configuration keys being used for setting different parameters and to... [See More]

  • Meter Style: Cable or Fiber
  • Local Interface: Digital Front Panel
  • Application: Hand-held or Portable
  • Computer Interface: Computer Interface
Force Measuring Roller -- CR1000
from FMS USA, Inc.

The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features. Advantages. 10 times overload protection. No recalibration required. 20:1 force measuring range. Wide measuring range at high resolution. [See More]

  • Meter Style: Cable or Fiber; Web or Sheet
  • Accuracy: 0.5000
  • Tension Range: 225
  • Application: Fixtured or Permanent
Force Measuring Roller -- RMGZ106A
from FMS USA, Inc.

FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features. Advantages. 10 times overload protection. No recalibration required. 20:1 force measuring range. Wide measuring capability. Nominal forces from 3-300 N. Size... [See More]

  • Meter Style: Cable or Fiber
  • Accuracy: 0.5000
  • Tension Range: 1.35
  • Application: Fixtured or Permanent
Force Measuring Roller -- RMGZ315
from FMS USA, Inc.

The RMGZ 300 Series force measuring roller is used to measure the tension in wires, cables and similar materials. This dedicated measuring roller family was developed to work in rotating applications with high revolutions. Features. Advantages. Engineered to work in high revolution applications. [See More]

  • Meter Style: Cable or Fiber
  • Accuracy: 0.5000
  • Tension Range: 11.24
  • Application: Fixtured or Permanent
Force Measuring Roller -- RMGZ416B
from FMS USA, Inc.

FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features. Advantages. Nominal forces from 60-4000 N. Wide material processing range. 10 times overload protection. Recalibration is not required. 50:1 force... [See More]

  • Meter Style: Cable or Fiber
  • Accuracy: 0.5000
  • Tension Range: 13.49
  • Application: Fixtured or Permanent
Force Measuring Roller -- RMGZ821
from FMS USA, Inc.

FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability. Features. Advantages. Medium to high tension force (100-8000 N). Wide material processing range. 10 times overload protection. [See More]

  • Meter Style: Cable or Fiber; Web or Sheet
  • Accuracy: 0.5000
  • Tension Range: 22.48
  • Application: Fixtured or Permanent