Data Storage Tension Meters

2 Results
DIGITAL FORCE GAUGE WITH USB OUTPUT -- DFG35-10
from OMEGA Engineering, Inc.

OMEGA ’s DFG35 Series is an economical digital force gauge designed for tension and compression measurements in a variety of applications. They are available in ranges from 0.12 to 500 lbF (0.5 to 2500 N) and have a 2000. Hz sample rate. A backlit graphic LCD displays large characters and a... [See More]

  • Tension Range: 0.1200 to 500
  • Application: Hand-held or Portable
  • Accuracy: 0.3000
  • Local Interface: Digital Front Panel
Tensiometer -- EXAMO 300 F
from Leister USA

Designed for construction site conditions. Handy, robust and light. Digital display of elongation, peak force, tear force, test speed and position. With optional data recording on a memory card. Optionally for geotextiles [See More]

  • Meter Style: Web or Sheet
  • Application: Hand-held or Portable
  • Tension Range: ? to 899
  • Configuration: Roller with Integrated Sensor