Printer Port Current Leakage Testers

3 Results
Digital Insulation Tester -- INS-6010kV
from Tinsley Precision Instruments

Features. Microprocessor controlled. Insulation resistances up to 10T Ω. Auto-range. Digital & bargraph reading. Automated tests: Absorption index. Polarization index. Capacitance. Leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]

  • Display: AnalogMeter; DigitalMeter; PrinterPort; USB
  • Weight: 13.23
  • Testing Method: Semi-automatic
  • Safety Agency Rating: IEC
Rigel -- 277
from Seaward Group USA

The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body... [See More]

  • Display: DigitalMeter; RS232; PrinterPort
  • Resistance Range: 0.0 to 0.0200
  • Leakage Current: 0.0 to 9.99
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
Seaward -- Supernova Plus
from Seaward Group USA

The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]

  • Display: DigitalMeter; RS232; PrinterPort
  • Resistance Range: 100 to 100000
  • Leakage Current: 0.1000 to 20
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC