Analog Meter Current Leakage Testers

8 Results
Analog AC Leakage Meter -- 506EL
from Hoyt Electrical Instrument Works, Inc.

High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200 µA full scale value. Fuse protected. Low battery indication. Meets : EN 61010-1 CAT.III 600V. EN 61326-1. Applications. [See More]

  • Display: AnalogMeter
  • Input Voltage: 9V (0 0 6P) X 1 Battery
  • Leakage Current: 0.3000 to 30
  • Testing Method: Manual
Digital Insulation Tester -- INS-6005kV
from Tinsley Precision Instruments

Features. Microprocessorcontrolled. Insulation resistances up to 5T Ω. Auto-range. Digital & bargraph reading. Automated tests: absorption index. polarization index. capacitance. leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]

  • Display: AnalogMeter; DigitalMeter; USB
  • Weight: 9.48
  • Testing Method: Semi-automatic
  • Safety Agency Rating: IEC
A203 Series -- A203ES
from Seaward Group USA

The A203ES is a cost effective, simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 5 kV a.c. from an internal 500VAtransformer source, and has displays that show both output voltage and current flow. Over-current or... [See More]

  • Display: AnalogMeter
  • Testing Method: Manual
  • Input Voltage: 220 - 240 VAC
  • Form Factor: 450 mm
Analog ELCB Tester -- 810 EL
from Hoyt Electrical Instrument Works, Inc.

Wiring check. Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester). Can be used on 3 wires L-E-N (with wiring check). Sense automatically 50 or 60 Hz. No battery required. Simple operation. Current injected in phase with the voltage. Fused. Wide operating voltage (195Vac to 265 Vac). Other voltage... [See More]

  • Display: AnalogMeter
  • Testing Method: Manual
  • Leakage Current: 10 to 50
  • Form Factor: 150(L) x 73(W) x 50 (D) mm
Digital Insulation Tester -- INS-6010kV
from Tinsley Precision Instruments

Features. Microprocessor controlled. Insulation resistances up to 10T Ω. Auto-range. Digital & bargraph reading. Automated tests: Absorption index. Polarization index. Capacitance. Leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]

  • Display: AnalogMeter; DigitalMeter; PrinterPort; USB
  • Weight: 13.23
  • Testing Method: Semi-automatic
  • Safety Agency Rating: IEC
A203 Series -- A203H/TL
from Seaward Group USA

The A203H/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show both output voltage... [See More]

  • Display: AnalogMeter
  • Testing Method: Manual
  • Input Voltage: 220 - 240 VAC
  • Form Factor: 450 mm
Insulation Tester -- Models 5877E & 5877F
from Tinsley Precision Instruments

OVERVIEW. The great advantage of the 5877E & 5877F compared to many of the other instruments on the market is its simple set-up. 5877E & 5877F are used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors,... [See More]

  • Display: AnalogMeter; DigitalMeter
  • Weight: 13.23
  • Testing Method: Semi-automatic
  • Safety Agency Rating: IEC
A203 Series -- A203K
from Seaward Group USA

The A203K/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 15 kV a.c. from an internal 500VA transformer source, and has displays that show both output voltage... [See More]

  • Display: AnalogMeter
  • Testing Method: Manual
  • Input Voltage: 220 - 240 VAC
  • Form Factor: 450 mm