Digital Meter Current Leakage Testers
from Sonel Test
Measure leakage current. This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1 mA. With its leakage current measurement capability, the CMP-200 clamp meter allows you to detect possible... [See More]
- Display: DigitalMeter; monochrome, backlit, segmented
- Testing Method: Manual
from Hoyt Electrical Instrument Works, Inc.
Lines x 16 Characters LCD Very low consumption. Accurate digital readout of disconnection time Automatic Data Hold function. Zero crossing circuitry permit testing at 0 ° or 180 °. Disconnection phase polarity shown on LCD display. Auto-off and off override. Polarity trip indicator (positive... [See More]
- Display: DigitalMeter
- Testing Method: Manual
- Input Voltage: AA Battery
- Form Factor: 170x165x92 mm
from Seaward Group USA
The Rigel 266 Plus is a highly compact, easy-to-use medical electrical safety analyzer, designed to test medical devices in accordance with IEC/EN 60601-1, MDA DB9801, and AS/NZ 3200. In addition to the Semi Automatic test, the Rigel 266 Plus provides fully manual test routines, easily selectable... [See More]
- Display: DigitalMeter
- Resistance Range: 100 to 100000
- Leakage Current: 0.0200 to 10
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
from Ikonix USA
OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]
- Display: DigitalMeter; RS232; USB
- Features: Warning Indicator; MultipleTests
- Testing Method: Automatic
from Kikusui America, Inc.
The Leakage Current Tester TOS3200 is designed to perform leakage current (touch current and protective conductor current) tests on general electrical equipment but not medical electrical equipment. It enables you to conduct tests that conform to the requirements of the applicable IEC, UL, JIS, and... [See More]
- Display: DigitalMeter; GPIB; RS232; USB
- Testing Method: Automatic; Independent
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Form Factor: 320 x 88 x 270 (mm)
from Tinsley Precision Instruments
Features. Microprocessorcontrolled. Insulation resistances up to 5T Ω. Auto-range. Digital & bargraph reading. Automated tests: absorption index. polarization index. capacitance. leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]
- Display: AnalogMeter; DigitalMeter; USB
- Weight: 9.48
- Testing Method: Semi-automatic
- Safety Agency Rating: IEC
from Slaughter Company (SCI)
The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]
- Display: DigitalMeter; RS232 (optional feature)
- Resistance Range: 1000 to 1.00E6
- Leakage Current: 0.0 to 6
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
from Hoyt Electrical Instrument Works, Inc.
Microprocessor Controlled. 2 Lines x 16 Characters LCD. Very Low Consumption. Menu driven. Accurate digital readout of disconnection time. Automatic data hold function. Zero Crossing Circuitry permit testing at 0 ° or 180 ° . Disconnection Phase Polarity Shown on LCD. Auto-Off and Off... [See More]
- Display: DigitalMeter
- Testing Method: Manual
- Input Voltage: AA Battery
- Form Factor: 250x190x110 mm
from Seaward Group USA
The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body... [See More]
- Display: DigitalMeter; RS232; PrinterPort
- Resistance Range: 0.0 to 0.0200
- Leakage Current: 0.0 to 9.99
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
from Ikonix USA
The LINECHEK ® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has the most common measuring devices (MD's) already incorporated into the instrument and can perform patient lead tests with an... [See More]
- Display: DigitalMeter; GPIB (optional feature); RS232; USB
- Testing Method: Automatic
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- Form Factor: 17x5.2x11.8" (WxHxD)
from Tinsley Precision Instruments
Features. Microprocessor controlled. Insulation resistances up to 10T Ω. Auto-range. Digital & bargraph reading. Automated tests: Absorption index. Polarization index. Capacitance. Leakage current. ac/dc voltmeter. Chronometer up to 90 minutes. Switchable filter to remove external noise... [See More]
- Display: AnalogMeter; DigitalMeter; PrinterPort; USB
- Weight: 13.23
- Testing Method: Semi-automatic
- Safety Agency Rating: IEC
from Hoyt Electrical Instrument Works, Inc.
This Test Instrument is a combined 3 Phases Presence and Rotation Indicator combined with a 3 Phases Industrial Earth Leakage Tester. When utilized as a 3 Phase Presence and Rotation Indicator, the instrument does not use the batteries and can still be utilized if the batteries are not present or if... [See More]
- Display: DigitalMeter
- Testing Method: Manual
- Input Voltage: C Battery
- Form Factor: 330x260x130 mm
from Seaward Group USA
The new Europa Plus with Seaward's Super System combines with a clear full graphics display to give you an electrical safety tester that is quicker, easier to use and extremely cost effective. The Europa Plus, a development of the award winning Europa, ensures that the safety testing process is as... [See More]
- Display: DigitalMeter; RS232
- Resistance Range: 100 to 100000
- Leakage Current: 0.1000 to 19.99
- Input Voltage: 220 - 240 VAC
from Tinsley Precision Instruments
OVERVIEW. It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarisation index (R10min/R1min). KEY FEATURES. 500 /... [See More]
- Display: DigitalMeter
- Weight: 11.03
- Testing Method: Semi-automatic
- Safety Agency Rating: IEC