Manual Current Leakage Testers
from Sonel Test
Measure leakage current. This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1 mA. With its leakage current measurement capability, the CMP-200 clamp meter allows you to detect possible... [See More]
- Testing Method: Manual
- Display: DigitalMeter; monochrome, backlit, segmented
from Hoyt Electrical Instrument Works, Inc.
High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200 µA full scale value. Fuse protected. Low battery indication. Meets : EN 61010-1 CAT.III 600V. EN 61326-1. Applications. [See More]
- Testing Method: Manual
- Input Voltage: 9V (0 0 6P) X 1 Battery
- Leakage Current: 0.3000 to 30
- Display: AnalogMeter
from Seaward Group USA
The A203ES is a cost effective, simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 5 kV a.c. from an internal 500VAtransformer source, and has displays that show both output voltage and current flow. Over-current or... [See More]
- Testing Method: Manual
- Display: AnalogMeter
- Input Voltage: 220 - 240 VAC
- Form Factor: 450 mm
from Sonel Test
Fill the space with ultrasound. The Sonel GUD-1 ultrasonic generator is an alternative ultrasonic source used for lossless leak simulation. The presented generator is an alternative ultrasonic source that is used when the systems under test are not filled with medium and therefore no leakage occurs. [See More]
- Testing Method: Manual
from Hoyt Electrical Instrument Works, Inc.
Wiring check. Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester). Can be used on 3 wires L-E-N (with wiring check). Sense automatically 50 or 60 Hz. No battery required. Simple operation. Current injected in phase with the voltage. Fused. Wide operating voltage (195Vac to 265 Vac). Other voltage... [See More]
- Testing Method: Manual
- Display: AnalogMeter
- Leakage Current: 10 to 50
- Form Factor: 150(L) x 73(W) x 50 (D) mm
from Seaward Group USA
The A203H/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show both output voltage... [See More]
- Testing Method: Manual
- Display: AnalogMeter
- Input Voltage: 220 - 240 VAC
- Form Factor: 450 mm
from Sonel Test
Hear the inaudible. Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks. The Sonel TUD-1 ultrasonic leakage and electrical discharge detector is a portable, compact device developed to detect leaks and locate sources... [See More]
- Testing Method: Manual
from Hoyt Electrical Instrument Works, Inc.
Lines x 16 Characters LCD Very low consumption. Accurate digital readout of disconnection time Automatic Data Hold function. Zero crossing circuitry permit testing at 0 ° or 180 °. Disconnection phase polarity shown on LCD display. Auto-off and off override. Polarity trip indicator (positive... [See More]
- Testing Method: Manual
- Display: DigitalMeter
- Input Voltage: AA Battery
- Form Factor: 170x165x92 mm
from Seaward Group USA
The A203K/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 15 kV a.c. from an internal 500VA transformer source, and has displays that show both output voltage... [See More]
- Testing Method: Manual
- Display: AnalogMeter
- Input Voltage: 220 - 240 VAC
- Form Factor: 450 mm
from Sonel Test
Hear the inaudible. Comprehensive ultrasonic detection set Sonel TG-1 is a reliable professional intended for effective ultrasonic detection. The Sonel TG-1 set is designed for effective and trouble-free ultrasonic detection. It consists of professional instruments of reliable operation, namely: the... [See More]
- Testing Method: Manual
from Hoyt Electrical Instrument Works, Inc.
Microprocessor Controlled. 2 Lines x 16 Characters LCD. Very Low Consumption. Menu driven. Accurate digital readout of disconnection time. Automatic data hold function. Zero Crossing Circuitry permit testing at 0 ° or 180 ° . Disconnection Phase Polarity Shown on LCD. Auto-Off and Off... [See More]
- Testing Method: Manual
- Display: DigitalMeter
- Input Voltage: AA Battery
- Form Factor: 250x190x110 mm
from Seaward Group USA
The Rigel 266 Plus is a highly compact, easy-to-use medical electrical safety analyzer, designed to test medical devices in accordance with IEC/EN 60601-1, MDA DB9801, and AS/NZ 3200. In addition to the Semi Automatic test, the Rigel 266 Plus provides fully manual test routines, easily selectable... [See More]
- Testing Method: Semi-automatic; Manual
- Resistance Range: 100 to 100000
- Leakage Current: 0.0200 to 10
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
from Hoyt Electrical Instrument Works, Inc.
Auto-Ranging microprocessor controlled. Earth resistivity ( ) test. Earth testing at 20 Ω, 200 Ω, 2k Ω,. Earth voltage measuring : 0~300V AC. Automatic C spike check. Automatic P spike check. 2-Wire test, 3-Wire test, 4-Wire test. LCM display. Auto power OFF. Data hold. 200... [See More]
- Testing Method: Manual
- Input Voltage: 1.5V (AA) x 8 Batteries
- Resistance Range: 0.0 to 2
- Display: DigitalMeter
from Seaward Group USA
The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body... [See More]
- Testing Method: Automatic; Semi-automatic; Manual
- Resistance Range: 0.0 to 0.0200
- Leakage Current: 0.0 to 9.99
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
from Hoyt Electrical Instrument Works, Inc.
1811 EL ELCB Digital Tester is a Digital ELCB Tester TEST DISCONNECTION SENSITIVITY (mA) TEST DISCONNECTION TIME (ms) Taut Band movement, Wiring Check, Robust, Simple Operation, Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester), Can be used on 3 wires L-E-N (with wiring check), No batteries, Sense... [See More]
- Testing Method: Manual
- Input Voltage: AA Battery
- Leakage Current: 5 to 999
- Display: DigitalMeter
from Seaward Group USA
The new Europa Plus with Seaward's Super System combines with a clear full graphics display to give you an electrical safety tester that is quicker, easier to use and extremely cost effective. The Europa Plus, a development of the award winning Europa, ensures that the safety testing process is as... [See More]
- Testing Method: Automatic; Semi-automatic; Manual
- Resistance Range: 100 to 100000
- Leakage Current: 0.1000 to 19.99
- Input Voltage: 220 - 240 VAC
from Hoyt Electrical Instrument Works, Inc.
This Test Instrument is a combined 3 Phases Presence and Rotation Indicator combined with a 3 Phases Industrial Earth Leakage Tester. When utilized as a 3 Phase Presence and Rotation Indicator, the instrument does not use the batteries and can still be utilized if the batteries are not present or if... [See More]
- Testing Method: Manual
- Display: DigitalMeter
- Input Voltage: C Battery
- Form Factor: 330x260x130 mm
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Testing Method: Automatic; Semi-automatic; Manual
- Resistance Range: 100 to 100000
- Leakage Current: 0.1000 to 20
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC