EMI / RFI Shielding Mesh
from TE Connectivity
Body Features. Gasket Shape : Round. Gasket Type : Knitted Wire EMI Gasket. Dimensions. Outside Diameter : 2.4 MM [.094 INCH ]. Product Length : .25 M [.82 FT ]. Electrical Characteristics. Resistance... [See More]
- Applications: EMI / RFI Shielding
- Metal: Nickel-Copper Alloy
- WireDiameter: 0.0945
from TE Connectivity
Body Features. Gasket Shape : Rectangular. Gasket Type : Knitted Wire EMI Gasket. Dimensions. Product Length : .25 M [.82 FT ]. Product Thickness : 2.4 MM [.094 INCH ]. Product Width : 4.8... [See More]
- Applications: EMI / RFI Shielding
- Metal: Nickel-Copper Alloy
from TE Connectivity
Body Features. Gasket Shape : Flat Bandage. Gasket Type : Knitted Wire EMI Gasket. Dimensions. Product Length : .25 M [.82 FT ]. Product Width : 12.7 MM [.5 INCH ]. Electrical Characteristics. [See More]
- Applications: EMI / RFI Shielding
- Metal: Nickel-Copper Alloy
from TE Connectivity
Body Features. Gasket Shape : Twin Round with Fin. Gasket Type : Knitted Wire EMI Gasket. Dimensions. Outside Diameter : 3.2 MM [.126 INCH ]. Product Length : .25 M [.82 FT ]. Product Width :... [See More]
- Applications: EMI / RFI Shielding
- Metal: Nickel-Copper Alloy
- WireDiameter: 0.1260
from TE Connectivity
Body Features. Gasket Core Material : Silicone Sponge. Gasket Shape : Round. Gasket Type : Knitted Wire EMI Gasket. Dimensions. Outside Diameter : 2.4 MM [.094 INCH ]. Product Length : .25 M [.82 FT... [See More]
- Applications: EMI / RFI Shielding
- Metal: Nickel-Copper Alloy
- WireDiameter: 0.0945
from TE Connectivity
Body Features. Gasket Core Material : Silicone Sponge. Gasket Shape : Rectangular. Gasket Type : Knitted Wire EMI Gasket. Dimensions. Product Length : .25 M [.82 FT ]. Product Thickness : 3.2 MM [.126... [See More]
- Applications: EMI / RFI Shielding
- Metal: Nickel-Copper Alloy
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Opening Size: 0.0500
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Opening Size: 0.0700
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Opening Size: 0.1200