Stainless Steel Mesh
from G. Bopp USA Inc.
In contrast to POREMET, ABSOLTA N is a highly porous filter medium for higher flow rates with moderate pressure loads. ABSOLTA is characterized by the best cleaning and backwash properties. ABSOLTA D is also a 5-layer version with a reduced thickness of 1.7 millimeters. [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from Cole-Parmer
• Four formulations for maximum compatibility. • Cut the 30 x 30-cm sheets to desired dimensions to fit your needs [See More]
- Metal: Stainless Steel
- Open Area: 49.8
from Zippertubing Co. (The)
SHX-2 (S/S) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains... [See More]
- Metal: Stainless Steel
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Opening Size: 0.0500
from S&K Wire Cloth Co., Inc.
S &K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5 ", 36 ", 40 ", 48 ", 50 " and 60 " wide materials in 50 ", 100 " and 200 " roll,... [See More]
- Metal: Stainless Steel
- WireDiameter: 0.0045
from G. Bopp USA Inc.
POREFLO is a two- to three-layer laminate made of staggered layered weft fabrics. The subsequent surface compaction changes the laminate into an air-permeable metallic membrane with high stability and low porosity. POREFLO is particularly suitable for applications where high flow resistance is... [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Opening Size: 0.0700
from G. Bopp USA Inc.
The sheet-like filter medium consists of five different layers of fabric that are coordinated with one another in such a way that an optimal combination of strength, filtration fineness, flow rate and backwashing properties is achieved. POREMET is ideal for fine and ultra-fine filtration under high... [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Opening Size: 0.1200
from G. Bopp USA Inc.
TOPMESH 2 was developed to compensate for the low inherent rigidity of fine filter fabrics. The combination of a filter fabric with a support layer made of square mesh fabric ensures stabilization at medium pressure loads and optimal backwashing properties. The low number of layers enables low... [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from G. Bopp USA Inc.
Compared to the TOPMESH 2, the laminate has an additional connection layer between the filter fabric and the support layer made of square mesh. With practically constant flow resistance and good backwashing capacity, higher pressure loads can be handled. TOPMESH 3 is also very suitable for use in... [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from G. Bopp USA Inc.
Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties. Both... [See More]
- Metal: Stainless Steel
from G. Bopp USA Inc.
Duplex fabrics have a high flow rate and withstand increased mechanical loads. Duplex fabrics are popular for applications as pressure and vacuum filters as well as for filter cartridges. [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from G. Bopp USA Inc.
These fabrics have a slightly structured surface and are characterized by very high flow rates and a small pressure drop. They are used for precoat filters and filter cartridges with increased mechanical stress. [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from G. Bopp USA Inc.
Thanks to its high porosity, this fabric is characterized by very high flow rates. The uniform material cross-section in both thread directions allows the highest mechanical loads. These robust fabrics are used for precoat filters, filter candles, vacuum filters and well filters. [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from G. Bopp USA Inc.
In contrast to the braid fabrics, the wires in this type are woven at a distance. This results in open meshes through which the fluid flows in a straight line. This type of fabric is characterized by extremely low flow resistance and a particularly good backwashing and cleaning ability. The square... [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
from G. Bopp USA Inc.
The weave of the twill weave results in the smallest filter pores and a smooth fabric surface for monofilaments. The large material cross-section ensures a high level of tissue strength. When flowing through the twill braids, the particles overcome five staggered pore levels. This also reliably... [See More]
- Metal: Stainless Steel; Hastelloy and other materials on request
- Mesh Construction: Twill