Copper / Brass / Bronze Mesh
from Zippertubing Co. (The)
SHX-2 (SnCuFe) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of tin plated, copper clad steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh... [See More]
- Metal: Copper / Brass / Bronze; Steel; Tin Plated
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Opening Size: 0.0500
from S&K Wire Cloth Co., Inc.
S &K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5 ", 36 ", 40 ", 48 ", 50 " and 60 " wide materials in 50 ", 100 " and 200 " roll,... [See More]
- Metal: Copper / Brass / Bronze
- WireDiameter: 0.0035
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Opening Size: 0.0700