Steel Mesh
from AMICO
AMICO Secura Lath ® is a heavy-duty security lathing product for plaster ceiling installations that offers great penetration resistance. It is fabricated from 0.060-in carbon steel that is expanded to form a diamond pattern much like that of diamond mesh lath. Introduced in the 1980 ’s it... [See More]
- Metal: Steel
from Zippertubing Co. (The)
SHX-2 (SnCuFe) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of tin plated, copper clad steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh... [See More]
- Metal: Copper / Brass / Bronze; Steel; Tin Plated
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Opening Size: 0.0500
from AMICO
AMICO Security Mesh is a steel mesh panel used as a penetration resistant barrier behind the drywall finish. Easily installed and allows for medium or maximum levels of security. One of the main advantages of Security Mesh is that it ’s not visible until the wall is penetrated. Visually, the... [See More]
- Metal: Steel
- Applications: Security
- Opening Size: 0.5630 to 1
from Wallner Expac
For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable manufacturing... [See More]
- Metal: Aluminum; Copper / Brass / Bronze; Nickel / Nickel Alloys; Stainless Steel; Steel; Titanium; Silver
- Applications: Battery Separator; Electrode; EMI / RFI Shielding; Fluid Filtration; Screening; Lightning Strike Protection
- Opening Size: 0.0700