Flange Variable Transmissions
2 Results
Right Angle Harmonic Differential Gearbox -- RA
from Conic Systems
from Conic Systems
Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and... [See More]
- Mounting: Base; Flange
- Output Shaft Position: Horizontal; VerticalUp; VerticalDown
- Drive Type: Gear Drives / Differentials
- Shaft Orientation: RightAngle
Mechanical Transmissions -- Single Speed Transfer Cases
from Durst
from Durst
Features. Cast Iron and Aluminum Housings. Optional Shifting (pneumatic, hydraulic, mechanical). Optional Disconnects. Optional Differentials. Lube systems available. Optional Inputs (mechanical, hydraulics). Yokes & Flanges (optional). Gearing (helical, spur). Tapered Roller Bearings (ball... [See More]
- Mounting: Flange; Yokes
- Speed Variation: 1.0 to 24.0
- Drive Type: Gear Drives / Differentials (optional feature); Hydraulic (optional feature)
- Output Torque: 1500 to 132000