Right Angle Variable Transmissions

2 Results
Geared Variable-Speed Coupling -- R..B
from Voith Turbo Inc.

Geared variable-speed coupling for low-speed driven machines with high inertia. This type of turbo coupling is fitted with a bevel gear on the output side. By adding a hydrodynamic brake (optional) with a appropriate braking torque characteristic, the heavy masses of the driven machine can be... [See More]

  • Shaft Orientation: RightAngle
  • Output Shaft Position: VerticalUp
  • Drive Type: Gear Drives / Differentials
  • Mounting: Base
Right Angle Harmonic Differential Gearbox -- RA
from Conic Systems

Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and... [See More]

  • Shaft Orientation: RightAngle
  • Output Shaft Position: Horizontal; VerticalUp; VerticalDown
  • Drive Type: Gear Drives / Differentials
  • Mounting: Base; Flange