Specialty / Other Cutoff Wheels and Abrasive Saw Blades

22 Results
Dry Diamond Wheel -- 07660702791
from Norton Abrasives

Dry High Speed Diamond Wheel [See More]

  • Applications & Materials Abraded: MRO / Construction; Dry; Portable Grinder or Handheld; Masonry Materials; Walk Behind, Gas Saw, Circular Saw
  • Outer / OD: 4.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Slotted; Superabrasive
  • Bore / Shank: 0.62
Gemini® Masonry Chop Saw Wheel -- 07660789402
from Norton Abrasives

Gemini ® Masonry Chop Saw Wheel [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO / Construction; Dry; Bench or Backstand; Masonry; Chop saw cut-off
  • Outer / OD: 14.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Reinforced
  • Bore / Shank: 1.00
Gemini® Masonry Cut-Off Wheel -- 07660789086
from Norton Abrasives

Gemini ® Masonry Cut-Off Wheel [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO / Construction; Dry; Masonry; Circular Saw
  • Outer / OD: 8.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Reinforced
  • Bore / Shank: 0.62
Gemini® Right Angle Cut-Off Wheel -- 66252823604
from Norton Abrasives

Gemini ® Right Angle Cut-Off Wheel [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Stainless Steel; (Cutting Only)
  • Outer / OD: 6.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Reinforced
  • Bore / Shank: 0.88
Large Diameter Gemini® Masonry -- 07660789391
from Norton Abrasives

Large Diameter Gemini ® Masonry [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO / Construction; Dry; Bench or Backstand; Masonry; Stationary Cut-off
  • Outer / OD: 10.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Reinforced
  • Bore / Shank: 0.62
Norton® Masonry -- 07660775914
from Norton Abrasives

Norton ® Masonry [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Masonry
  • Outer / OD: 4.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Type 27
  • Bore / Shank: 0.62
Norzon® III Foundry -- 66243531504
from Norton Abrasives

Norzon ® III Foundry [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Foundry, Welding Shop, Steel Mill
  • Outer / OD: 4.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Type 27
  • Bore / Shank: 0.38
Norzon® III Railcut -- 66253360493
from Norton Abrasives

Norzon ® III Railcut [See More]

  • Applications & Materials Abraded: Metalworking; Automotive; MRO / Construction; Dry; Railway Maintenance; Gas or Electric Saws
  • Outer / OD: 14.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Reinforced
  • Bore / Shank: 1.00
Abrasive Cut-Off Wheel -- 49-94-1280
from Milwaukee Electric Tool Corporation

1 TYPE. T GRADE. MASONRY CUT MATERIAL. GENERAL PURPOSE APPLICATION. 12 INCH DIAMETER. 1/8 INCH THICKNESS. 20 MM MOUNTING SIZE. 6360 SPEED RATING. 1/8 THICKNESS - FRACTIONAL. 24 GRIT SIZE NUMBER. COARSE GRIT. SILICON CARBIDE ABRASIVE MATERIAL. C24T STANDARD DESIGNATION. PACKAGING QUANTITY 10 [See More]

  • Applications & Materials Abraded: Masonry; General Purpose
  • Outer / OD: 12.00
  • Type: Cutoff Wheels or Sectioning Saw Blade
  • Thickness: 0.125
Reinforced Chopsaw Cutoff Wheels. Specialty - Specialist -- F5528
from Flexovit USA, Inc.

Flexovit Type 1 Chopsaw Wheels are specially designed to maximize the cutting capability of bench top chopsaws. Wheels are precision balanced to ensure vibration free running. Clean Cut, Max Life - A30TB. Great performance in demanding applications. This rugged drywall blade cuts more bundles per... [See More]

  • Applications & Materials Abraded: Drywall Stud
  • Outer / OD: 14.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 1.00
EB Diamond Cut Off Wheel -- EBC4007850C
from CS UNITEC

Slicer" diamond disc for cutting metal and more. Eco Brazing (EB) diamond cutting wheels from CS Unitec are designed for cutting steel and stainless steel pipe, tubing, bolts and plate, as well as composites, fiberglass and other materials. Last 100x longer than ordinary resin bonded wheels. Reduce... [See More]

  • Applications & Materials Abraded: Metalworking; Dry; Portable Grinder or Handheld; Fiberglass
  • Outer / OD: 4.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Slotted; Superabrasive
  • Bore / Shank: 0.88
Abrasive Cut-Off Wheel -- 49-94-1480
from Milwaukee Electric Tool Corporation

1 TYPE. T GRADE. MASONRY CUT MATERIAL. GENERAL PURPOSE APPLICATION. 14 INCH DIAMETER. 1/8 INCH THICKNESS. 20 MM MOUNTING SIZE. 5400 SPEED RATING. 1/8 THICKNESS - FRACTIONAL. 24 GRIT SIZE NUMBER. COARSE GRIT. SILICON CARBIDE ABRASIVE MATERIAL. C24T STANDARD DESIGNATION. PACKAGING QUANTITY 10 [See More]

  • Applications & Materials Abraded: Masonry; General Purpose
  • Outer / OD: 14.00
  • Type: Cutoff Wheels or Sectioning Saw Blade
  • Thickness: 0.125
Reinforced Circular Saw Cutoff Wheels. Good - High Performance -- L2311
from Flexovit USA, Inc.

Flexovit HIGH PERFORMANCE Circular Saw Wheels are the hardest working silicon carbide (concrete/masonry cutting) wheels available. Heavy Duty - C30UB64. Quick cuts on concrete, brick, block and other masonry products. (Dia indicates Diamond Shaped Arbor.) [See More]

  • Applications & Materials Abraded: Concrete, Masonry
  • Outer / OD: 7.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 0.62
Abrasive Cut-Off Wheel -- 49-94-7055
from Milwaukee Electric Tool Corporation

1 TYPE. T GRADE. MASONRY CUT MATERIAL. GENERAL PURPOSE APPLICATION. 7 INCH DIAMETER. 1/8 INCH THICKNESS. 5/8 INCH MOUNTING SIZE. 8730 SPEED RATING. 1/8 THICKNESS - FRACTIONAL. 24 GRIT SIZE NUMBER. COARSE GRIT. SILICON CARBIDE ABRASIVE MATERIAL. C24T STANDARD DESIGNATION. PACKAGING QUANTITY 25 PER... [See More]

  • Applications & Materials Abraded: Masonry; General Purpose
  • Outer / OD: 7.00
  • Type: Cutoff Wheels or Sectioning Saw Blade
  • Thickness: 0.125
Reinforced Circular Saw Cutoff Wheels. Good - High Performance -- L2826
from Flexovit USA, Inc.

Flexovit HIGH PERFORMANCE Circular Saw Wheels are the hardest working silicon carbide (concrete/masonry cutting) wheels available. Heavy Duty - C30UB64. Quick cuts on concrete, brick, block and other masonry products. (Dia indicates Diamond Shaped Arbor.) [See More]

  • Applications & Materials Abraded: Concrete, Masonry
  • Outer / OD: 8.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 0.62
Reinforced High Speed Cutoff Wheels. Best - Flexon -- F5685
from Flexovit USA, Inc.

Flexovit FLEXON High Speed Railtrack Saw Wheels are designed for fixed cutting on gas and pneumatic rail track saws. Fast Cut - ZA30PB. Fast cuts and extra long life on all types and weights of rail. [See More]

  • Applications & Materials Abraded: Rail Track
  • Outer / OD: 14.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 1.00
Reinforced High Speed Cutoff Wheels. Good - High Performance -- L5315
from Flexovit USA, Inc.

Heavy Duty - C30UB. A must on the job site, this heavy duty spec delivers excellent performance when cutting concrete and other masonry products, including clay pipe, brick and block. Ideal on PVC pipe. [See More]

  • Applications & Materials Abraded: Concrete, Masonry
  • Outer / OD: 12.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 0.79
Reinforced High Speed Cutoff Wheels. Good - High Performance -- L5703
from Flexovit USA, Inc.

Heavy Duty - C30UB. A must on the job site, this heavy duty spec delivers excellent performance when cutting concrete and other masonry products, including clay pipe, brick and block. Ideal on PVC pipe. [See More]

  • Applications & Materials Abraded: Concrete, Masonry
  • Outer / OD: 14.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 0.79
Reinforced High Speed Cutoff Wheels. Good - High Performance -- L5727
from Flexovit USA, Inc.

Heavy Duty - C30UB. A must on the job site, this heavy duty spec delivers excellent performance when cutting concrete and other masonry products, including clay pipe, brick and block. Ideal on PVC pipe. [See More]

  • Applications & Materials Abraded: Concrete, Masonry
  • Outer / OD: 14.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 1.00
Reinforced High Speed Cutoff Wheels. Good - High Performance -- L6627
from Flexovit USA, Inc.

Heavy Duty - C30UB. A must on the job site, this heavy duty spec delivers excellent performance when cutting concrete and other masonry products, including clay pipe, brick and block. Ideal on PVC pipe. [See More]

  • Applications & Materials Abraded: Concrete, Masonry
  • Outer / OD: 16.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 1.00
Reinforced High Speed Cutoff Wheels. Specialty - Specialist -- F6681
from Flexovit USA, Inc.

Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Fast Cut - A30PB. Designed for cropping, this extra fast cutting blade delivers... [See More]

  • Applications & Materials Abraded: Rail Track
  • Outer / OD: 16.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 1.00
Reinforced High Speed Cutoff Wheels. Specialty - Specialist -- L5710
from Flexovit USA, Inc.

Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Heavy Duty - C16UB. Made of extra coarse silicon carbide grains, the C16UB... [See More]

  • Applications & Materials Abraded: Asphalt, Green Concrete
  • Outer / OD: 14.00
  • Type: Cutoff Wheels or Sectioning Saw Blade; Reinforced
  • Bore / Shank: 0.79