Superabrasive Blade Cutoff Wheels and Abrasive Saw Blades
from Norton Abrasives
Dry High Speed Diamond Wheel [See More]
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Slotted; Superabrasive
- Bore / Shank: 0.62
- Outer / OD: 4.00
- Thickness: 0.080
from Stettler Sapphire AG
Stettler Sapphire Ltd. supplies diamond sawblades made of a variety of metals and available in different diameters and grain sizes. They are used in a variety of industrial applications to separate sapphire, hard metals, ceramic, special crystals and other hard substances. A process developed by... [See More]
- Type: Cutoff Wheels or Sectioning Saw Blade; Superabrasive
- Bore / Shank: 0.87 to 1.57
- Outer / OD: 3.94 to 6.42
- Thickness: 0.008 to 2.362
from CS UNITEC
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels. Reduce sparks,... [See More]
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Superabrasive
- Bore / Shank: 0.88
- Outer / OD: 4.00
- Max Speed: 15200
from CS UNITEC
Slicer" diamond disc for cutting metal and more. Eco Brazing (EB) diamond cutting wheels from CS Unitec are designed for cutting steel and stainless steel pipe, tubing, bolts and plate, as well as composites, fiberglass and other materials. Last 100x longer than ordinary resin bonded wheels. Reduce... [See More]
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Slotted; Superabrasive
- Bore / Shank: 0.88
- Outer / OD: 4.00
- Max Speed: 15200