Ceramic Cutoff Wheels and Abrasive Saw Blades
from Norton Abrasives
Norton Blaze cut-off wheels boast an innovative design for operator comfort that offers a faster cut with less down time for the longest possible life on stainless steel and carbon steel applications. [See More]
- Type: Ceramic
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from RS Components, Ltd.
Tungsten carbide coated blades, for sawing profiles in tile, bricks, concrete, glass etc. Suitable for maintenance and engineering applications. Material = Tungsten Carbide. Blade Length = 150 mm. Bimetal = Yes [See More]
- Type: Ceramic; Tungsten Carbide
- Type: Cutoff Wheels or Sectioning Saw Blade
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.25
from RS Components, Ltd.
Tungsten carbide coated blades, for sawing profiles in tile, bricks, concrete, glass etc. Suitable for maintenance and engineering applications. Material = Tungsten Carbide. Blade Length = 300 mm. Bimetal = Yes [See More]
- Type: Ceramic; Tungsten Carbide
- Type: Cutoff Wheels or Sectioning Saw Blade
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.25
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel; Reinforced; Reinforced
- Bore / Shank: 0.25
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 4.50
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.88
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 5.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.88
from Norton Abrasives
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels [See More]
- Type: Ceramic
- Outer / OD: 4.50
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Reinforced
- Bore / Shank: 0.62
from Norton Abrasives
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels [See More]
- Type: Ceramic
- Outer / OD: 6.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Reinforced
- Bore / Shank: 0.62
from Norton Abrasives
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels [See More]
- Type: Ceramic
- Outer / OD: 6.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Reinforced
- Bore / Shank: 0.88
from Norton Abrasives
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels [See More]
- Type: Ceramic
- Outer / OD: 4.50
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Reinforced
- Bore / Shank: 0.88
from Norton Abrasives
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels [See More]
- Type: Ceramic
- Outer / OD: 5.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Reinforced
- Bore / Shank: 0.88
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 4.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.25
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 4.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 4.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.25
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 4.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 4.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from Norton Abrasives
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels [See More]
- Type: Ceramic
- Outer / OD: 4.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Straight Wheel
- Bore / Shank: 0.38
from Norton Abrasives
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels [See More]
- Type: Ceramic
- Outer / OD: 6.00
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Reinforced
- Bore / Shank: 0.62
from Reid Supply
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for... [See More]
- Type: Ceramic; Precision-Shaped Ceramic Grain
- Outer / OD: 6.00
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.045
from R. S. Hughes Company, Inc.
3M high performance cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in thick. All abrasive products that rotate or spin, such as the ones... [See More]
- Type: Ceramic
- Bore / Shank: 0.88
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.045
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Type: Ceramic; C
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade
- Bore / Shank: 0.06
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 3 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.25
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.060
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Type: Ceramic; C
- Outer / OD: 3.00
- Type: Cutoff Wheels or Sectioning Saw Blade
- Bore / Shank: 0.06
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 3 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.38
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.060
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Type: Ceramic; C
- Outer / OD: 4.00
- Type: Cutoff Wheels or Sectioning Saw Blade
- Bore / Shank: 0.06
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.38
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.060
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Type: Ceramic; C
- Outer / OD: 4.00
- Type: Cutoff Wheels or Sectioning Saw Blade
- Bore / Shank: 0.06
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.62
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.060
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Type: Ceramic; C
- Outer / OD: 4.50
- Type: Cutoff Wheels or Sectioning Saw Blade
- Bore / Shank: 0.04
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 3 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.035 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.25
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.035
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Type: Ceramic; C
- Outer / OD: 5.00
- Type: Cutoff Wheels or Sectioning Saw Blade
- Bore / Shank: 0.04
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 3 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.035 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.38
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.035
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Type: Ceramic; C
- Outer / OD: 6.00
- Type: Cutoff Wheels or Sectioning Saw Blade
- Bore / Shank: 0.04
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.035 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.25
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.035
from Weiler Abrasives
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free... [See More]
- Type: Ceramic; C
- Outer / OD: 7.00
- Type: Cutoff Wheels or Sectioning Saw Blade
- Bore / Shank: 0.06
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.035 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.38
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.035
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.035 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.62
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.035
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.62
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.045
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.62
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.090
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.88
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.045
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.88
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.045
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.88
- Type: Cutoff Wheels or Sectioning Saw Blade
- Thickness: 0.045
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 7/8 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.88
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
- Thickness: 0.875
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.88
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
- Thickness: 0.045
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.88
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
- Thickness: 0.090
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]
- Type: Ceramic
- Thickness: 0.045
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
- Max Speed: 12250
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]
- Type: Ceramic
- Thickness: 0.090
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
- Max Speed: 12250
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]
- Type: Ceramic
- Bore / Shank: 0.88
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
- Thickness: 0.090
from R. S. Hughes Company, Inc.
3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]
- Type: Ceramic
- Thickness: 0.090
- Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
- Max Speed: 8500