Depressed Center (Type 27, 28, 29) Cutoff Wheels and Abrasive Saw Blades

75 Results
Gemini® -- 66252819548
from Norton Abrasives

Gemini ® [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Type 42
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.045
Norton BlueFire INOX/SS ZA Type 27 Grinding and Cutting Wheel -- 66252843183
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 7.00
  • Thickness: 0.125
Norton BlueFire INOX/SS ZA Type 27 Grinding and Cutting Wheel -- 66252843187
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 9.00
  • Thickness: 0.125
Norton BlueFire INOX/SS ZA Type 27 Grinding and Cutting Wheel -- 66252843190
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.125
Norton BlueFire INOX/SS ZA Type 27 Grinding and Cutting Wheel -- 66252843191
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 4.50
  • Thickness: 0.125
Norton BlueFire INOX/SS ZA Type 27 Grinding and Cutting Wheel -- 66252843194
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 5.00
  • Thickness: 0.125
Norton BlueFire INOX/SS ZA Type 27 Grinding and Cutting Wheel -- 66252843195
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 5.00
  • Thickness: 0.125
Norton BlueFire INOX/SS ZA Type 27 Grinding and Cutting Wheel -- 66252843198
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 6.00
  • Thickness: 0.125
Norton BlueFire INOX/SS ZA Type 27 Grinding and Cutting Wheel -- 66252843199
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 6.00
  • Thickness: 0.125
Norton BlueFire RightCut A Type 27/42 Cutting Wheel -- 66252843219
from Norton Abrasives

Premium aluminum oxide abrasive delivers 2 to 3 times the life of conventional aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.062
Norton BlueFire RightCut A Type 27/42 Cutting Wheel -- 66252843220
from Norton Abrasives

Premium aluminum oxide abrasive delivers 2 to 3 times the life of conventional aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 5.00
  • Thickness: 0.062
Norton BlueFire RightCut A Type 27/42 Cutting Wheel -- 66252843221
from Norton Abrasives

Premium aluminum oxide abrasive delivers 2 to 3 times the life of conventional aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 6.00
  • Thickness: 0.062
Norton BlueFire RightCut A Type 27/42 Cutting Wheel -- 66252843223
from Norton Abrasives

Premium aluminum oxide abrasive delivers 2 to 3 times the life of conventional aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 4.50
  • Thickness: 0.062
Norton BlueFire ZA Type 01/41 Stationary Saw Cut-Off Wheel -- 66252843248
from Norton Abrasives

Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend for up to 3 times faster cutting on stationary machine cut-off applications versus aluminum oxide on 400 series stainless, soft and hard carbon steels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Straight Wheel
  • Bore / Shank: 0.62
  • Outer / OD: 10.00
  • Thickness: 0.094
Norton BlueFire ZA Type 01/41 Stationary Saw Cut-Off Wheel -- 66252843249
from Norton Abrasives

Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend for up to 3 times faster cutting on stationary machine cut-off applications versus aluminum oxide on 400 series stainless, soft and hard carbon steels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Straight Wheel
  • Bore / Shank: 1.00
  • Outer / OD: 12.00
  • Thickness: 0.125
Norton BlueFire ZA Type 01/41 Stationary Saw Cut-Off Wheel -- 66252843251
from Norton Abrasives

Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend for up to 3 times faster cutting on stationary machine cut-off applications versus aluminum oxide on 400 series stainless, soft and hard carbon steels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Straight Wheel
  • Bore / Shank: 1.00
  • Outer / OD: 14.00
  • Thickness: 0.125
Norton BlueFire ZA Type 01/41 Stationary Saw Cut-Off Wheel -- 66252843255
from Norton Abrasives

Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend for up to 3 times faster cutting on stationary machine cut-off applications versus aluminum oxide on 400 series stainless, soft and hard carbon steels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Straight Wheel
  • Bore / Shank: 1.00
  • Outer / OD: 16.00
  • Thickness: 0.156
Norton BlueFire ZA Type 01/41 Stationary Saw Cut-Off Wheel -- 66252843258
from Norton Abrasives

Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend for up to 3 times faster cutting on stationary machine cut-off applications versus aluminum oxide on 400 series stainless, soft and hard carbon steels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Straight Wheel
  • Bore / Shank: 1.00
  • Outer / OD: 20.00
  • Thickness: 0.156
Norton BlueFire ZA Type 01/41 Stationary Saw Cut-Off Wheel -- 66252843259
from Norton Abrasives

Durable, latest generation zirconia alumina and premium aluminum oxide abrasive blend for up to 3 times faster cutting on stationary machine cut-off applications versus aluminum oxide on 400 series stainless, soft and hard carbon steels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Straight Wheel
  • Bore / Shank: 1.00
  • Outer / OD: 20.00
  • Thickness: 0.156
Norton BlueFire ZA Type 27 Grinding and Cutting Wheel -- 66252843176
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 4.00
  • Thickness: 0.125
Norton BlueFire ZA Type 27 Grinding and Cutting Wheel -- 66252843178
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.38
  • Outer / OD: 4.00
  • Thickness: 0.125
Norton BlueFire ZA Type 27 Grinding and Cutting Wheel -- 66252843202
from Norton Abrasives

A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 6.00
  • Thickness: 0.125
Norton® Masonry -- 07660775914
from Norton Abrasives

Norton ® Masonry [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Type 27
  • Bore / Shank: 0.62
  • Outer / OD: 4.00
  • Thickness: 0.125
Norzon® -- 66252939184
from Norton Abrasives

Norzon ® [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Type 27
  • Bore / Shank: 0.62
  • Outer / OD: 7.00
  • Thickness: 0.125
Norzon® III Foundry -- 66243531504
from Norton Abrasives

Norzon ® III Foundry [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Reinforced; Type 27
  • Bore / Shank: 0.38
  • Outer / OD: 4.00
  • Thickness: 0.250
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 7/8 in - 66578 -- 051115-66578 [60410011435 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 7/8 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.875
  • Bore / Shank: 0.88
  • Max Speed: 13300
Depressed Center Cutoff Wheels. Best - Black Gold -- A0712
from Flexovit USA, Inc.

The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Fast Cut - ZA30T. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.125
EB Diamond Combination Wheel -- EB4007835CM
from CS UNITEC

Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels. Reduce sparks,... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center; Superabrasive
  • Bore / Shank: 0.88
  • Outer / OD: 4.00
  • Max Speed: 15200
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 5 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66580 -- 051115-66580 [60410015956 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.045
  • Bore / Shank: 0.88
  • Max Speed: 12250
Depressed Center Cutoff Wheels. Best - Black Gold -- A0712H
from Flexovit USA, Inc.

The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Fast Cut - ZA30T. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 4.50
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 5 in Diameter - 7/8 in Center Hole - Thickness 0.09 in - 66582 -- 051115-66582 [60410011476 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.090
  • Bore / Shank: 0.88
  • Max Speed: 12250
Depressed Center Cutoff Wheels. Good - High Performance -- A0017
from Flexovit USA, Inc.

Flexovit HIGH PERFORMANCE Type 27 Cutoff Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast cutting, and for rugged reliability and long life. Fast Cut... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.38
  • Outer / OD: 3.00
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 5 in Diameter - Thickness 0.045 in - 66579 -- 051115-66579 [60410011443 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 12250
  • Thickness: 0.045
  • Type: Ceramic
Depressed Center Cutoff Wheels. Good - High Performance -- A0735
from Flexovit USA, Inc.

Flexovit HIGH PERFORMANCE Type 27 Cutoff Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast cutting, and for rugged reliability and long life. Fast Cut... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 5 in Diameter - Thickness 0.09 in - 66581 -- 051115-66581 [60410011468 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 12250
  • Thickness: 0.090
  • Type: Ceramic
Depressed Center Cutoff Wheels. Good - High Performance -- A1721
from Flexovit USA, Inc.

Flexovit HIGH PERFORMANCE Type 27 Cutoff Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast cutting, and for rugged reliability and long life. Heavy... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 5.00
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 7 in Diameter - 7/8 in Center Hole - Thickness 0.09 in - 66586 -- 051115-66586 [60410011518 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.090
  • Bore / Shank: 0.88
  • Max Speed: 8500
Depressed Center Cutoff Wheels. Good - High Performance -- A3928
from Flexovit USA, Inc.

Flexovit HIGH PERFORMANCE Type 27 Cutoff Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast cutting, and for rugged reliability and long life. Heavy... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 7.00
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 7 in Diameter - Thickness 0.09 in - 66585 -- 051115-66585 [60410011500 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 8500
  • Thickness: 0.090
  • Type: Ceramic
Depressed Center Cutoff Wheels. Specialty - Specialist -- A0731
from Flexovit USA, Inc.

Flexovit SPECIALIST Type 27 Cutoff Wheels are designed to optimize cutting performance on particular materials. Flexovit offers 3 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, and a special wheel for pipeline applications. Free Cut - A30Q. This wheel... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66574 -- 051115-66574 [XA009104333 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.045
  • Bore / Shank: 0.88
  • Max Speed: 13300
Depressed Center Cutoff Wheels. Specialty - Specialist -- A0778H
from Flexovit USA, Inc.

Flexovit SPECIALIST Type 27 Cutoff Wheels are designed to optimize cutting performance on particular materials. Flexovit offers 3 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, and a special wheel for pipeline applications. Fast Cut - A30R. Designed... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 4.50
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 0.09 in - 66576 -- 051115-66576 [60410011419 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.090
  • Bore / Shank: 0.88
  • Max Speed: 13300
Depressed Center Cutoff Wheels. Specialty - Specialist -- A2728H
from Flexovit USA, Inc.

Flexovit SPECIALIST Type 27 Cutoff Wheels are designed to optimize cutting performance on particular materials. Flexovit offers 3 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, and a special wheel for pipeline applications. Fast Cut - A30R. Designed... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 6.00
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 1/2 in Diameter - Thickness 0.045 in - 66573 -- 051115-66573 [60410015923 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 13300
  • Thickness: 0.045
  • Type: Ceramic
Heavy Duty Depressed Center Combination Wheel -- A7245
from Flexovit USA, Inc.

Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U. Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 9.00
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 1/2 in Diameter - Thickness 0.09 in - 66575 -- 051115-66575 [60410011401 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.09 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 13300
  • Thickness: 0.090
  • Type: Ceramic
Heavy Duty Depressed Center Combination Wheel -- A7245H
from Flexovit USA, Inc.

Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U. Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 9.00
  • Thickness: 0.125
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 1/2 in Diameter - Thickness 7/8 in - 66577 -- 051115-66577 [60410011427 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 7/8 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 13300
  • Thickness: 0.875
  • Type: Ceramic
Thin Depressed Center Cutoff Wheels. Fast Cut - RAZORBLADE 27 EZ -- A0480
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.040
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 in Diameter - 5/8 in Center Hole - Thickness 0.045 in - 66572 -- 051115-66572 [60410011377 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.045
  • Bore / Shank: 0.62
  • Max Speed: 15300
Thin Depressed Center Cutoff Wheels. Fast Cut - RAZORBLADE 27 EZ -- A1580
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 5.00
  • Thickness: 0.040
3M COW Ceramic Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 6 in Diameter - Thickness 0.045 in - 66583 -- 051115-66583 [60410011484 from 3M]
from R. S. Hughes Company, Inc.

3M COW cutoff wheel uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 10200
  • Thickness: 0.045
  • Type: Ceramic
Thin Depressed Center Cutoff Wheels. Fast Cut - RAZORBLADE 27 EZ -- A2480
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 6.00
  • Thickness: 0.040
3M Cubitron II Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 4 1/2 in Diameter - 4/8 in Center Hole - Thickness 0.040 in - 86946 -- 051125-86946 [XA009104358 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.040 in thick. All abrasive products that rotate or spin, such as... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.040
  • Bore / Shank: 0.50
  • Max Speed: 13300
Thin Depressed Center Cutoff Wheels. Heavy Duty - RAZORBLADE 27 HD -- A0265
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 4.00
  • Thickness: 0.094
3M Cubitron II Ceramic Aluminum Oxide Cutoff Wheel Trial Pack - Type 27 (Depressed Center) - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 64999 -- 048011-64999 [61500300498 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II cutoff wheel trial pack uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.045 in thick. All abrasive products that rotate or... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.045
  • Bore / Shank: 0.88
  • Max Speed: 13300
Thin Depressed Center Cutoff Wheels. Heavy Duty - RAZORBLADE 27 HD -- A1765
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 5.00
  • Thickness: 0.094
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 7/8 in - 66535 -- 051115-66535 [60440282543 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.875
  • Bore / Shank: 0.88
  • Max Speed: 13300
Thin Depressed Center Cutoff Wheels. Long Life - RAZORBLADE 27 -- A0481
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.045
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 4 1/2 in Diameter - Thickness 0.09 in - 66532 -- 051115-66532 [60440282519 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 13300
  • Thickness: 0.090
  • Type: Ceramic Aluminum Oxide
Thin Depressed Center Cutoff Wheels. Long Life - RAZORBLADE 27 -- A1581
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 5.00
  • Thickness: 0.045
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 4 1/2 in Diameter - Thickness 7/8 in - 66534 -- 051115-66534 [60440282535 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 13300
  • Thickness: 0.875
  • Type: Ceramic Aluminum Oxide
Thin Depressed Center Cutoff Wheels. Long Life - RAZORBLADE 27 -- A2481
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 6.00
  • Thickness: 0.045
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 5 in Diameter - 7/8 in Center Hole - Thickness 0.09 in - 66539 -- 051115-66539 [60440282584 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.090
  • Bore / Shank: 0.88
  • Max Speed: 12250
Thin Depressed Center Cutoff Wheels. Specialty - RAZORBLADE 27 ALU -- A0482
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.045
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 36 Grit Very Coarse Grade - 6 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66541 -- 051115-66541 [60440295545 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.045
  • Bore / Shank: 0.88
  • Max Speed: 10200
Thin Depressed Center Cutoff Wheels. Specialty - RAZORBLADE 27 ALU -- A1582
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 5.00
  • Thickness: 0.045
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66531 -- 051115-66531 [60410016095 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.045
  • Bore / Shank: 0.88
  • Max Speed: 13300
Thin Depressed Center Cutoff Wheels. Specialty - RAZORBLADE 27 SS -- A0711
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 4.50
  • Thickness: 0.094
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 1/2 in Diameter - Thickness 0.045 in - 66530 -- 051115-66530 [60410016087 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Max Speed: 13300
  • Thickness: 0.045
  • Type: Ceramic Aluminum Oxide
Thin Depressed Center Cutoff Wheels. Specialty - RAZORBLADE 27 SS -- A0711H
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.62
  • Outer / OD: 4.50
  • Thickness: 0.094
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 4 in Diameter - 5/8 in Center Hole - Thickness 0.045 in - 66529 -- 051115-66529 [60440282485 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.045
  • Bore / Shank: 0.62
  • Max Speed: 15300
Thin Depressed Center Cutoff Wheels. Specialty - RAZORBLADE 27 SS -- A2711
from Flexovit USA, Inc.

Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending on the job requirement. The Type 27 wheel shape facilitates flush cutting on flat surfaces. [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Bore / Shank: 0.88
  • Outer / OD: 6.00
  • Thickness: 0.094
3M Cubitron II COW Ceramic Aluminum Oxide Cutoff Wheel - Type 27 (Depressed Center) - 60 Grit Medium Grade - 5 in Diameter - 7/8 in Center Hole - Thickness 0.045 in - 66537 -- 051115-66537 [60410016103 from 3M]
from R. S. Hughes Company, Inc.

3M Cubitron II COW cutoff wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the cutoff wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is... [See More]

  • Type: Cutoff Wheels or Sectioning Saw Blade; Depressed Center
  • Thickness: 0.045
  • Bore / Shank: 0.88
  • Max Speed: 12250