Hexagon Punches
from Snap-on Industrial Brands
HEX HEAD TYPE. FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL. 5 INCH OVERALL LENGTH. HEX SHANK TYPE. 3/8 INCH SHANK SIZE. WILLIAMS. BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1. WEIGHT 0.14 LB. PRICK PUNCH. P MODEL [See More]
- Shapes: Hexagon
- Shank Diameter: 0.3750
- Type: Center
- Overall Length: 5
from Snap-on Industrial Brands
HEX HEAD TYPE. FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL. 4 INCH OVERALL LENGTH. HEX SHANK TYPE. 1/4 INCH SHANK SIZE. WILLIAMS. BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1. WEIGHT 0.05 LB. P MODEL [See More]
- Shapes: Hexagon
- Shank Diameter: 0.2500
- Type: Center
- Overall Length: 4
from Snap-on Industrial Brands
SHORT TAPER TYPE. FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL. 5 INCH OVERALL LENGTH. HEX SHANK TYPE. 3/8 INCH SHANK SIZE. 1/16 INCH POINT SIZE. 1/16 POINT SIZE - FRACTIONAL. .0625 POINT SIZE - DECIMAL. WILLIAMS. BRAND. WEIGHT 0.15 LB. POINT SIZE - DECIMAL - UOM IN [See More]
- Shapes: Hexagon
- Length: 0.0625
- Type: Drift Punch
- Shank Diameter: 0.3750
from Snap-on Industrial Brands
LONG TAPER TYPE. FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL. 8 INCH OVERALL LENGTH. HEX SHANK TYPE. 3/8 INCH SHANK SIZE. 1/8 INCH POINT SIZE. 1/8 POINT SIZE - FRACTIONAL. .125 POINT SIZE - DECIMAL. WILLIAMS. BRAND. WEIGHT 0.14 LB. STANDARDS AND SPECIFICATIONS FEDERAL SPECIFICATION GGG-P-831E1. [See More]
- Shapes: Hexagon
- Length: 0.1250
- Type: Drift Punch
- Shank Diameter: 0.3750