Round Punches

75 Results
Hole Punches -- 1239975
from RS Components, Ltd.

HOLE PUNCH NEXXT - 30 SHEETS - PINK [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 1239976
from RS Components, Ltd.

Leitz 50081036 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 1239977
from RS Components, Ltd.

HOLE PUNCH NEXXT - 30 SHEETS - GREEN [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 1239978
from RS Components, Ltd.

Leitz 50081064 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 1778729
from RS Components, Ltd.

Rapesco ALU 65 Heavy Duty Punch - 65 She [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 1778734
from RS Components, Ltd.

Rapesco 1086 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 2420636 [LZ 51 from TE Connectivity ™]
from RS Components, Ltd.

MARKER-TOOL TYPE ROUND [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 2494834
from RS Components, Ltd.

Rapesco Germ-Savvy : ECO P1100 High C [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 2494836
from RS Components, Ltd.

Rapesco Zero-65 Heavy Duty Hole Punch, [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 2494852
from RS Components, Ltd.

X5-40ps ECO LESS EFFORT 2-HOLE PUNCH (4 [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 2494853
from RS Components, Ltd.

X5-40ps ECO LESS EFFORT 2-HOLE PUNCH (4 [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 2494864
from RS Components, Ltd.

Rapesco PF827PB2 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 2494865
from RS Components, Ltd.

Rapesco PF835PB2 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 4577273
from RS Components, Ltd.

PERFORATEUR 2 TROUS [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 652406
from RS Components, Ltd.

Leitz 50100095 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 652407
from RS Components, Ltd.

Leitz 50030095 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 652451
from RS Components, Ltd.

Leitz 50080035 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 652452
from RS Components, Ltd.

Leitz 50080095 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Hole Punches -- 652455
from RS Components, Ltd.

Leitz 51800084 Hole Punch [See More]

  • Shapes: Round
  • Type: Hole Punches
Round Hole Punch -- RHP Series
from OMEGA Engineering, Inc.

The panel punches are designed to create panel cut outs for OMEGA's family of thermocouple connectors. Three styles of panel punches are available. The CP series is for rectangular connectors, the RHS is for round connectors and the DPP are DIN sized panel punches. [See More]

  • Shapes: Round
  • Shank Diameter: 0.6250 to 1.69
Knockout Punch Kit -- 06892
from Greenlee Textron, Inc.

HYDRAULIC/RATCHET/BATTERY TYPE. (5) PUNCH, (4) DIE CONTENTS. CARTON PACKAGE TYPE. BATTERY POWERED, HYDRAULIC, RATCHET DRIVER DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
STR-18A
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.5630
  • Type: Center
  • Overall Length: 5
Gasket Punch Kit -- 9600
from Phelps Industrial Products

Phelps Style 9600 gasket punch kit consists of 9 steel punches and includes rugged storage case. The self centering holder has a centering pin allowing for accurate hole location. This hole punch kit comes in a handy case and includes sizes 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8" and 1"... [See More]

  • Shapes: Round
  • Type: Center
Punching Tool -- P-51
from Snap-on Industrial Brands

BALL LOCK TYPE. 2 3/4 INCH OVERALL LENGTH. 3/16 INCH SHANK SIZE. PILOT OPERATION. ROUND TIP SHAPE. WILLIAMS[R] BRAND [See More]

  • Shapes: Round
  • Overall Length: 2.75
  • Shank Diameter: 0.1875
Soft-Face Punch -- CL-3408-010-SFP
from Carr Lane Manufacturing Co.

FEATURES: Soft-Face Punches safely extend the reach of a hammer when access is restricted. Transfers impact to difficult-to-reach places. Made in Germany. SIZES: Available in two sizes (face diameters) — see Dimensions page for part numbers: 10mm (.39"). 15mm (.59"). INSERTS: Soft-Face Punches... [See More]

  • Shapes: Round
  • Point Shape Features: Flat
  • Type: Blank
  • Overall Length: 0.3937
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80020
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Punch Driver Set -- PRO 16-32
from icotek GmbH

The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360 ° on 3 axles, so maximum... [See More]

  • Shapes: Round
  • Type: Knockout
Knockout Punch Kit -- 10800
from Greenlee Textron, Inc.

1/2 INCH MIN. CONDUIT/PIPE SIZE. 2 INCH MAX. CONDUIT/PIPE SIZE. (6) PUNCH BUSTER, (6) ROUND DIE CONTENTS. ROUND PUNCH TYPE. NO DRIVER INCLUDED. SLUG-BUSTER SC[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
STR-18AA
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.4380
  • Type: Center
  • Overall Length: 4
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80021
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Punch Driver Set -- PRO 16-63
from icotek GmbH

The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminium or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360 ° on 3 axles, so maximum... [See More]

  • Shapes: Round
  • Type: Knockout
Knockout Punch Kit -- 1904
from Greenlee Textron, Inc.

RATCHET TYPE. RATCHET WRENCH, (3) DRAW STUD, STEEL CASE, HANDLE CONTENTS. STEEL CARRYING CASE PACKAGE TYPE. RATCHET DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
STR-18C
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.6880
  • Type: Center
  • Overall Length: 5.25
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80022
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Round Punches
from icotek GmbH

Self-centering knockout punches for mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm. Punches are available for metric cut-outs M16, M20, M25, M32, M40, M50 and M63. For cut-outs for all icotek split cable glands and round cable entry plates. The cutting pressure and effort... [See More]

  • Shapes: Round
  • Shank Diameter: 0.6378 to 2.5
  • Type: Regular / Solid Punch
Knockout Punch Kit -- 1906SB
from Greenlee Textron, Inc.

RATCHET TYPE. 1/2 INCH MIN. CONDUIT/PIPE SIZE. 2 INCH MAX. CONDUIT/PIPE SIZE. (3) PUNCH, (3) DIE, (3) DRAW STUD, (1) HANDLE CONTENTS. STEEL CASE PACKAGE TYPE. RATCHET PUNCH DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
STR-248A
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.1250
  • Type: Center
  • Overall Length: 8
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80023
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 36687
from Greenlee Textron, Inc.

MANUAL TYPE. (4) PUNCH, (4) DIE CONTENTS. PLASTIC CARRYING CASE PACKAGE TYPE. HEXAGONAL RATCHET DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. INCLUDES 12.7 MM KWIK STEPPER STEP BIT [See More]

  • Shapes: Round
  • Type: Ejector
STR-248C
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.2500
  • Type: Center
  • Overall Length: 8
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80024
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 36688
from Greenlee Textron, Inc.

MANUAL TYPE. (5) PUNCH, (4) DIE CONTENTS. PLASTIC CARRYING CASE PACKAGE TYPE. HEXAGONAL RATCHET DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. INCLUDES 12.7 MM KWIK STEPPER STEP BIT [See More]

  • Shapes: Round
  • Type: Ejector
STR-565A
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.0630
  • Type: Center
  • Overall Length: 4
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80025
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 36690
from Greenlee Textron, Inc.

RATCHET TYPE. (5) PUNCH, (4) DIE CONTENTS. HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE. HEXAGONAL RATCHET DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND. INCLUDES 12.7 MM KWIK STEPPER STEP BIT [See More]

  • Shapes: Round
  • Type: Ejector
STR-565D
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.1560
  • Type: Center
  • Overall Length: 4
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80026
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 38456
from Greenlee Textron, Inc.

HYDRAULIC TYPE. 3 INCH MIN. CONDUIT/PIPE SIZE. 4 INCH MAX. CONDUIT/PIPE SIZE. (3) PUNCH, (3) DIE CONTENTS. PLASTIC CARRYING CASE PACKAGE TYPE. HYDRAULIC RAM AND HAND PUMP DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED [See More]

  • Shapes: Round
  • Type: Ejector
STR-818
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.6250
  • Type: Center
  • Overall Length: 5
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80028
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 38520
from Greenlee Textron, Inc.

HYDRAULIC TYPE. 3 INCH MIN. CONDUIT/PIPE SIZE. 4 INCH MAX. CONDUIT/PIPE SIZE. (3) PUNCH, (3) DIE CONTENTS. STEEL CASE PACKAGE TYPE. HYDRAULIC RAM AND HAND PUMP DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
STR-819
from Reid Supply

Starrett punches are of the highest quality on earth. As simply as they are, punches are designed for specific applications. The drives are heat treated and seasoned to absorb repetitive shock. Automatic punches are also available. Punches are available in a variety of types like drive pin, center,... [See More]

  • Shapes: Round
  • Shank Diameter: 0.6250
  • Type: Center
  • Overall Length: 5
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80071
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 39860
from Greenlee Textron, Inc.

MANUAL TYPE. 3/4 INCH MIN. CONDUIT/PIPE SIZE. 1-1/2 INCH MAX. CONDUIT/PIPE SIZE. (5) PUNCH, (4) DIE CONTENTS. STEEL CASE PACKAGE TYPE. HYDRAULIC/RATCHET DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. APPLICATION INDUSTRIAL APPLICATIONS, MAINTENANCE, REPAIR, OPERATION APPLICATIONS, EASY MANUAL... [See More]

  • Shapes: Round
  • Type: Ejector
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80120
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 7214E
from Greenlee Textron, Inc.

HYDRAULIC/RATCHET/BATTERY TYPE. (5) PUNCH, (5) DIE CONTENTS. CARTON PACKAGE TYPE. BATTERY POWERED DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80121
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 7235BB
from Greenlee Textron, Inc.

MANUAL TYPE. 1/2 INCH MIN. CONDUIT/PIPE SIZE. 1-1/4 INCH MAX. CONDUIT/PIPE SIZE. (3) PUNCH, (3) DIE, (1) DRAW STUD CONTENTS. HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80123
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 7237BB
from Greenlee Textron, Inc.

MANUAL TYPE. 1-1/2 INCH MIN. CONDUIT/PIPE SIZE. 2 INCH MAX. CONDUIT/PIPE SIZE. (2) PUNCH, (2) DIE, (1) DRAW STUD CONTENTS. HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80125
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 7304
from Greenlee Textron, Inc.

MANUAL TYPE. 2-1/2 INCH MIN. CONDUIT/PIPE SIZE. 4 INCH MAX. CONDUIT/PIPE SIZE. (5) PUNCH, (4) DIE CONTENTS. HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE. HYDRAULIC DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED [See More]

  • Shapes: Round
  • Type: Ejector
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80200
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 7306
from Greenlee Textron, Inc.

HYDRAULIC TYPE. 1/2 INCH MIN. CONDUIT/PIPE SIZE. 2 INCH MAX. CONDUIT/PIPE SIZE. DRIVER, HAND PUMP, CONDUIT PUNCH, DIE, DRAW STUD, PLASTIC CASE CONTENTS. PLASTIC CARRYING CASE PACKAGE TYPE. HYDRAULIC RAM AND HAND PUMP DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED [See More]

  • Shapes: Round
  • Type: Ejector
Round Punches- for Cut-Outs of Cable Glands and Round Cable Entry Plates -- 80201
from icotek Corp

Self-centering knockout punches for stainless steel (V2A versions), mild steel, aluminum and plastic walls with max. sheet thickness of 3 mm (V2A: max. 2 mm). Punches available for cut-outs PG 16, M16, M20, M25, M32, M40, M50, M63, M75, M80 and M85. Cut-outs for icotek split cable glands and round... [See More]

  • Shapes: Round
Knockout Punch Kit -- 7308
from Greenlee Textron, Inc.

2-1/2 INCH MIN. CONDUIT/PIPE SIZE. 4 INCH MAX. CONDUIT/PIPE SIZE. (4) PUNCH, (4) DIE, (1) DRAW STUD, (1) SLEEVE, (1) CARRYING CASE CONTENTS. RUGGED PLASTIC CARRYING CASE PACKAGE TYPE. ROUND PUNCH TYPE. NO DRIVER INCLUDED. SLUG SPLITTER[R] BRAND. APPLICATION PUNCHING UPTO 10 GAUGE STAINLESS STEEL [See More]

  • Shapes: Round
  • Type: Ejector
Knockout Punch Kit -- 7310
from Greenlee Textron, Inc.

HYDRAULIC TYPE. 1/2 INCH MIN. CONDUIT/PIPE SIZE. 4 INCH MAX. CONDUIT/PIPE SIZE. (3) PUNCH, (3) DIE CONTENTS. STEEL CASE PACKAGE TYPE. HYDRAULIC RAM AND HAND PUMP DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED [See More]

  • Shapes: Round
  • Type: Ejector
Knockout Punch Kit -- 7310SB
from Greenlee Textron, Inc.

HYDRAULIC TYPE. (3) PUNCH, (6) DIE, (1) RAM, (1) DRAW STUD, (1) PUNCH SLEEVE, (1) STEP BIT, (1) HYDRAULIC HAND PUMP, (1) HIGH PRESSURE HOSE, (1) PUNCH TRAY CONTENTS. STEEL CASE PACKAGE TYPE. HYDRAULIC RAM AND HAND PUMP DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
Knockout Punch Kit -- 744
from Greenlee Textron, Inc.

HYDRAULIC TYPE. 1/2 INCH MIN. CONDUIT/PIPE SIZE. 1-1/4 INCH MAX. CONDUIT/PIPE SIZE. (3) PUNCH, (3) DIE CONTENTS. METAL CASE PACKAGE TYPE. HYDRAULIC RAM AND HAND PUMP DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG SPLITTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
Knockout Punch Kit -- 744BB
from Greenlee Textron, Inc.

6 INCH MAX. CONDUIT/PIPE SIZE. (1) PUNCH, (1) DIE, (1) DRAW STUD, (1) BEARING NUT CONTENTS. ROUND PUNCH TYPE. NO DRIVER INCLUDED. HOLE SIZE 6-5/8 INCH. CAPACITY 10 GAUGE MILD STEEL [See More]

  • Shapes: Round
  • Type: Ejector
Knockout Punch Kit -- 7506
from Greenlee Textron, Inc.

HYDRAULIC TYPE. 1/2 INCH MIN. CONDUIT/PIPE SIZE. 2 INCH MAX. CONDUIT/PIPE SIZE. HYDRAULIC RAM, HAND PUMP CONTENTS. HYDRAULIC RAM AND HAND PUMP DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG SPLITTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
Knockout Punch Kit -- 7606SB
from Greenlee Textron, Inc.

HYDRAULIC TYPE. 1/2 INCH MIN. CONDUIT/PIPE SIZE. 2 INCH MAX. CONDUIT/PIPE SIZE. (3) PUNCH, (2) DIE, (1) DRAW STUD, (1) DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS. STEEL CASE PACKAGE TYPE. HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
Knockout Punch Kit -- 7646PG-SB
from Greenlee Textron, Inc.

HYDRAULIC TYPE. METRIC DRIVER, PUNCHES, DIES, DRAW STUDS, ADAPTER, SPACERS, KWIK STEPPER STEP BIT, PLASTIC CASE CONTENTS. METRIC DRIVER TYPE. ROUND PUNCH TYPE. YES DRIVER INCLUDED. SLUG-BUSTER[R] BRAND [See More]

  • Shapes: Round
  • Type: Ejector
Knockout Sets
from Greenlee Textron, Inc.

For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical industry as well. Over 20 years ago, Greenlee made a commitment to the high technology necessary to keep pace with the changing needs of our customers. Proof... [See More]

  • Shapes: Round
  • Type: Stud