Pin Punch Punches
from DigiKey
"Parallel Pin Punch 0.13"" (3.2mm) DIA X 5.00"" (127.0mm) Length" [See More]
- Type: Pin Punch
from DigiKey
"Parallel Pin Punch 0.08"" (2.0mm) DIA X 5.91"" (150.0mm) Length" [See More]
- Type: Pin Punch
from DigiKey
Parallel Pin Punch, Set of 15 Assorted DIA X Assorted Length [See More]
- Type: Pin Punch
from DigiKey
PIN REMOVAL PUNCH SET [See More]
- Type: Pin Punch
from DigiKey
Parallel Pin Punch, Set of 8 Assorted DIA X Assorted Length [See More]
- Type: Pin Punch
from DigiKey
Parallel Pin Punch, Set of 5 Assorted DIA X Assorted Length [See More]
- Type: Pin Punch
from DigiKey
"Parallel Pin Punch 0.09"" (2.4mm) DIA X 2.16"" (54.8mm) Length" [See More]
- Type: Pin Punch
from DigiKey
"Parallel Pin Punch 0.16"" (4.0mm) DIA X 5.25"" (133.4mm) Length" [See More]
- Type: Pin Punch
from DigiKey
"Parallel Pin Punch 1.00"" (25.4mm) DIA X 11.50"" (292.10mm) Length" [See More]
- Type: Pin Punch
from Snap-on Industrial Brands
PARALLEL TYPE. FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL. 7 INCH OVERALL LENGTH. 1/2 INCH SHANK SIZE. 5/16 INCH POINT DIAMETER. .3125 POINT DIAMETER - DECIMAL. 5/16 POINT DIAMETER - FRACTIONAL. WILLIAMS. BRAND. WEIGHT 0.24 LB. APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-831E1. POINT DIAMETER... [See More]
- Type: Pin Punch
- Overall Length: 7
- Shank Diameter: 0.5000
from Stahlwille North America
DIN 6450, octagonal,. chrome vanadium, lacquered silver. [See More]
- Type: Pin Punch
- Shank Diameter: 0.0984
from Klein Tools, Inc.
PARALLEL TYPE. TOOL STEEL MATERIAL. 6-3/32 INCH OVERALL LENGTH. 2-5/32 INCH PIN LENGTH. HEAT TREATED PROCESS. 7/64 INCH POINT DIAMETER. HANDLE TYPE KNURLED. 4PPL MODEL [See More]
- Type: Pin Punch
- Overall Length: 6.09
- Length: 2.16
from Proto® Industrial Tools
STEEL MATERIAL. 5 1/32 INCH OVERALL LENGTH. 5/16 INCH POINT DIAMETER. 5/16 POINT DIAMETER - FRACTIONAL. BLACKHAWK[T], PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.48M. BIT/EDGE SIZE 1/8 INCH. TIP TYPE ROUND [See More]
- Type: Pin Punch
- Overall Length: 5.03
from Stahlwille North America
with guide bush. [See More]
- Type: Pin Punch
- Shank Diameter: 0.1969
from Klein Tools, Inc.
PARALLEL TYPE. HIGH CARBON STEEL MATERIAL. BLACK FINISH. 4-1/4 INCH OVERALL LENGTH. 4-1/4 INCH PIN LENGTH. HEAT TREATED PROCESS. 1/16 INCH POINT DIAMETER. CONSTRUCTIONAL FEATURE CORROSION RESISTANCE. 6632 MODEL [See More]
- Type: Pin Punch
- Overall Length: 4.25
- Length: 4.25
from Proto® Industrial Tools
TWO PIECE DESIGN TYPE. HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL. 6-3/4 INCH OVERALL LENGTH. 15/64 INCH POINT DIAMETER. .2343 POINT DIAMETER - DECIMAL. 15/64 POINT DIAMETER - FRACTIONAL. PROTO. BRAND. PARABOLIC STRUCK END. WEIGHT 0.29 LB. PACKAGING QUANTITY 6 PIECES. APPLICABLE STANDARDS... [See More]
- Type: Pin Punch
- Overall Length: 6.75
from Proto® Industrial Tools
ONE PIECE DESIGN TYPE. HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL. 5-3/4 INCH OVERALL LENGTH. 1/4 INCH POINT DIAMETER. .25 POINT DIAMETER - DECIMAL. 1/4 POINT DIAMETER - FRACTIONAL. PROTO. BRAND. PARABOLIC STRUCK END. WEIGHT 0.29 LB. PACKAGING QUANTITY 6 PIECES. APPLICABLE STANDARDS FEDERAL... [See More]
- Type: Pin Punch
- Overall Length: 5.75
from Proto® Industrial Tools
1/4 INCH POINT DIAMETER. .25 POINT DIAMETER - DECIMAL. 1/4 POINT DIAMETER - FRACTIONAL. PROTO. BRAND. PACKAGING QUANTITY 6 PIECES. POINT DIAMETER - DECIMAL - UOM IN [See More]
- Type: Pin Punch
from Proto® Industrial Tools
TAPER TYPE. S2 STEEL MATERIAL. BLACK OXIDE FINISH. 8 INCH OVERALL LENGTH. 1/2 INCH SHANK SIZE. HEAT TREATED PROCESS. 1/4 INCH POINT DIAMETER. 1/4 POINT DIAMETER - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.410. WEIGHT 0.3 LB [See More]
- Type: Pin Punch
- Overall Length: 8
- Shank Diameter: 0.5000
from Proto® Industrial Tools
TAPER TYPE. TOOL STEEL MATERIAL. 7 1/2 INCH OVERALL LENGTH. 5/8 INCH SHANK SIZE. 1/2 INCH POINT DIAMETER. .5 POINT DIAMETER - DECIMAL. 1/2 POINT DIAMETER - FRACTIONAL. 12.7 POINT DIAMETER IN MM. PROTO[R] BRAND. WEIGHT 0.52 LB. POINT DIAMETER - DECIMAL - UOM IN. POINT DIAMETER IN MM - UOM MM [See More]
- Type: Pin Punch
- Overall Length: 7.5
- Shank Diameter: 0.6250
from Proto® Industrial Tools
TAPER TYPE. S2 STEEL MATERIAL. BLACK OXIDE FINISH. 7 1/2 INCH OVERALL LENGTH. 5/8 INCH SHANK SIZE. HEAT TREATED PROCESS. 1/2 INCH POINT DIAMETER. 1/2 POINT DIAMETER - FRACTIONAL. PROTO[R] BRAND. WEIGHT 0.52 LB [See More]
- Type: Pin Punch
- Overall Length: 7.5
- Shank Diameter: 0.6250
from Proto® Industrial Tools
TOOL STEEL MATERIAL. 3 3/4 INCH OVERALL LENGTH. 1/4 INCH SHANK SIZE. HEAT TREATED PROCESS. 1/16 INCH POINT DIAMETER. 1/16 POINT DIAMETER - FRACTIONAL. PROTO[R] BRAND. APPLICABLE STANDARD ASME B107.48 [See More]
- Type: Pin Punch
- Overall Length: 3.75
- Shank Diameter: 0.2500