Rectangle Punches
from icotek GmbH
Mild steel, aluminum or plastics with a max. sheet thickness of 3 mm can be punched easily by using the icotek rectangular and square punches and dies. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for 46 x 46 mm and 46 x 112 mm cut-outs. For... [See More]
- Shapes: Reactangle; Square
- Overall Length: 1.81 to 4.41
from OMEGA Engineering, Inc.
The panel punches are designed to create panel cut outs for OMEGA's family of thermocouple connectors. Three styles of panel punches are available. The CP series is for rectangular connectors, the RHS is for round connectors and the DPP are DIN sized panel punches. [See More]
- Shapes: Reactangle
from FKN Systek, Inc.
For faster singulation of odd shaped tab routed panels we have developed the N400. This machine uses national brand Die sets with FKN custom tooling to singulate one panel at a time, or to singulate an entire matrix in one operation [See More]
- Shapes: Reactangle
- Type: Ejector
from Greenlee Textron, Inc.
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS. 16 GAUGE MILD STEEL CAPACITY. 0.437 INCH X 0.875 INCH HOLE SIZE. RECTANGULAR PUNCH TYPE. MINIMUM PILOT HOLE DIAMETER 0.375 INCH. OPERATION TYPE HAND/HYDRAULIC [See More]
- Shapes: Reactangle
- Type: Ejector
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from FKN Systek, Inc.
The N200 is a low cost top down air operated punch for singulating tab routed PCB Panels one tab at a time. An upper and lower matching Knife blade is used to pinch the tabs apart. This method produces less stress on the PCB than a punch and die since the cutting action takes place from both sides. [See More]
- Shapes: Reactangle
- Type: Ejector
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from FKN Systek, Inc.
Depaneling tab routed printed circuit cards in low to medium volume production quantities is safe and easy with the N100 Nibbler from FKN Systek. Blades are available in standard thicknesses of .120 ”, .093 ” and .062 ”. Custom sizes to match the width of the routed section can be... [See More]
- Shapes: Reactangle
- Type: Ejector
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square
from icotek Corp
Rectangular and square punches and dies make it easy to punch holes into stainless steel (V2A versions), mild steel, aluminum or plastics with a max. sheet thickness of 2 mm. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for numerous special... [See More]
- Shapes: Reactangle; Square