Bench Mill Milling Machines

5 Results
Circuit Board Milling Machine for Training Applications -- ProtoMat E34 / E44
from LPKF Laser & Electronics North America

The LPKF ProtoMat E-Series rapid PCB milling systems are a low-cost introduction to the world of professional in-house printed circuit board prototyping. They will structure single or double-sided circuit boards, drill holes for through-plating and cut individual boards from the base material... [See More]

  • Special Construction Features: Bench Mill
  • Control: Manual
  • Spindle Orientation: Horizontial
  • Spindle Speed: 30000
Milling and Laser Prototyping System -- ProtoMat D104
from LPKF Laser & Electronics North America

The ProtoMat D104's integrated UV laser separates it from traditional milling machines by extending the range of possible applications. With a focused laser beam spot size of just 15 µm, PCB track widths of 50 µm and spaces of 30 µm can be achieved depending on copper thickness,... [See More]

  • Special Construction Features: Bench Mill
  • Control: 15 Position Automatic Tool Selector
  • Spindle Orientation: Horizontial
  • Spindle Speed: 100000
PCB Milling Machine -- ProtoMat S63
from LPKF Laser & Electronics North America

The ProtoMat S63 is ideal for printed circuit board prototyping applications ranging from digital to RF, offering a great mix of performance and price. The system is capable of producing multiple design iterations in a single day and has the features that make in-house prototyping the choice method... [See More]

  • Special Construction Features: Bench Mill
  • Control: Manual
  • Spindle Orientation: Horizontial
  • Spindle Speed: 60000
PCB Milling Machine for Advanced Applications -- ProtoMat S103
from LPKF Laser & Electronics North America

The ProtoMat S103 is the premier system in the LPKF S-Series line of printed circuit board milling machines with a 9 ” x 12 ” working area and is recommended for softer PTFE based RF and microwave materials. It is capable of processing advanced PCB applications with ease thanks to system... [See More]

  • Special Construction Features: Bench Mill
  • Control: Manual
  • Spindle Orientation: Horizontial
  • Spindle Speed: 100000
PCB Prototyping Milling Machine -- ProtoMat X60
from LPKF Laser & Electronics North America

The ProtoMat X60 is a milling system designed for very large printed circuit board and electronics applications. A working area of 25.6" x 20.8" ensures even the largest PCB applications can be processed with precision and accuracy. The system works straight from CAD data to process boards and is... [See More]

  • Special Construction Features: Bench Mill
  • Control: Manual
  • Spindle Orientation: Horizontial
  • Spindle Speed: 60000