Rotary Table Milling Machines

2 Results
Mycenter HX400iSII
from Kitamura Machinery of U.S.A. Inc.

Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80 ” x 29.33 ” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078 ”/full stroke, Repeatability:... [See More]

  • Features: Rotary Table
  • Machine Type: High-speed Milling; Machining Center
  • Spindle Orientation: Horizontial
  • Spindle Speed: 20 to 15000
Universal Machining Center, Vertical -- UMC-750P
from Haas Automation, Inc.

The UMC-750P is a 5-axis 40-taper vertical machining center with 30" x 20" x 20" travels and a unique arrangement of the rotary axes. The machine is equipped with a powerful 8100-rpm inline direct-drive spindle driven by a 30-horsepower vector drive system, and comes standard with a 40+1 tool... [See More]

  • Features: Digital Readout; Rotary Table; Workspace Enclosure; Spindle Cooling
  • Machine Type: Machining Center
  • Spindle Orientation: Vertical
  • Control: CNC / Computer Numerical Control