Bed Mill Milling Machines
from Travis CNC
Travis was established in Argentina in 1977 and, with time, we grew to have operations in Brazil, Spain and Taiwan. Manufacturing, distribution and sale of CNC and conventional machines are carried out from these three continents. The company is in constant expansion, focused on continuously... [See More]
- Special Construction Features: Bed Mill
- Control: CNC / Computer Numerical Control
- Spindle Orientation: Horizontial (optional feature); Vertical (optional feature)
- Features: CAD / CAM Software; Digital Readout
from DCM Tech Inc.
The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted with high... [See More]
- Special Construction Features: Bed Mill
- Machine Type: Machining Center
- Spindle Orientation: Vertical
- Control: Manual; Semiautomatic or Servo Drive
from DATRON Dynamics, Inc.
DATRON Dynamics will help customers succeed by providing complete machining, workholding, tooling and automation solutions. We will do this through a commitment to innovative engineering that goes back more than 40 years, Datron serves the world ’s largest and most respected companies with... [See More]
- Special Construction Features: Bed Mill
- Control: CNC / Computer Numerical Control
- Spindle Orientation: Horizontial (optional feature); Vertical (optional feature); Universal (optional feature)
- Spindle Speed: 40000
from Haas Automation, Inc.
Horizontal Machining Center; 64" x 50" x 32" (1626 x 1270 x 813 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and... [See More]
- Special Construction Features: Bed Mill
- Control: CNC / Computer Numerical Control
- Spindle Orientation: Horizontial
- Spindle Speed: 7500 to 10000