Machining Center Milling Machines

104 Results
Eliminator® Gantry Machining Center -- G Series
from Quickmill Inc.

If your shop requires a large area gantry machining center then look at what Quickmill has to offer. Large tables for large parts or large tables for multiple parts and pallet operations make our machines the most simple and attractive in the world. [See More]

  • Machine Type: Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control; Fanuc
  • Spindle Orientation: Universal
  • Number of Axes: 3
5 Axis CNC Digitizing Machine -- F69ATC
from Rottler Manufacturing

Only machine with Windows Touch Screen Operating System. Easy to learn and fast to operate. Fast change over time between digitizing/porting heads and machining blocks. 24 tool changer and enclosed coolant system for manufacturing heads and blocks, or just making parts. Same great proven software... [See More]

  • Machine Type: Machining Center
  • Driver Power: 6
  • Control: CNC / Computer Numerical Control
  • Tools: 24
Coupling sleeve machining centers -- USC 27
from EMAG L.L.C.

USC 27 290. USC 27 380. The center drive machine USC 27 stands for efficiency. Its capability to simultaneously complete-machine both sides of coupling sleeves and tool joints with international threads like API and GOST or threads of proprietary standard impresses people in the industry. The... [See More]

  • Machine Type: Machining Center
Milling center Perforex BC 2014 HS -- AS 4050.230
from Rittal North America LLC

For simultaneous machining of multiple enclosure panels up to 2200 mm high. The larger workpiece holder supports parallel machining, which means that the machine may be operated autonomously for long periods. Optionally with a second door to accommodate the largest welded enclosures. [See More]

  • Machine Type: Machining Center
Machining Center -- μ-4800
from Yamazaki Mazak Europe Ltd.

The μ-4800 is a high-performance small machining center for 400 mm x 400 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 12000
  • Spindle Orientation: Horizontial
  • X-Axis Travel: 22.05
Ares
from CMS North America, Inc.

The range of 5-axis CNC machining centres is featured by a large working envelope,fully enclosed, which ensures maximum operational and environmental safety. [See More]

  • Machine Type: Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 24000
XYZ 1020 VMC
from XYZ Machine Tools

The XYZ VMC range has been developed and refined over many years. We believe the 2008 range is our best ever and can provide the perfect prodution solution to fit your needs. All are equipped with the very best controls from Siemens. The 1020 is a real workhorse with a solid casting, solid box ways,... [See More]

  • Machine Type: Machining Center
  • Driver Power: 20
  • Spindle Speed: 5 to 8000
  • Spindle Taper / Tool Type: BT 40
Bridgecenter 10
from Kitamura Machinery of U.S.A. Inc.

Ideal for high precision machining very large parts and molds High precision: Positioning Accuracy: +/-0.000078 ” / full stroke Repeatability: +/-0.000039 ” Double-column design provides expansive work envelope and super-rigidity needed for heavy table loads and tough cutting conditions. [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Tools: 30
  • Spindle Speed: 20 to 10000
  • Spindle Taper / Tool Type: NST No. 50
Head and Block Resurfacer -- HB 3810
from DCM Tech Inc.

The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted with high... [See More]

  • Machine Type: Machining Center
  • Control: Manual; Semiautomatic or Servo Drive
  • Spindle Orientation: Vertical
  • Special Construction Features: Bed Mill
40-Taper Standard Vertical Maching Center -- VF-2YT
from Haas Automation, Inc.

Vertical Machining Center; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Intimidator® Gantry Machining Center -- Model 96
from Quickmill Inc.

Quickmill ’s Intimidator Series machine has been one of the best solutions for large part machining, for performance and simplicity. Designed and built to provide the best value in both milling and drilling solutions, this high horsepower machine is sure to hit a home run for you. [See More]

  • Machine Type: Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control; Fanuc 21i
  • Spindle Orientation: Universal
  • Spindle Speed: 0.0 to 4000
5 Axis CNC Digitizing Machine -- P69
from Rottler Manufacturing

Rottler New P69 5-Axis CNC Cylinder Head Porting Machine offers the precision and speed needed to reproduce cylinder heads with exceptional accuracy â €" with no handwork needed. The P69 also has the capability of porting intake manifolds with the same techniques used to port cylinder... [See More]

  • Machine Type: Machining Center
  • X-Axis Travel: 40
  • Control: CNC / Computer Numerical Control
  • Y-Axis Travel: 20
Gear hobbing machines, horizontal -- Koepfer 160
from EMAG L.L.C.

The Model 160 hobbing machine combines current technological advancements and an innovative design along with generations of KOEPFER gear cutting experience. With eight axes of CNC-control the latest generation 160 gear hobbing machine opens new possibilities for the true high-speed machining of... [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 1000
Milling center Perforex MT 1101 S -- AS 4055.911
from Rittal North America LLC

The Perforex Milling Terminal 1101 is a cost-effective means of automated component modification. Fast, simple machining of nearly all compact and large enclosures. Optionally upgradable with enclosure machining. [See More]

  • Machine Type: Machining Center
Machining Center -- μ-5800
from Yamazaki Mazak Europe Ltd.

The μ-5800 is a high-performance machining center for 500 mm x 500 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 15000
  • Spindle Orientation: Horizontial
  • X-Axis Travel: 28.74
Cronus
from CMS North America, Inc.

Cronus 5-Axis Machining Center for use in a wide range of high speed and high precision applications. Features: Direct Linear scales, Rotary Torque drives, dry, mist or full flood cooling, Double opposing servo-drives for Linear axes, and Safety Enclosure. [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 0.0 to 24000
XYZ 1060 HS
from XYZ Machine Tools

The XYZ VMC range has been developed and refined over many years. We believe the 2008 range is our best ever and can provide the perfect prodution solution to fit your needs. All are equipped with the very best controls from Siemens. Our flag ship 'High Speed VMC' offers capability and performance... [See More]

  • Machine Type: Machining Center
  • Driver Power: 20
  • Spindle Speed: 5 to 12000
  • Spindle Taper / Tool Type: BT 40
Bridgecenter 8F
from Kitamura Machinery of U.S.A. Inc.

Ideal for high precision machining very large parts and molds High precision: Positioning Accuracy: +/-0.000078 ” / full stroke Repeatability: +/-0.000039 ” Double-column design provides expansive work envelope and super-rigidity needed for heavy table loads and tough cutting conditions. [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Tools: 30
  • Spindle Speed: 20 to 20000
  • Spindle Taper / Tool Type: NST No. 40, NST No. 50
40-Taper Standard Vertical Maching Center -- VF-3
from Haas Automation, Inc.

Vertical Machining Center; 40" x 20" x 25" (1016 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose (Custom Parts) Machine -- F69M
from Rottler Manufacturing

The F69M is a manual version of our proven F69A model. The F69M is the only manual machine on the market that can be easily upgraded to a full CNC machine. The Rottler F69M is a manual machine that can grow with your business. It can be fitted with 4th axis or a performance fixture. The 4th axis... [See More]

  • Machine Type: Machining Center
  • Driver Power: 6
  • Control: Manual
  • X-Axis Travel: 40.5
Gear hobbing machines, horizontal -- Koepfer 200
from EMAG L.L.C.

The Model 200 hobbing machine combines current technology with maximum versatility and flexibility. With a minimum of eight active NC axes, the fully automated Model 200 allows for all possible gear cutting requirements to be achieved. It does not matter whether the workpieces are loaded manually or... [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 270 to 1000
Milling center Perforex MT 2101 S -- AS 4055.921
from Rittal North America LLC

The Perforex Milling Terminal 2101 offers the greatest flexibility of the MT series. It is capable of machining all compact and large enclosures. [See More]

  • Machine Type: Machining Center
Machining Center -- μ-8800
from Yamazaki Mazak Europe Ltd.

The μ-8800 is a high-performance small machining center for 800 mm x 800 mm pallets. It is equipped with a variety of countermeasures for heat displacement to ensure stable accuracy over long periods of operation, providing the same machining accuracy as a Jig-borer. [See More]

  • Machine Type: Machining Center
  • Spindle Orientation: Horizontial
Pentax
from CMS North America, Inc.

A range of CNC machining centres with 5 interpolated axes, for the high speed machining of small and medium sized components made from aluminium, composites, plastics, reinforced plastics, tooling board or wood. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 22000
XYZ 1510
from XYZ Machine Tools

The XYZ VMC range has been developed and refined over many years. We believe the 2008 range is our best ever and can provide the perfect prodution solution to fit your needs. All are equipped with the very best controls from Siemens. 1500mm â € ˜X â € ™ travel on... [See More]

  • Machine Type: Machining Center
  • Driver Power: 20
  • Spindle Speed: 5 to 8000
  • Spindle Taper / Tool Type: BT 40
Jigcenter 5
from Kitamura Machinery of U.S.A. Inc.

Ideal for ultra-high precision simultaneous 3-axis machining Ultra-High Precision: Positioning Accuracy: +/-0.000039 ” / full stroke Repeatability: +/-0.00002 ” Large diameter twin ballscrews assure the highest level of accuracy Solid Boxways with 5 year warranty Rigid Meehanite Cast... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Tools: 50
  • Spindle Speed: 20 to 20000
  • Spindle Taper / Tool Type: NST No. 40
40-Taper Standard Vertical Maching Center -- VF-3YT
from Haas Automation, Inc.

Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18.0 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose (Custom Parts) Machine -- F97M
from Rottler Manufacturing

The F97M is designed for machining smaller engine blocks used in Highway' applications such as trucks and buses. At the same time it is a large machine capable of machining mid range size blocks up to the size of a CAT 3508 and 3412, Komatsu 170 V12, MTU 2000 V16, Cummins K38, Detroit 60, Mercedes... [See More]

  • Machine Type: Machining Center
  • Driver Power: 10.5
  • Control: Manual
  • X-Axis Travel: 80
Gear hobbing machines, horizontal -- Koepfer 300
from EMAG L.L.C.

The Model 300 hobbing machine combines the latest advancements in machine technology with maximum versatility and flexibility in an area of only 8 m2. The 9 CNC controlled axes on Model 300 allow all possible gear cutting applications to be accomplished. The machine bed is a composite epoxy material... [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 800
Milling center Perforex MT 2201 S -- AS 4055.926
from Rittal North America LLC

The Perforex Milling Terminal 2201 features a wide workpiece holder as standard with two doors. Ideal for machining fully welded enclosures. [See More]

  • Machine Type: Machining Center
Machining Center -- FF-510
from Yamazaki Mazak Europe Ltd.

Flexible high-productivity and high efficiency horizontal machining. center FF-510 competitive as a transfer line which allows mass-production. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 15000
  • Spindle Orientation: Horizontial
  • X-Axis Travel: 20.08
PF
from CMS North America, Inc.

A range of CNC profilers with 5 interpolated axes, for the high speed machining of large components made from aluminium and light alloys. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Number of Axes: 5
XYZ 560
from XYZ Machine Tools

The XYZ VMC range has been developed and refined over many years. We believe the 2008 range is our best ever and can provide the perfect prodution solution to fit your needs. All are equipped with the very best controls from Siemens. Optimise the profitability of a small space with this top selling... [See More]

  • Machine Type: Machining Center
  • Driver Power: 15
  • Spindle Speed: 5 to 8000
  • Spindle Taper / Tool Type: BT 40
Mycenter 3XG
from Kitamura Machinery of U.S.A. Inc.

Enhanced control capability with Kitamura ’s feature packed Arumatik-Mi control. Offers flexibility for a variety of machining applications and a standard 3-year control component warranty Ideal for heavy duty cutting of molds to the high-speed accuracy cutting for high precision parts High... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 40 to 15000
  • Spindle Orientation: Vertical
  • Tools: 30
40-Taper Standard Vertical Maching Center -- VF-4
from Haas Automation, Inc.

Vertical Machining Center; 50" x 20" x 25" (1270 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose (Custom Parts) Machine -- F98M
from Rottler Manufacturing

The F98Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of the CAT 3516 and 399, Cummins QSK 78, MTU 4000 V16, Waukesha 7042,etc. All F90M machines employ an entire array of features which help... [See More]

  • Machine Type: Machining Center
  • Driver Power: 10.5
  • Control: Manual
  • X-Axis Travel: 108
Gear hobbing machines, vertical -- VLC 250 WF
from EMAG L.L.C.

VLC 250 WF - turning, gear hobbing and deburring. The VLC 250 WF is designed for the machining of gear-type workpieces of up to 230 mm in diameter and module 4. The VLC 250 WF offers the user flexibility, as it can be used as a single-spindle turning machine, a hobbing machine, or a combination of... [See More]

  • Machine Type: Machining Center
Machining Center -- FF-660
from Yamazaki Mazak Europe Ltd.

Flexible high-productivity and high efficiency horizontal machining center FF-660 competitive as a transfer line which allows mass-production. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 15000
  • Spindle Orientation: Horizontial
  • X-Axis Travel: 25.98
PF TUCU
from CMS North America, Inc.

A range of CNC machining centres with 5 interpolated axes, for the high speed machining of medium to small components made from light alloys, composite materials, reinforced plastics, tooling board or wood. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 15000 to 24000
XYZ 710
from XYZ Machine Tools

The XYZ VMC range has been developed and refined over many years. We believe the 2008 range is our best ever and can provide the perfect prodution solution to fit your needs. All are equipped with the very best controls from Siemens. This 710 offers greater capacity and performance at a very... [See More]

  • Machine Type: Machining Center
  • Driver Power: 20
  • Spindle Speed: 5 to 8000
  • Spindle Taper / Tool Type: BT 40
Mycenter 3XiF
from Kitamura Machinery of U.S.A. Inc.

Choice of 2 Pallet Change Systems 180 degree rotating type or shuttle type. Both deliver high production, operator safety & convenience. Ideal for machining medium size parts and molds High precision: Positioning Accuracy: +/-0.000078 ” / full stroke Repeatability: +/-0.000039 ”... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 20 to 15000
  • Spindle Orientation: Vertical
  • Tools: 30
40-Taper Standard Vertical Maching Center -- VF-5/40
from Haas Automation, Inc.

Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose (Custom Parts) Machine -- F99M
from Rottler Manufacturing

The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc. All F90M machines employ an... [See More]

  • Machine Type: Machining Center
  • Driver Power: 10.5
  • Control: Manual
  • X-Axis Travel: 132
Hob Sharpening Machine -- KFS 100
from EMAG L.L.C.

The KFS series is designed for the sharpening of straight and helix fluted gear hobs in HSS and carbide. [See More]

  • Machine Type: Machining Center
Machining Center -- FH-12800
from Yamazaki Mazak Europe Ltd.

FH-128000 provides high-speed, high-precision positioning and machining to realize unsurpassed accuracy. High productivity, faster workpiece cycle times and higher reliability. . [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 10000
  • Spindle Orientation: Horizontial
  • X-Axis Travel: 82.68
PF Z2000
from CMS North America, Inc.

A range of CNC machining centres with 5 interpolated axes, for the high speed machining of large components made from light alloys, composite materials, reinforced plastics, tooling board or wood. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 15000 to 24000
Mycenter 3XiFSparkchanger
from Kitamura Machinery of U.S.A. Inc.

Choice of 2 Pallet Change Systems 180 degree rotating type or shuttle type. Both deliver high production, operator safety & convenience. Ideal for machining medium size parts and molds High precision: Positioning Accuracy: +/-0.000078 ” / full stroke Repeatability: +/-0.000039 ”... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 20 to 15000
  • Spindle Orientation: Vertical
  • Tools: 30
40-Taper Standard Vertical Maching Center -- VF-5/40XT
from Haas Automation, Inc.

Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18 m/min) X rapids, 710 ipm (18 m/min) Y & Z rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose CNC (Custom Parts) Machine -- F109
from Rottler Manufacturing

All F100 machines employ an array of features which help maximize the productivity capabilities of the machines. Quick tooling change-over maximizes the versatility and flexibility of the machine, allowing boring and surfacing in one set-up. F100 Series machines have the capability of Boring,... [See More]

  • Machine Type: Machining Center
  • Driver Power: 10
  • Control: CNC / Computer Numerical Control
  • X-Axis Travel: 248
Tube sleeve machining centers -- USC 11
from EMAG L.L.C.

The USC series ’ most distinctive feature is its rigid machine construction. All machine modules are mechanically very stable, down to the machine base in MINERALIT ® (polymer granite). External as well as all internal machining operations can be carried out on a single machine. This... [See More]

  • Machine Type: Machining Center
Machining Center -- FJV-100/120 II
from Yamazaki Mazak Europe Ltd.

Large, High Accuracy Double-Column. Vertical Machining Centre. Machining of large, flat workpeices, effective width between columns: 2500mm. High productivity thanks to high output /high torque spindle – standard spindle. 10000 rpm. Easy operation, thanks to a number of ergonomic features and... [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 6000
  • Spindle Orientation: Vertical
  • X-Axis Travel: 78.74
PM
from CMS North America, Inc.

A range of CNC profilers with 3, 4 or 5 interpolated axes, for the high speed machining of very large panels made from aluminium and light alloys. [See More]

  • Machine Type: Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Number of Axes: 5
Mycenter 4XiF
from Kitamura Machinery of U.S.A. Inc.

Ideal for machining large parts High precision: Positioning Accuracy: +/-0.000078 ” / full stroke Repeatability: +/-0.000039 ” Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 4-Step Geared Spindle delivers high torque and high-speed for maximum... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 20 to 15000
  • Spindle Orientation: Vertical
  • Tools: 30
40-Taper Standard Vertical Maching Center -- VF-6/40
from Haas Automation, Inc.

Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose CNC (Custom Parts) Machine -- F79A
from Rottler Manufacturing

We at Rottler have been designing and manufacturing machines since 1923 and we used those 89 years of experience to produce a new class of machine intended for both the small to medium size diesel engine rebuilder and the performance racing engine builder. These versatile machines are able to... [See More]

  • Machine Type: Machining Center
  • Driver Power: 6
  • Control: CNC / Computer Numerical Control
  • X-Axis Travel: 72
Machining Center -- FJV-200 II
from Yamazaki Mazak Europe Ltd.

These high-accuracy, high-rigidity vertical machining centers feature double column construction. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 12000
  • Spindle Orientation: Vertical
  • X-Axis Travel: 37.6
PMB
from CMS North America, Inc.

A range of CNC machining centres with 5 interpolated axes, for the high speed machining of large components made from light alloys, composite materials, reinforced plastics, tooling board or wood. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 15000 to 24000
Mycenter 7X
from Kitamura Machinery of U.S.A. Inc.

Ideal for machining tough large parts Positioning Accuracy: +/-0.000120 " / full stroke Repeatability: +/-0.00004 " Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 2-Step (40 taper) and 3-Step (50 taper) Geared Spindles deliver high torque and high-speed... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 20 to 10000
  • Spindle Orientation: Vertical
  • Tools: 30
40-Taper Standard Vertical Maching Center -- VF-7/40
from Haas Automation, Inc.

Vertical Machining Center; 84" x 32" x 30" (2134 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1MB program memory, 15"... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose CNC (Custom Parts) Machine -- F97Y
from Rottler Manufacturing

The F97Y is designed for machining smaller engine blocks used in Highway' applications such as trucks and buses. At the same time it is a large machine capable of machining mid range size blocks up to the size of a CAT 3508 and 3412, Komatsu 170 V12, MTU 2000 V16, Cummins K38, Detroit 60, Mercedes... [See More]

  • Machine Type: Machining Center
  • Driver Power: 10.5
  • Control: CNC / Computer Numerical Control
  • X-Axis Travel: 80
Machining Center -- FJV-250 II
from Yamazaki Mazak Europe Ltd.

These high-accuracy, high-rigidity vertical machining centers feature double column construction. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 12000
  • Spindle Orientation: Vertical
  • X-Axis Travel: 54.33
PMB Z2000
from CMS North America, Inc.

A range of CNC machining centres with 5 interpolated axes for the high speed machining of large components made from light alloys, composite materials, reinforced plastics, tooling board or wood. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 15000 to 24000
Mycenter HX1000i
from Kitamura Machinery of U.S.A. Inc.

Solid box way design combined with the rigidity of high grade Meehanite casting Positioning Accuracy: +/-0.000078 " stroke, Repeatability: +/-0.000039 " 2-Station 180 ° rotating pallet change system maximizes machining uptime and operator convenience and safety Twin servo motors and... [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 20 to 8000
  • Spindle Orientation: Horizontial
  • Tools: 150
40-Taper Standard Vertical Maching Center -- VF-8/40
from Haas Automation, Inc.

Vertical Machining Center; 64" x 40" x 30" (1626 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose CNC (Custom Parts) Machine -- F98Y
from Rottler Manufacturing

The F98Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of the CAT 3516 and 399, Cummins QSK 78, MTU 4000 V16, Waukesha 7042,etc. All F90Y machines employ an entire array of features which help... [See More]

  • Machine Type: Machining Center
  • Driver Power: 10.5
  • Control: CNC / Computer Numerical Control
  • X-Axis Travel: 108
Machining Center -- FJV-35/60 II
from Yamazaki Mazak Europe Ltd.

FJV-35/60 II, double-column vertical machining center, is designed for high-efficiency and high-precision performance by incorporating Intelligent functions and the ability to automatically machine workpiece side faces with the new angle head. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 10000
  • Spindle Orientation: Vertical
  • X-Axis Travel: 68.5
PMC
from CMS North America, Inc.

A range of CNC machining centres with 3, 4 or 5 interpolated axes, for the high speed machining of very large panels made from aluminium, composites, reinforced plastics, plasterboard or wood. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Number of Axes: 5
Mycenter HX1250i
from Kitamura Machinery of U.S.A. Inc.

Solid box way design combined with the rigidity of high grade Meehanite casting. Casting is aligned and shipped complete to ensure accuracy and reduce installation time. Positioning Accuracy: +/-0.000078 " stroke, Repeatability: +/-0.000039 " Long spindle nose design improves accessibility... [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 20 to 8000
  • Spindle Orientation: Horizontial
  • Tools: 150
40-Taper Standard Vertical Maching Center -- VF-9/40
from Haas Automation, Inc.

Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1MB program memory, 15"... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose CNC (Custom Parts) Machine -- F99Y
from Rottler Manufacturing

The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc. The F90Y Series employ an... [See More]

  • Machine Type: Machining Center
  • Driver Power: 10.5
  • Control: CNC / Computer Numerical Control
  • X-Axis Travel: 132
Machining Center -- FJV-60/80
from Yamazaki Mazak Europe Ltd.

These high-accuracy, high-rigidity vertical machining centers feature double column construction. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 6000
  • Spindle Orientation: Vertical
  • X-Axis Travel: 58.27
PMT
from CMS North America, Inc.

A range of CNC machining centres with 5 interpolated axes for machining very large components in tooling board, composites or wood. [See More]

  • Machine Type: Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 15000 to 24000
Mycenter HX250iF
from Kitamura Machinery of U.S.A. Inc.

Ideal for simultaneous 4-Axis machining of small parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Ultra-Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Exceptional chip evacuation Rigid Meehanite Cast Iron... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 150 to 15000
  • Spindle Orientation: Horizontial
  • Tools: 40
40-Taper Standard Vertical Machining Center -- VF-1
from Haas Automation, Inc.

Vertical Machining Center; 20" x 16" x 20" (508 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Multi Purpose CNC Machine -- F69A
from Rottler Manufacturing

The F69A is a truly amazing machining center. Blueprint bore, line bore, deck blocks, surface heads, true lifter bores, automatic milling to size, all in fully automatic operational modes. The real advancement is in the Rottler Windows program control. All the listed functions are formatted in... [See More]

  • Machine Type: Machining Center
  • Driver Power: 6
  • Control: CNC / Computer Numerical Control
  • X-Axis Travel: 40.5
Machining Center -- HORIZONTAL CENTER NEXUS 10800-II
from Yamazaki Mazak Europe Ltd.

The new generation world-class horizontal machining center series combines Advanced Technology, Productivity and Value. A variety of pallet sizes - from 400mm x 400mm to 1000mm x 1000mm - are available to meet your requirements. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 10000
  • Spindle Orientation: Horizontial
  • X-Axis Travel: 66.93
Poseidon
from CMS North America, Inc.

A range of CNC machining centres with 5 interpolated axes, for the high speed machining of large components made from aluminium and light alloys. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 0.0 to 24000
Mycenter HX400iF
from Kitamura Machinery of U.S.A. Inc.

Ideal for simultaneous 4-Axis machining of medium size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 35 to 13000
  • Spindle Orientation: Horizontial
  • Tools: 50
40-Taper Standard Vertical Machining Center -- VF-10/40
from Haas Automation, Inc.

Vertical Machining Center; 120" x 32" x 30" (3048 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Seat & Guide Machining Machine -- SG10A
from Rottler Manufacturing

The Rottler SG10A spindle is mounted on a sphere which allows the UNIPILOT to automatically center with the valve guide centerline while the Workhead is floating on air cushions. Once air floating stops and the Workhead clamps, the UNIPILOT and valve guide centerline are maintained while cutting the... [See More]

  • Machine Type: Machining Center
  • X-Axis Travel: 43.5
  • Driver Power: 2
Machining Center -- HORIZONTAL CENTER NEXUS 5000-II
from Yamazaki Mazak Europe Ltd.

HCN 5000-II can shorten cutting time by minimizing non-cutting time in multi-kind small or medium quantity production utilizing up-to-date tools and ultra-high speed technologies. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 18000
  • Spindle Orientation: Horizontial
  • X-Axis Travel: 28.74
Poseidon Z2000
from CMS North America, Inc.

A range of CNC machining centres with 5 interpolated axes for the high speed machining of large components made from aluminium and light alloys. [See More]

  • Machine Type: High-speed Milling; Gantry / Double Column Machine; Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Universal
  • Spindle Speed: 15000 to 24000
Mycenter HX400iSII
from Kitamura Machinery of U.S.A. Inc.

Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80 ” x 29.33 ” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078 ”/full stroke, Repeatability:... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 20 to 15000
  • Spindle Orientation: Horizontial
  • Tools: 40
40-Taper Standard Vertical Machining Center -- VF-11/40
from Haas Automation, Inc.

Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Seat & Guide Machining Machine -- SG7
from Rottler Manufacturing

Rottler's SG7 model is the most reliable and economical Cylinder Head Seat & Guide Machine on the market today. The SG7 features Rottler's trademark CONCEN that guarantees you get the most accurate and versatile machine possible. Rottler combines precision carbide centering pilots with a light... [See More]

  • Machine Type: Machining Center
  • X-Axis Travel: 29
  • Driver Power: 0.7500
Machining Center -- HORIZONTAL CENTER NEXUS 6000-II
from Yamazaki Mazak Europe Ltd.

The HCN 6000-II is a medium-size horizontal machining center. It can shorten cutting time by minimizing non-cutting time in multi-kind small or medium quantity production utilizing up-to-date tools and ultra-high speed technologies. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 10000
  • Spindle Orientation: Horizontial
  • Tools: 43
Mycenter HX500i
from Kitamura Machinery of U.S.A. Inc.

Ideal for simultaneous 4-Axis machining of large size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 35 to 12000
  • Spindle Orientation: Horizontial
  • Tools: 50
40-Taper Standard Vertical Machining Center -- VF-12/40
from Haas Automation, Inc.

Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Seat & Guide Machining Machine -- SG80A
from Rottler Manufacturing

The Rottler SG80A was created specifically for machine shops that rebuild small to large cylinder heads found in the heavy duty engine industry. Large cylinder heads come in many shapes and sizes, from 24 valve single casting cylinder heads to huge single cylinder heads used in natural gas, mining... [See More]

  • Machine Type: Machining Center
  • X-Axis Travel: 44
  • Driver Power: 6
Machining Center -- HORIZONTAL CENTER NEXUS 6800-II
from Yamazaki Mazak Europe Ltd.

The HCN 6800-II is a medium-size horizontal machining center. It can shorten cutting time by minimizing non-cutting time in multi-kind small or medium quantity production utilizing up-to-date tools and ultra-high speed technologies. [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 10000
  • Spindle Orientation: Horizontial
  • X-Axis Travel: 41.34
Mycenter HX630i
from Kitamura Machinery of U.S.A. Inc.

Ideal for simultaneous 4-Axis machining of large size parts Positioning Accuracy: +/-0.000078 " / full stroke Repeatability: +/-0.000039 " Fast 2-Pallet Rotary APC maximizes machining uptime and operator convenience and safety Twin servo motors and fine pitch ballscrew drives on all axes. [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 35 to 12000
  • Spindle Orientation: Horizontial
  • Tools: 50
5-Axis Vertical Maching Center -- VF-5/50TR
from Haas Automation, Inc.

5-Axis Vertical Machining Center, 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1side mount tool changer, 710 ipm (18 m/min) rapids, automatic chip auger, programmable coolant nozzle, 750 MB... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 7500
Seat & Guide Machining Machine -- SG80M
from Rottler Manufacturing

The Rottler SG80 series were created specifically for machine shops that rebuild small to large cylinder heads found in the heavy duty engine industry. Large cylinder heads come in many shapes and sizes, from 24 valve single casting cylinder heads to huge single cylinder heads used in natural gas,... [See More]

  • Machine Type: Machining Center
  • Driver Power: 5
  • Control: Manual
  • X-Axis Travel: 44
Machining Center -- INTEGREX 100-IV
from Yamazaki Mazak Europe Ltd.

The main spindle chuck size is 6 inch and the machine is available with the options of lower turret (T) and second spindle (S/ST). [See More]

  • Machine Type: Machining Center
  • X-Axis Travel: 16.14
  • Spindle Speed: 12000
  • Y-Axis Travel: 5.51
Mycenter HX800i
from Kitamura Machinery of U.S.A. Inc.

Ideal for simultaneous 4-Axis machining of post usually found in the automotive, oil, and gas fieldmachiner, aerospace and heavy equipment industries Positioning Accuracy: +/-0.000078 " " / full stroke Repeatability: +/-0.000039 " " Fast 2-Pallet Rotary APC maximizes machining... [See More]

  • Machine Type: Machining Center
  • Spindle Speed: 35 to 12000
  • Spindle Orientation: Horizontial
  • Tools: 50
5-axis Universal Vertical Machining Center -- UMC-750
from Haas Automation, Inc.

5-axis machining is an effective means to reduce setups and increase accuracy for multi-sided and complex parts. The Haas UMC-750 universal machining center is a cost-effective solution for 3+2 machining and simultaneous 5-axis machining. 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Seat & Guide Machining Machine -- SG8M
from Rottler Manufacturing

The SG8M features Rottler's trademark CONCEN that guarantees you get the most accurate and versatile machine possible. Rottler combines precision carbide centering pilots with a light weight air float workhead to give you perfect centering with the valve guide - every time. This guarantees the best... [See More]

  • Machine Type: Machining Center
  • X-Axis Travel: 44.5
  • Driver Power: 2
Machining Center -- INTEGREX 200-IV
from Yamazaki Mazak Europe Ltd.

The main spindle chuck size is 8 inch and the machine is available with the options of lower turret (T) and second spindle (S/ST). [See More]

  • Machine Type: Machining Center
  • X-Axis Travel: 22.83
  • Spindle Speed: 12000
  • Y-Axis Travel: 6.3
Mycenter HX800iL
from Kitamura Machinery of U.S.A. Inc.

Ideal for heavy duty machining of large size work pieces Maximum work piece size of 59.1 ” x 59.1 ” (Dia. x H), Table load capacity of 3,300Lbs Positioning Accuracy: ±0.000078 ”/full stroke, Repeatability: ±0.000039 ” Fast 2-pallet rotary APC maximizes machining... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 35 to 12000
  • Spindle Orientation: Horizontial
  • Tools: 50
5-Axis Vertical Maching Center -- VF-2TR
from Haas Automation, Inc.

5-Axis Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), with removable 6.3" (160 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 1000 ipm (25.4 m/min) rapids, automatic chip auger, programmable... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100
Seat & Guide Machining Machine -- SG9M
from Rottler Manufacturing

The Rottler SG9M spindle is mounted on a sphere which allows the UNIPILOT to automatically center with the valve guide centerline while the Workhead is floating on air cushions. Once air floating stops and the Workhead clamps, the UNIPILOT and valve guide centerline are maintained while cutting the... [See More]

  • Machine Type: Machining Center
  • Driver Power: 2
  • Control: Manual
  • X-Axis Travel: 43.5
Machining Center -- INTEGREX 300-IV
from Yamazaki Mazak Europe Ltd.

The main spindle chuck size is 10 inch and the machine is available with the options of lower turret (T) and second spindle (S/ST). [See More]

  • Machine Type: Machining Center
  • X-Axis Travel: 24.8
  • Spindle Speed: 12000
  • Y-Axis Travel: 9.06
Mytrunnion 1
from Kitamura Machinery of U.S.A. Inc.

Ideal for simultaneous 5-Axis machining of small, complex components Ultra High precision: Positioning Accuracy: +/-0.00004 ” / full stroke Repeatability: +/-0.00002 ” Trunnion design assures optimum table rigidity and machining accuracy Solid Boxways with rigid Meehanite cast iron... [See More]

  • Machine Type: High-speed Milling; Machining Center
  • Spindle Speed: 150
  • Spindle Orientation: Horizontial (optional feature); Vertical (optional feature)
  • Tools: 60
5-Axis Vertical Maching Center -- VF-5/40TR
from Haas Automation, Inc.

5-Axis Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, programmable... [See More]

  • Machine Type: Machining Center
  • Control: CNC / Computer Numerical Control
  • Spindle Orientation: Vertical
  • Spindle Speed: 8100