Thermostatic Control Enclosure Air Conditioners

7 Results
Enclosure Cooler System -- ATEX Vortex AC
from Vortec

ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most up-to-date features into Vortec ’s line of highly reliable, cost effective enclosure coolers. Sleek, modern... [See More]

  • Features: Thermostat
  • Cooling Capacity: 900 to 5000
Enclosure Cooler System -- Electric Vortex AC
from Vortec

Electric Vortex A/C Enclosure Coolers are the most advanced line of Vortec enclosure coolers and incorporate the most up-to-date features of the Vortex A/C and Vortex Cooler lines. These enclosure coolers are yet another innovative compressed air product in Vortec ’s line of highly reliable,... [See More]

  • Features: Thermostat
  • Cooling Capacity: 900 to 2500
Enclosure Cooler System -- ProtEX Vortex AC
from Vortec

ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21 and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec's line of highly reliable, cost effective enclosure coolers. Sleek, modern design... [See More]

  • Features: Thermostat
  • Cooling Capacity: 900 to 5000
Enclosure Cooler System -- Vortex AC
from Vortec

Vortex A/C Coolers incorporate the most up-to-date features into Vortec ’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design. Noise reduction of 78%, when compared to other vortex enclosure coolers. Energy use reduction through its integral mechanical thermostat. [See More]

  • Features: Thermostat
  • Cooling Capacity: 900 to 5000
Hazardous Location Duty Enclosure Cooler System -- Hazloc Vortex AC
from Vortec

Hazardous Location (HazLoc) Duty Vortex A/C Coolers are designed specifically for purged* Electrical enclosures in Class I Div 2, Class II Div 2, Groups F &G and Class III locations. The HazLoc Vortex A/C incorporates the most up-to-date features into Vortec ’s line of highly reliable,... [See More]

  • Features: Thermostat
  • Cooling Capacity: 900 to 5000
Panel Guard System
from Vortec

Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers utilize an electrical thermostat with a solenoid, so installation must include running... [See More]

  • Features: Thermostat
  • Cooling Capacity: 900 to 2500
Frigid-X™ Cabinet Panel Coolers NEMA Type 12 (IP-52)
from Nex Flow Air Products Corp.

Cabinet Enclosure Cooler / Cooling - Frigid-X ™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air. Cabinet Enclosure Cooler -... [See More]

  • Features: Thermostat
  • Voltage: 120-240 VAC
  • Cooling Capacity: 290 to 2900