60 Hz Enclosure Air Conditioners
from EXAIR
A low-cost reliable way to cool and purge electronic control panels. EXAIR's Cabinet Cooler incorporate a vortex tube to produce cold air from compressed air - with no moving parts. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout. NEMA 12 (IP54) Cabinet... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 120V, 240V
- Cooling Capacity: 5600
from Air Innovations LLC
Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different wine storage applications-from wine displays to small wine rooms in a variety of different... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 115VAC
- Cooling Capacity: 820 to 2100
- Phase: Single
from EXAIR
A low cost, reliable way to cool and purge electronic control panels. EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving parts. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout. NEMA 4 (IP66) Cabinet... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 120V, 240V
- Cooling Capacity: 5600
from EXAIR
A low-cost, reliable way to cool and purge electronic control panels. EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving parts. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout. NEMA 4X (IP66) Cabinet... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 120V, 240V
- Cooling Capacity: 5600
from Eldon Enclosures
High performance cooling unit for top installation, the air conditioners cover a cooling capacity range from 600 W to 3800 W. Condensation management system, which prevents all condensation from penetrating into the enclosure. Most models are equipped with a condensation dissipator and â ... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 230VAC
- Cooling Capacity: 2047
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 120 VAC
- Cooling Capacity: 1000 to 2000
- Phase: Single
from Tripp Lite by Eaton
Features. 12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack ® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating... [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 11941
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 115VAC
- Cooling Capacity: 1500
from Pfannenberg
Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251 [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 900 to 1300
from Parameter Generation & Control, Inc.
Precise control in a compact package. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to... [See More]
- Frequency: 60Hz
- Phase: Single
- Voltage: 115VAC
from Huawei Technologies Co., Ltd.
NetCol5000-A air conditioner is designed for installation between IT racks and closely couples with heat sources to supply in-row cooling for medium- and high-density data centers. It contains DC inverter compressors, Electronically Commutated (EC) fans, Positive Temperature Co-efficient (PTC)... [See More]
- Frequency: 50Hz (optional feature); 60Hz
- Voltage: 380/400 VAC; 380V to 415V/3 Ph/50 Hz, 380V to 415V/3 Ph/60 Hz, 440V to 480V/3 Ph/60 Hz
- Cooling Capacity: 68236 to 119413
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 17.4 AMPERE CURRENT RATING. 135 LB WEIGHT. 125 DEG F OPERATING... [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 10000
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 2000
- Phase: Single
from Tripp Lite by Eaton
The SRCOOL18K SmartRack 18,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary,... [See More]
- Frequency: 60Hz
- Voltage: 230VAC
- Cooling Capacity: 17997
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 24VDC; 115VAC
- Cooling Capacity: 200
from Pfannenberg
Our DTS 3031 SS (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless... [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 900 to 1300
from Huawei Technologies Co., Ltd.
These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row cooling solution for medium- and... [See More]
- Frequency: 60Hz
- Voltage: 230VAC; 208V to 240V/1 Ph/50 Hz, 208V to 240V
- Cooling Capacity: 102354
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4 AMPERE CURRENT RATING. 43 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 1000
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 10000
- Phase: Single
from Tripp Lite by Eaton
The SRCOOL24K SmartRack 24,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary,... [See More]
- Frequency: 60Hz
- Voltage: 230VAC
- Cooling Capacity: 23883
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 115VAC
- Cooling Capacity: 2500
from Pfannenberg
Our DTS 3061 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 2000 to 3000
from Huawei Technologies Co., Ltd.
NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient, reliable, and... [See More]
- Frequency: 50Hz (optional feature); 60Hz
- Voltage: 380/400 VAC; 380V to 415V/3 Ph/50 Hz, 380V to 415V/3 Ph/60 Hz, 440V to 480V/3 Ph/60 H
- Cooling Capacity: 211532 to 863187
- Phase: Three
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 50/60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 2.6/2.3 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 230VAC
- Cooling Capacity: 1200
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 480 VAC
- Cooling Capacity: 10000
- Phase: Single
from Tripp Lite by Eaton
The self-contained SRCOOL2KWM SmartRack ® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving, energy-efficient SRCOOL2KWM filters and... [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 2047
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 115VAC
- Cooling Capacity: 400
from Pfannenberg
Our DTS 3081 (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless Steel... [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 2000 to 3000
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4.5 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 1200
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 230VAC
- Cooling Capacity: 20000
- Phase: Single
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing and... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 115VAC
- Cooling Capacity: 400
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE. 50/60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 12.3/11.2 AMPERE CURRENT RATING. 189 LB WEIGHT. 125 DEG... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 230VAC
- Cooling Capacity: 14000
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 1000
- Phase: Single
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Frequency: 50Hz; 60Hz
- Voltage: 115VAC
- Cooling Capacity: 800
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 6 AMPERE CURRENT RATING. 55 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 2200
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 2000
- Phase: Single
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 7.9 AMPERE CURRENT RATING. 71 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 2500
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 3000
- Phase: Single
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9 AMPERE CURRENT RATING. 64 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 4000
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 4000
- Phase: Single
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 8.9 AMPERE CURRENT RATING. 75 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 5000
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 5000
- Phase: Single
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9.1 AMPERE CURRENT RATING. 80 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 5000
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 480 VAC
- Cooling Capacity: 5000
- Phase: Single
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 10.1 AMPERE CURRENT RATING. 103 LB WEIGHT. 135 DEG F OPERATING... [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Cooling Capacity: 5000
- Phase: Single
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Voltage: 115VAC; 120 VAC
- Cooling Capacity: 6000
- Phase: Single