115 VAC Enclosure Air Conditioners

74 Results
TTW Wine Cellar Cooling Unit
from Air Innovations LLC

Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different wine storage applications-from wine displays to small wine rooms in a variety of different... [See More]

  • Voltage: 115VAC
  • Frequency: 50Hz; 60Hz
  • Cooling Capacity: 820 to 2100
  • Phase: Single
SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V -- SRCOOL12K
from Tripp Lite by Eaton

Features. 12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack ® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating... [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 11941
Side Mount Cooling Unit, 115V -- DTS 3021
from Pfannenberg

Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251 [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 900 to 1300
1500 BTU Solid State Thermoelectric Air Conditioner -- AAC-145-4XT-E
from EIC Solutions, Inc.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]

  • Voltage: 115VAC
  • Frequency: 50Hz; 60Hz
  • Cooling Capacity: 1500
Access Series DSP17 Air Conditioners -- KA4C1DSP17L
from Kooltronic, Inc.

Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 1000
Digital enclosure internal temperature display and thermostat -- SK 3114.200
from Rittal North America LLC

For installation in the enclosure door or wall. [See More]

  • Voltage: 115VAC; 230VAC; 100V ~ 230V
Environmental Control Air Conditioner -- IQ10000V-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 17.4 AMPERE CURRENT RATING. 135 LB WEIGHT. 125 DEG F OPERATING... [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 10000
  • Phase: Single
Enclosure air conditioner Wiegmann WNA4C1DP15LV [WNA4C1DP15LV from Wiegmann]
from Automation24, Inc.

Enclosure air conditioner Kooltronic WNA4C1DP15LV from the Guardian series of Wiegmann ensures optimal protection from temperature changes for your enclosure. The WNA4C1DP15LV operated at 1000 BTU/H with an operating voltage of 115 V. The Kooltronic WNA4C1DP15LV also provides NEMA 4X proptection... [See More]

  • Voltage: 115VAC
  • Cooling Capacity: 1000
Compact Design Air Conditioner -- Model CS020-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Voltage: 115VAC; 120 VAC
  • Frequency: 60Hz
  • Cooling Capacity: 2000
  • Phase: Single
100-200 CFM Horizontal Conditioner -- Series 9310
from Parameter Generation & Control, Inc.

PRECISE CONTROL IN A COMPACT PACKAGE. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 100-200 CFM of conditioned air to... [See More]

  • Voltage: 115VAC
  • Phase: Single
SmartRack Wall-Mount Server Rack Cooling Unit - 2,000 BTU, 120V -- SRCOOL2KWM
from Tripp Lite by Eaton

The self-contained SRCOOL2KWM SmartRack ® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving, energy-efficient SRCOOL2KWM filters and... [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 2047
Side Mount Cooling Unit, 115V -- DTS 3031 SS
from Pfannenberg

Our DTS 3031 SS (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless... [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 900 to 1300
200 BTU Solid State Thermoelectric Air Conditioner -- AAC-120-4XT-HC
from EIC Solutions, Inc.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]

  • Voltage: 24VDC; 115VAC
  • Frequency: 50Hz; 60Hz
  • Cooling Capacity: 200
Access Series DSP23 Air Conditioners -- KA4C2DSP23L
from Kooltronic, Inc.

Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 2000
Digital enclosure internal temperature display and thermostat integrated into a patch panel 1 U -- SK 7109.035
from Rittal North America LLC

Article number: SK 7109.035. Product description. Including cable attachment for connection cable and label holder. Color. RAL 7035. Technical specifications. Three-digit, 7-segment display. Option of switching between °C/ °F. With 1800 mm long NTC sensor. Two relay outputs as change-over... [See More]

  • Voltage: 115VAC; 230VAC; 100V ~ 230V
Environmental Control Air Conditioner -- IQ1000V-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4 AMPERE CURRENT RATING. 43 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 1000
  • Phase: Single
High Capacity Air Conditioner -- Model HC101-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Voltage: 115VAC; 120 VAC
  • Frequency: 60Hz
  • Cooling Capacity: 10000
  • Phase: Single
250-400 CFM Vertical Conditioner -- Series 9224
from Parameter Generation & Control, Inc.

Precise control in a compact package. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to... [See More]

  • Voltage: 115VAC
  • Phase: Single
  • Frequency: 60Hz
Side Mount Cooling Unit, 115V -- DTS 3041
from Pfannenberg

Our DTS 3041 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251. FEATURES. [See More]

  • Voltage: 115VAC
  • Frequency: 50Hz
  • Cooling Capacity: 2000 to 3000
2500 BTU Solid State Thermoelectric Air Conditioner -- AAC-151-4XT-HC
from EIC Solutions, Inc.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]

  • Voltage: 115VAC
  • Frequency: 50Hz; 60Hz
  • Cooling Capacity: 2500
Access Series DSP28 Air Conditioners -- KA4C3DSP28L
from Kooltronic, Inc.

Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 3000
Enclosure Heater with fan -- SK 3105.410
from Rittal North America LLC

Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version with fan. Continuous thermal output 235... [See More]

  • Voltage: 115VAC; 115V
Environmental Control Air Conditioner -- IQ1200VXS-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4.5 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 1200
  • Phase: Single
Narrow Edge 12" Wide Air Conditioner -- Model NE010-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Voltage: 115VAC; 120 VAC
  • Frequency: 60Hz
  • Cooling Capacity: 1000
  • Phase: Single
Side Mount Cooling Unit, 115V -- DTS 3081
from Pfannenberg

Our DTS 3081 (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless Steel... [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 2000 to 3000
400 BTU Solid State Thermoelectric Air Conditioner -- AAC-140B-4XT
from EIC Solutions, Inc.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]

  • Voltage: 115VAC
  • Frequency: 50Hz; 60Hz
  • Cooling Capacity: 400
Advantage Top-Mount Air Conditioners -- KA4C6RTL
from Kooltronic, Inc.

Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 6000
Enclosure Heater without fan -- SK 3105.370
from Rittal North America LLC

Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version without fan. Continuous thermal output 10... [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
Environmental Control Air Conditioner -- IQ1500VS-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4.7 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 1500
  • Phase: Single
Narrow Edge 12" Wide Air Conditioner -- Model NE020-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Voltage: 115VAC; 120 VAC
  • Frequency: 60Hz
  • Cooling Capacity: 2000
  • Phase: Single
400 BTU Solid State Thermoelectric Air Conditioner -- AAC-140B-4XT-EP
from EIC Solutions, Inc.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing and... [See More]

  • Voltage: 115VAC
  • Frequency: 50Hz; 60Hz
  • Cooling Capacity: 400
Guardian DP15 NEMA 4 Air Conditioners -- KNA4C1DP15L
from Kooltronic, Inc.

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 1160
Enclosure internal fan -- SK 3108.115
from Rittal North America LLC

To prevent hot spots inside the enclosure and facilitate the ventilation of active enclosure climate control components. [See More]

  • Voltage: 115VAC; 115V
Environmental Control Air Conditioner -- IQ2200VS-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 6 AMPERE CURRENT RATING. 55 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 2200
  • Phase: Single
Narrow Edge 12" Wide Air Conditioner -- Model NE030-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 3000
  • Phase: Single
800 BTU Solid State Thermoelectric Air Conditioner -- AAC-141-4XT-E
from EIC Solutions, Inc.

Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]

  • Voltage: 115VAC
  • Frequency: 50Hz; 60Hz
  • Cooling Capacity: 800
Guardian DP21 NEMA 4 Air Conditioners -- KNA4C3DP21L
from Kooltronic, Inc.

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 3000
Roof-mounted Blue e+ cooling unit Total cooling output 1.30 kW -- SK 3185.730
from Rittal North America LLC

Revolutionary energy efficiency through innovative hybrid technology. Average 75% energy saved due to speed-regulated components and heat pipe technology. Unique multi-voltage capability for worldwide use. Intuitive operation via touch display. [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
  • Cooling Capacity: 2593 to 4435
Environmental Control Air Conditioner -- IQ2500V-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 7.9 AMPERE CURRENT RATING. 71 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 2500
  • Phase: Single
Narrow Edge 12" Wide Air Conditioner -- Model NE040-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Voltage: 115VAC; 120 VAC
  • Frequency: 60Hz
  • Cooling Capacity: 4000
  • Phase: Single
Guardian DP33 NEMA 4 Air Conditioners -- KNA4C5DP33L
from Kooltronic, Inc.

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 5000
Roof-mounted Blue e+ IT cooling unit -- SK 3312.800
from Rittal North America LLC

Through the use of the Blue e+ technology, the bundle is ideally suited to the requirements for energy-efficient cooling of IT racks. In combination with the IoT interfaces, it supports communication to various systems as well as monitoring and energy management. [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
Environmental Control Air Conditioner -- IQ4000T-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9 AMPERE CURRENT RATING. 64 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 4000
  • Phase: Single
Narrow Edge 12" Wide Air Conditioner -- Model NE050-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Voltage: 115VAC; 120 VAC
  • Frequency: 60Hz
  • Cooling Capacity: 5000
  • Phase: Single
Guardian DP43 NEMA 4 Air Conditioners -- KNA4C7DP43L
from Kooltronic, Inc.

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 7000
Thermoelectric Cooler Cooling/heating output 80/80 W. -- SK 3201.200
from Rittal North America LLC

The powerful, lightweight climate control units based on Peltier technology provide efficient cooling of command panels and small enclosures. Cooling/heating output 80/80 W. [See More]

  • Voltage: 115VAC; 230VAC; 100V ~ 240V
  • Cooling Capacity: 273
Environmental Control Air Conditioner -- IQ5000T-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 8.9 AMPERE CURRENT RATING. 75 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 5000
  • Phase: Single
Narrow Edge 12" Wide Air Conditioner -- Model NE060-126
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Voltage: 115VAC; 120 VAC
  • Frequency: 60Hz
  • Cooling Capacity: 6000
  • Phase: Single
Guardian DP47 NEMA 4 Air Conditioners -- KNA4C9DP47L
from Kooltronic, Inc.

The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 9000
TopTherm Blue e Roof-Mounted Cooling Unit Total cooling output 0.50 - 4.00 kW -- SK 3359.510
from Rittal North America LLC

Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. [See More]

  • Voltage: 115VAC; 115V
  • Cooling Capacity: 1604 to 2695
Environmental Control Air Conditioner -- IQ5000V16-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9.1 AMPERE CURRENT RATING. 80 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 5000
  • Phase: Single
GuardianX DP21 NEMA 4X Air Conditioners -- KNA4C3DP21LV
from Kooltronic, Inc.

The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 3000
TopTherm Blue e Wall-Mounted Cooling Unit, NEMA 4X 0.5 - 2.5 kW -- SK 3303.514
from Rittal North America LLC

Energy-efficient Blue e wall-mounted cooling units in power categories 500 W to 2,500 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. Protection category NEMA 4X. [See More]

  • Voltage: 115VAC; 115V
  • Cooling Capacity: 1365 to 2252
Environmental Control Air Conditioner -- IQ5000V16HA-126
from EXM Manufacturing Ltd.

CLOSED LOOP TYPE. 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 10.1 AMPERE CURRENT RATING. 103 LB WEIGHT. 135 DEG F OPERATING... [See More]

  • Voltage: 115VAC
  • Frequency: 60Hz
  • Cooling Capacity: 5000
  • Phase: Single
GuardianX DP33 NEMA 4X Air Conditioners -- KNA4C5DP33LV
from Kooltronic, Inc.

The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 5000
TopTherm Blue e Wall-Mounted Cooling Unit, UL Type 3R/4 0.5 - 2.5 kW -- SK 3303.518
from Rittal North America LLC

Energy-efficient Blue e wall-mounted cooling units in output categories 500 W to 2,500 W with e-Comfort controller, RiNano coating on the condenser and electrical condensate evaporation integrated as standard (from 1000 W), protection class UL Type 3R/4, 12. [See More]

  • Voltage: 115VAC; 115V
  • Cooling Capacity: 1092 to 1876
GuardianX DP43 NEMA 4X Air Conditioners -- KNA4C7DP43LV
from Kooltronic, Inc.

The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 7000
TopTherm Blue e Wall-Mounted Cooling Unit, UL Type 3R/4 0.5 - 2.5 kW -- SK 3304.518
from Rittal North America LLC

Energy-efficient Blue e wall-mounted cooling units in output categories 500 W to 2,500 W with e-Comfort controller, RiNano coating on the condenser and electrical condensate evaporation integrated as standard (from 1000 W), protection class UL Type 3R/4, 12. [See More]

  • Voltage: 115VAC; 115V
  • Cooling Capacity: 3071 to 4299
GuardianX DP47 NEMA 4X Air Conditioners -- KNA4C9DP47LV
from Kooltronic, Inc.

The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 9000
TopTherm Blue e Wall-Mounted Cooling Unit, UL Type 3R/4 0.5 - 2.5 kW -- SK 3329.518
from Rittal North America LLC

Energy-efficient Blue e wall-mounted cooling units in output categories 500 W to 2,500 W with e-Comfort controller, RiNano coating on the condenser and electrical condensate evaporation integrated as standard (from 1000 W), protection class UL Type 3R/4, 12. [See More]

  • Voltage: 115VAC; 115V
  • Cooling Capacity: 6141 to 9246
H5 Top-Mount Air Conditioners -- KA4C4.2H5R
from Kooltronic, Inc.

Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 4200
Wall-mounted air conditioner Blue e + Outdoor 1.5 kW -- SK 3185.330
from Rittal North America LLC

Useful cooling output 1,500 W. The air conditioner can be mounted on the enclosure in three installation positions (external, partial internal and internal mounting). [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
  • Cooling Capacity: 3855 to 5118
H5-4 Top-Mount Air Conditioners -- KA4C6.0H5R-4
from Kooltronic, Inc.

Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 6000
Wall-mounted cooling unit Blue e+ 1.6 - 5.8 kW -- SK 3185.530
from Rittal North America LLC

Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability. Intuitive operation via touch display. Identical mounting cut-out... [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
  • Cooling Capacity: 4094 to 5459
H5-4 Top-Mount Air Conditioners -- KA4C6.0H6R-4
from Kooltronic, Inc.

Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 6000
Wall-mounted cooling unit Blue e+ 1.6 - 5.8 kW -- SK 3185.830
from Rittal North America LLC

Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability. Intuitive operation via touch display. Identical mounting cut-out... [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
  • Cooling Capacity: 4094 to 5459
Hazardous Location Series HL28LV Air Conditioners -- KA4C3HL28LV
from Kooltronic, Inc.

The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 3000
Wall-mounted cooling unit Blue e+ 1.6 - 5.8 kW -- SK 3186.630
from Rittal North America LLC

Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability. Intuitive operation via touch display. Identical mounting cut-out... [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
  • Cooling Capacity: 4401 to 6824
Hazardous Location Series HL40LV Air Conditioners -- KA6C6HL40LV
from Kooltronic, Inc.

The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 6000
Wall-mounted cooling unit Blue e+ 1.6 - 5.8 kW -- SK 3186.930
from Rittal North America LLC

Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability. Intuitive operation via touch display. Identical mounting cut-out... [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
  • Cooling Capacity: 4401 to 6824
Hazardous Location Series HL48LV Air Conditioners -- KA6C9HL48LV
from Kooltronic, Inc.

The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners offer capacities up to... [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 9000
Wall-mounted cooling unit Blue e+ IT -- SK 3312.810
from Rittal North America LLC

Through the use of the Blue e+ technology, the bundle is ideally suited to the requirements for energy-efficient cooling of IT racks. In combination with the IoT interfaces, its supports communication to various systems as well as monitoring and energy management. [See More]

  • Voltage: 115VAC; 230VAC; 110V ~ 240V
Micro-Mini Air Conditioners -- KA4C1.0MML
from Kooltronic, Inc.

The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12 rating (maintained) and versatile mounting options. Ball-bearing Motors. CFC-Free Refrigerant. [See More]

  • Voltage: 115VAC; 115
  • Cooling Capacity: 1000
Wall-Mounted Cooling Unit TopTherm Blue e 0.3 - 4 kW -- SK 3302.110
from Rittal North America LLC

Energy efficient Blue e wall mounting cooling units in performance classes 300 W to 4000 W, with RiNano coating on condenser, and with integrated electrical condensation evaporation for 1000 W and above. Available in the special formats “horizontal ” and “flat ”. [See More]

  • Voltage: 115VAC; 115V
  • Cooling Capacity: 716 to 1160