24 VDC Enclosure Air Conditioners
from DBK USA, Inc.
DBK Thermoelectric CoolersThe DBK Series are air-to-air thermoelectric coolers, employing forced air convection provided by IP 54 axial fans. The DBK standard range provides assemblies from 60 W to 200 W. Custom designs are available by request and DBK will be pleased to service your bespoke... [See More]
- Voltage: 24VDC
- Cooling Capacity: 341
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]
- Voltage: 24VDC; 115VAC
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 200
from Rittal North America LLC
The powerful, lightweight climate control units based on Peltier technology provide efficient cooling of command panels and small enclosures. Cooling/heating output 80/80 W. [See More]
- Voltage: 24VDC; 24V
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Voltage: 24VDC
- Cooling Capacity: 400