Cutting Tools Lubricators and Lubrication Systems

3 Results
Pneumatic Grease Gun -- TL053700AV
from Campbell Hausfeld

The Campbell Hausfeld air grease gun (TL053700AV) makes it fast and easy to lubricate fittings and bearings. This air grease gun only requires 0.2 SCFM of air, so you can use it with most air compressors. It uses standard 14-ounce grease cartridges or bulk grease and is ideal for routine maintenance... [See More]

  • Application: Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
  • Operating Pressure: 90
  • Capacity: 0.11
  • Media: Grease
Air/Oil Reclamatioin System -- HyperFormance
from Bijur Delimon International

Application. High speed, near dry machining places increased demands on metal-cutting machinery. Requirements call for faster spindle operations, as well as increased control of lubrication system outputs to minimize fluid usage. Bijur Delimon ’s HyperFormance Air/Oil Reclamation System... [See More]

  • Application: Cutting Tools; Machine Tool; General Purpose
  • Media: Air/Oil
  • Capacity: 0.06
  • Operation: Electric
Positive Displacement Oil Pump -- AMO-3D
from Lube USA, Inc.

AC 100V - 220V single phase [See More]

  • Application: Cutting Tools; Machine Tool
  • Flow Rate: 0.0396 to 0.0476
  • Capacity: 0.48 to 0.79
  • Operating Pressure: 284