General Purpose Lubricators and Lubrication Systems
from Campbell Hausfeld
The Campbell Hausfeld air grease gun (TL053700AV) makes it fast and easy to lubricate fittings and bearings. This air grease gun only requires 0.2 SCFM of air, so you can use it with most air compressors. It uses standard 14-ounce grease cartridges or bulk grease and is ideal for routine maintenance... [See More]
- Application: Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
- Operating Pressure: 90
- Capacity: 0.11
- Media: Grease
from Bijur Delimon International
Application. HyperFormance ™ Air/Oil Lubricating System delivers high-efficiency lubrication and cooling for high-speed spindles and other surfaces requiring accurate oil deliveries. The advanced design delivers precise amounts of lubricant and eliminates residual drift of "oil fog" or mist... [See More]
- Application: General Purpose
- Operating Pressure: 450
- Capacity: 0.06
- Operating Temperature: 41 to 104
from Eaton
Features. • Specially designed gear lubrication systems. Reliably supplies all gear lubrication points as it filters and deaerates the system. Low noise emission. Indicates oil operating condition. Prolongs lubricant service life. Simple to service. May be operated in cold weather conditions... [See More]
- Application: General Purpose
- Operating Pressure: 232
- Flow Rate: 31.7 to 106
- Operating Temperature: -22 to ?
from G.L. Huyett
Depending on the pressure requirements you need and how you intend to use your grease gun, you'll find cartridge, suction, and bulk loading styles along with the accessories you need to optimize their capabilities. G.L. Huyett offers a wide range of lever, pistol, cordless, and pneumatic grease guns... [See More]
- Application: General Purpose
- Flow Rate: 0.0227 to 0.7273
- Capacity: 0.01 to 0.20
- Operating Pressure: 290 to 15000
from Nordson EFD
Designed for continuous lubrication, Nordson EFD ’s MicroCoat ® MC800 Series system eliminates oil waste. Configure up to eight valves independently. The MC800 Continuous Lubrication System uses Low Volume Low Pressure (LVLP) technology to evenly coat stock as narrow as 1" and as wide as... [See More]
- Application: Cable and Wire Rope; General Purpose; High Peed Stamping, Tube Forming, Fine Blanking, Corrosion/Rust Prevention
- Media: Oil
- Capacity: 1.00 to 20.00
- Operation: Electric
from Lube USA, Inc.
Discharge volume: 1 cc/stroke [See More]
- Application: General Purpose
- Operating Pressure: 1450
- Capacity: 0.05 to 0.11
- Media: Grease
from Bijur Delimon International
Application. High speed, near dry machining places increased demands on metal-cutting machinery. Requirements call for faster spindle operations, as well as increased control of lubrication system outputs to minimize fluid usage. Bijur Delimon ’s HyperFormance Air/Oil Reclamation System... [See More]
- Application: Cutting Tools; Machine Tool; General Purpose
- Media: Air/Oil
- Capacity: 0.06
- Operation: Electric
from G.L. Huyett
Oil cups are a simple yet reliable means of automatically lubricating a component. The metal reservoirs hold oil, allowing it to slowly pass through and lubricate bearings, motors and other moving parts. [See More]
- Application: General Purpose
- Media: Oil
- Capacity: 0.01 to 0.03
- Operation: Gravity
from Nordson EFD
Apply a fine, uniform coating of lubricants, corrosion inhibitors, and release agents from any angle with the MicroCoat ® MC781 Pulsed Lubrication System from Nordson EFD. Designed to provide precise, consistent applications of low- to high-viscosity lubricants, the MC781 reduces oil use while... [See More]
- Application: General Purpose; Blanks, Sheet or Coil Fed Stock, Drawing, Piercing, Crimping, Tube Forming
- Media: Oil
- Capacity: 0.26 to 5.02
- Operation: Electric
from Bijur Delimon International
The HyperFormance Chain Pin automatic air/oil system is an economical lubricator package that delivers precise oil droplets to chain pins for improved machine performance. Operation. Individual programmed air and oil flows are machine controlled and regulated by machine usage. Oil output is related... [See More]
- Application: General Purpose
- Operating Pressure: 70 to 125
- Capacity: 0.53 to 1.06
- Operating Temperature: 32 to 120
from Bijur Delimon International
Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment. [See More]
- Application: General Purpose; Production Machinery
- Operating Pressure: 406 to 450
- Capacity: 0.48 to 3.17
- Operating Temperature: 41 to 104
from Bijur Delimon International
Application. AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the machinery or vehicle being lubricated. Features. Economical and simple design... [See More]
- Application: Automotive; General Purpose
- Operating Pressure: 1450
- Capacity: 0.53 to 1.06
- Operating Temperature: -13 to 176
from Bijur Delimon International
Application. The DPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. Features. High output pressure that can be controlled by regulated air supply pressure. Plate mounted for easy installation. FRL... [See More]
- Application: General Purpose; All dualine valves
- Operating Pressure: 3000
- Capacity: 1.32
- Media: Grease
from Bijur Delimon International
Application. The SureMatic Lubricator is a piston discharge pump actuated by air, controlled by an electric solenoid valve (optional). The lubricator handles most industrial greases suitable for being transferred under pressure through small bore tubing. A wide selection of reservoir capacities is... [See More]
- Application: General Purpose
- Operating Pressure: 1450
- Capacity: 0.26 to 1.32
- Operating Temperature: 0.0 to 180
from Bijur Delimon International
Application. TP Lubricators are used on central pumping stations with T30, T32 or T33 reservoirs. Also used in bulk oil installations without reservoirs. They are actuated by air or hydraulic power. The TP Lubricators meet a wide range of requirements (see documentation). The discharge capacities... [See More]
- Application: General Purpose; Central pumping stations, more
- Media: Grease; Oil
- Operating Pressure: 600
- Operation: Pneumatic
from Bijur Delimon International
Application. An automatic, pneumatic actuated lubricator designed for cyclic operation by the application of pressure pulses to the air supply connection. Each pressure pulse provides one discharge stroke of the lubricator. An internal spring is used to return the piston, therefore, provision must... [See More]
- Application: General Purpose
- Operating Pressure: 50 to 150
- Capacity: 0.26 to 1.00
- Media: Oil
from Bijur Delimon International
Application. These lubricators serve machines having pneumatic or hydraulic power. Both models use TP pumps but the TS33 have larger capacity reservoirs (20 quarts) than the TS30 stations (6 quarts maximum). Complete pumping stations consist of various combinations of reservoir, pumps, etc. TS33... [See More]
- Application: General Purpose
- Media: Grease; Oil
- Capacity: 0.50 to 5.00
- Operation: Pneumatic; Hydraulic
from Bijur Delimon International
Application. The cordless battery-powered grease gun frees you from cumbersome cords or air hoses. Its high-capacity 18 VDC battery delivers grease faster and reduces the number of times you have to recharge the unit. When the battery runs low, just charge it using the included one-hour battery... [See More]
- Application: Automotive; Chain; Machine Tool; General Purpose
- Media: Grease
- Operating Pressure: 8000
- Operation: Electric
from Bijur Delimon International
SAVER Chain Oilers. As a chain enters and leaves a sprocket, there is relative movement between the pin and bushing surfaces. Wear at these points creates elongation, decreasing both chain life and efficiency. By maintaining an oil film between the pin and bushing, you can greatly reduce this wear. [See More]
- Application: General Purpose
- Media: Oil
- Capacity: 0.04
- Operation: Chain
from Bijur Delimon International
Application. Drip feed oilers are perhaps the most popular method of automatic oil lubrication. The lubricant feed rate can be set by the operator by merely turning the needle valve and viewing the drip rate in the flow sight. Oil flow can be stopped by shutting the valve. A cam-lock valve flow... [See More]
- Application: Chain; Machine Tool; General Purpose
- Media: Oil
- Capacity: 0.03 to 0.06
- Operation: Gravity
from Bijur Delimon International
Application. These single-point lubricators maintain a constant, filled reservoir in oil-lubricated bearings. These units can also be used as an oil level indicator, reserve reservoir or for back-pressure relief on machine start-up. The G-5 model provides a low cost alternative to metal base gravity... [See More]
- Application: Chain; Machine Tool; General Purpose
- Media: Oil
- Capacity: 0.03 to 0.06
- Operation: Gravity
from Bijur Delimon International
Application. Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are... [See More]
- Application: General Purpose
- Operating Temperature: -10 to 250
- Capacity: 0.01
- Media: Grease
from Bijur Delimon International
Application. LubeSite Models 302, 305 & 360 are designed for applications subject to vibration, impact, shock, high torque or centrifugal forces. Units assembled with medium springs; 3 additional springs are included in each box of 10. Extra heavy springs (orange) are available for applications... [See More]
- Application: General Purpose
- Operating Temperature: -10 to 250
- Capacity: 0.01
- Media: Grease
from Bijur Delimon International
Application. The 404 model should be specified for applications with minimal vibration, impact, shock, high torque or centrifugal forces. Filled with 4 oz. of high quality, multi-purpose, Lithium base N.L.G.I No. 2 grease. Grease is USDA, Class H-2. No refill, simply spin on a new, clean unit. Other... [See More]
- Application: General Purpose
- Operating Temperature: -10 to 250
- Capacity: 0.03
- Media: Grease
from Bijur Delimon International
Application. Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy... [See More]
- Application: General Purpose
- Operating Temperature: -10 to 250
- Capacity: 0.01
- Media: Grease
from Bijur Delimon International
Application. LubeSite Model 704 allows precise dispensing of grease to a bearing in ambient temperatures up to 450 degrees F (230 deg. C). It is ideal for applications in steel mills, foundries, lumber drying kilns, glass plants, nuclear environments, and metal heat-treating facilities. Because the... [See More]
- Application: General Purpose
- Operating Temperature: ? to 450
- Capacity: 0.03
- Media: Grease
from Bijur Delimon International
Application. Wick oilers are used in applications where precise oiling is required. LubeSite's wick material (foam) replaces old-style felt or woven cotton wicks. The wick material provides easily controlled oiling rates. [See More]
- Application: General Purpose; Bearings
- Media: Oil
- Capacity: 0.03 to 0.06
- Operation: Gravity
from Bijur Delimon International
The G lubricator is a sealed piston pump that can be fed from an independent oil reservoir. In normal operation, oil is gravity-fed from reservoir to the pump. The unit may be operated by an eccentric cam or a reciprocating part of the machinery being lubricated. This model may be used independently... [See More]
- Application: General Purpose
- Operating Pressure: 40 to 82
- Flow Rate: 0.0317 to 0.1691
- Media: Oil
from Bijur Delimon International
Application. Versatile, self-contained manual oiler in one pint reservoir for popular single line resistance centralized lubrication systems. Oiler is adjustable and adapts to many diverse applications. Unit is spring discharge and is operated simply by pushing operating handle down - when handle is... [See More]
- Application: General Purpose
- Operating Pressure: 75
- Capacity: 0.12
- Media: Oil