Reusable Lubricators and Lubrication Systems
from G.L. Huyett
Oil cups are a simple yet reliable means of automatically lubricating a component. The metal reservoirs hold oil, allowing it to slowly pass through and lubricate bearings, motors and other moving parts. [See More]
- Reusable or Single Use: Reusable
- Media: Oil
- Capacity: 0.01 to 0.03
- Operation: Gravity
from ATLANTA Drive Systems, Inc.
With open gearing such as rack & pinions, lubrication is extremely critical. A thin film of grease should always be present on the contacting tooth flanks to ensure that there is no metal-to-metal contact, which can quickly damage the teeth. All of our rack & pinion load ratings are based on... [See More]
- Reusable or Single Use: Reusable
- Application: Chain; Rack & Pinion Gears
- Media: Grease; Oil
from SKF/North America
SKF filler pumps are suitable for filling grease guns. Especially designed for use on grease gun 1077600 and LAGH 400. Tested and approved for SKF greases. Easy to install and ready for use. Available for standard SKF 18 and 50 kg (39 and 110 lb) drums. [See More]
- Reusable or Single Use: Reusable
- Operation: Manual
- Media: Grease
- Delivery: Metered or Measured Quantity
from Bijur Delimon International
Application. HyperFormance ™ Air/Oil Lubricating System delivers high-efficiency lubrication and cooling for high-speed spindles and other surfaces requiring accurate oil deliveries. The advanced design delivers precise amounts of lubricant and eliminates residual drift of "oil fog" or mist... [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 450
- Capacity: 0.06
- Operating Temperature: 41 to 104
from SKF/Global
The SKF bearing packer, VKN 550, is a sturdy, easy-to-use, efficient and effective bearing grease packer. The SKF bearing packer can also be used in combination with a standard grease gun, air-operated grease pump or grease filler pump. [See More]
- Reusable or Single Use: Reusable
- Operation: Manual (optional feature); Air-operated
- Media: Grease
- Delivery: Metered or Measured Quantity
from Lube USA, Inc.
Discharge volume: 1 cc/stroke [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 1450
- Capacity: 0.05 to 0.11
- Media: Grease
from NSK Precision America
Linear motion made maintenance-free with K1 Lubrication Units. These patented units provide long-term maintenance-free operation especially in environments where grease replenishment is undesirable or where grease is easily washed away. Fresh, continuous oil flows onto the rail or shaft during... [See More]
- Reusable or Single Use: Reusable
- Operation: Mechanical
- Media: Oil
- Delivery: Full Flow
from SKF/North America
The grease packer LAGP 400 is a low pressure alternative for emptying SKF grease cartridges. It provides an easy and clean alternative to manual grease packing of open bearings. [See More]
- Reusable or Single Use: Reusable
- Operation: Manual
- Media: Grease
- Delivery: Metered or Measured Quantity
from Bijur Delimon International
Application. High speed, near dry machining places increased demands on metal-cutting machinery. Requirements call for faster spindle operations, as well as increased control of lubrication system outputs to minimize fluid usage. Bijur Delimon ’s HyperFormance Air/Oil Reclamation System... [See More]
- Reusable or Single Use: Reusable
- Media: Air/Oil
- Capacity: 0.06
- Operation: Electric
from SKF/Global
The SKF grease gun is ideal for the agricultural, industrial and construction industries and for private use. The SKF grease gun is delivered with a 175 mm (6.9 in) long extension pipe with hydraulic gripping nozzle. A flexible 500 mm (19.7 in) long pressure hose with hydraulic gripping nozzle is... [See More]
- Reusable or Single Use: Reusable
- Media: Grease
- Operating Pressure: ? to 5800
- Operation: Manual
from SKF/North America
SKF Oil Levellers, LAHD 500 and LAHD 1000, are designed for automatic adjustment of the optimal oil lubrication level within a bearing housing, gear box, crank case or similar oil bath lubrication application. Not usually possible, SKF Oil Levellers allow you to effectively adjust the correct oil... [See More]
- Reusable or Single Use: Reusable
- Operating Temperature: -4 to 255
- Capacity: 0.13
- Media: Oil
from Bijur Delimon International
The HyperFormance Chain Pin automatic air/oil system is an economical lubricator package that delivers precise oil droplets to chain pins for improved machine performance. Operation. Individual programmed air and oil flows are machine controlled and regulated by machine usage. Oil output is related... [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 70 to 125
- Capacity: 0.53 to 1.06
- Operating Temperature: 32 to 120
from SKF/Global
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa... [See More]
- Reusable or Single Use: Reusable
- Media: Grease
- Operating Pressure: ? to 6090
- Operation: Air-pressure
from Bijur Delimon International
Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment. [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 406 to 450
- Capacity: 0.48 to 3.17
- Operating Temperature: 41 to 104
from SKF/Global
The manual grease pump LAGG 1M facilitates clean and easy grease lubrication of bearings. The pump has been especially designed for use in combination with SKF 1 kg grease cans. It seals the grease can, minimising grease contamination and slowing down the oxidation process. [See More]
- Reusable or Single Use: Reusable
- Operation: Manual
- Media: Grease
- Delivery: Metered or Measured Quantity
from Bijur Delimon International
Application. AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the machinery or vehicle being lubricated. Features. Economical and simple design... [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 1450
- Capacity: 0.53 to 1.06
- Operating Temperature: -13 to 176
from SKF/Global
The 226400 series oil injectors have a varied usage when applying the SKF oil injection method. For mounting and dismounting bearings, couplings, railway wheels, gear wheels, fly wheels, ship propellers and so on. The injector is supplied with an oil reservoir in a compact carrying case. [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 43500
- Capacity: 0.00
- Media: Oil
from Bijur Delimon International
Application. The CPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. It includes a transparent reservoir, spring loaded follower, vent valve assembly and a filler fitting for refilling of reservoir. [See More]
- Reusable or Single Use: Reusable
- Flow Rate: 0.1704
- Capacity: 1.59
- Operating Pressure: 750 to 3550
from SKF/Global
Suitable for grease filling by filler pumps/grease pumps and also suitable for grease cartridges. Ergonomic design, flexible hose and possibility to mount the hose in both vertical and horizontal position make it ease to use. [See More]
- Reusable or Single Use: Reusable
- Media: Grease
- Operating Pressure: ? to 4350
- Operation: Manual
from Bijur Delimon International
Application. The DPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. Features. High output pressure that can be controlled by regulated air supply pressure. Plate mounted for easy installation. FRL... [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 3000
- Capacity: 1.32
- Media: Grease
from Bijur Delimon International
Application. The SureMatic Lubricator is a piston discharge pump actuated by air, controlled by an electric solenoid valve (optional). The lubricator handles most industrial greases suitable for being transferred under pressure through small bore tubing. A wide selection of reservoir capacities is... [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 1450
- Capacity: 0.26 to 1.32
- Operating Temperature: 0.0 to 180
from Bijur Delimon International
Application. TP Lubricators are used on central pumping stations with T30, T32 or T33 reservoirs. Also used in bulk oil installations without reservoirs. They are actuated by air or hydraulic power. The TP Lubricators meet a wide range of requirements (see documentation). The discharge capacities... [See More]
- Reusable or Single Use: Reusable
- Media: Grease; Oil
- Operating Pressure: 600
- Operation: Pneumatic
from Bijur Delimon International
Application. An automatic, pneumatic actuated lubricator designed for cyclic operation by the application of pressure pulses to the air supply connection. Each pressure pulse provides one discharge stroke of the lubricator. An internal spring is used to return the piston, therefore, provision must... [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 50 to 150
- Capacity: 0.26 to 1.00
- Media: Oil
from Bijur Delimon International
Application. Airmatic lubricator has a wide stroke adjustment and permits adaptation to all types of industrial equipment. Operated by shop air, oil output is related to piston travel and cycles per unit time. Stroke movement is preset to a fixed discharge, and supply air pressure governs the output... [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 300 to 400
- Capacity: 0.26 to 3.17
- Operating Temperature: 32 to 120
from Bijur Delimon International
Application. These lubricators serve machines having pneumatic or hydraulic power. Both models use TP pumps but the TS33 have larger capacity reservoirs (20 quarts) than the TS30 stations (6 quarts maximum). Complete pumping stations consist of various combinations of reservoir, pumps, etc. TS33... [See More]
- Reusable or Single Use: Reusable
- Media: Grease; Oil
- Capacity: 0.50 to 5.00
- Operation: Pneumatic; Hydraulic
from Bijur Delimon International
Application. The cordless battery-powered grease gun frees you from cumbersome cords or air hoses. Its high-capacity 18 VDC battery delivers grease faster and reduces the number of times you have to recharge the unit. When the battery runs low, just charge it using the included one-hour battery... [See More]
- Reusable or Single Use: Reusable
- Media: Grease
- Operating Pressure: 8000
- Operation: Electric
from Bijur Delimon International
SAVER Chain Oilers. As a chain enters and leaves a sprocket, there is relative movement between the pin and bushing surfaces. Wear at these points creates elongation, decreasing both chain life and efficiency. By maintaining an oil film between the pin and bushing, you can greatly reduce this wear. [See More]
- Reusable or Single Use: Reusable
- Media: Oil
- Capacity: 0.04
- Operation: Chain
from Bijur Delimon International
Application. LubeSite chain oilers automatically oil at pre-determined rates to prevent over and under-lubrication. Downtime is eliminated in applications where equipment must be shut down to get the chain. Proper lubrication can also help reduce wear & chain elongation. LubeSite chain oilers... [See More]
- Reusable or Single Use: Reusable
- Media: Oil
- Capacity: 0.03 to 0.06
- Operation: Gravity
from Bijur Delimon International
Application. Drip feed oilers are perhaps the most popular method of automatic oil lubrication. The lubricant feed rate can be set by the operator by merely turning the needle valve and viewing the drip rate in the flow sight. Oil flow can be stopped by shutting the valve. A cam-lock valve flow... [See More]
- Reusable or Single Use: Reusable
- Media: Oil
- Capacity: 0.03 to 0.06
- Operation: Gravity
from Bijur Delimon International
Application. These single-point lubricators maintain a constant, filled reservoir in oil-lubricated bearings. These units can also be used as an oil level indicator, reserve reservoir or for back-pressure relief on machine start-up. The G-5 model provides a low cost alternative to metal base gravity... [See More]
- Reusable or Single Use: Reusable
- Media: Oil
- Capacity: 0.03 to 0.06
- Operation: Gravity
from Bijur Delimon International
Application. Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are... [See More]
- Reusable or Single Use: Reusable
- Operating Temperature: -10 to 250
- Capacity: 0.01
- Media: Grease
from Bijur Delimon International
Application. LubeSite Models 302, 305 & 360 are designed for applications subject to vibration, impact, shock, high torque or centrifugal forces. Units assembled with medium springs; 3 additional springs are included in each box of 10. Extra heavy springs (orange) are available for applications... [See More]
- Reusable or Single Use: Reusable
- Operating Temperature: -10 to 250
- Capacity: 0.01
- Media: Grease
from Bijur Delimon International
Application. The 404 model should be specified for applications with minimal vibration, impact, shock, high torque or centrifugal forces. Filled with 4 oz. of high quality, multi-purpose, Lithium base N.L.G.I No. 2 grease. Grease is USDA, Class H-2. No refill, simply spin on a new, clean unit. Other... [See More]
- Reusable or Single Use: Reusable
- Operating Temperature: -10 to 250
- Capacity: 0.03
- Media: Grease
from Bijur Delimon International
Application. Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy... [See More]
- Reusable or Single Use: Reusable
- Operating Temperature: -10 to 250
- Capacity: 0.01
- Media: Grease
from Bijur Delimon International
Application. LubeSite Model 704 allows precise dispensing of grease to a bearing in ambient temperatures up to 450 degrees F (230 deg. C). It is ideal for applications in steel mills, foundries, lumber drying kilns, glass plants, nuclear environments, and metal heat-treating facilities. Because the... [See More]
- Reusable or Single Use: Reusable
- Operating Temperature: ? to 450
- Capacity: 0.03
- Media: Grease
from Bijur Delimon International
Application. Wick oilers are used in applications where precise oiling is required. LubeSite's wick material (foam) replaces old-style felt or woven cotton wicks. The wick material provides easily controlled oiling rates. [See More]
- Reusable or Single Use: Reusable
- Media: Oil
- Capacity: 0.03 to 0.06
- Operation: Gravity
from Bijur Delimon International
Application. Versatile, self-contained manual oiler in one pint reservoir for popular single line resistance centralized lubrication systems. Oiler is adjustable and adapts to many diverse applications. Unit is spring discharge and is operated simply by pushing operating handle down - when handle is... [See More]
- Reusable or Single Use: Reusable
- Operating Pressure: 75
- Capacity: 0.12
- Media: Oil