Pneumatic Lubricators and Lubrication Systems

51 Results
Air Grease Pump -- 8254534
from Princess Auto Limited

Air Grease Pump [See More]

  • Operation: Pneumatic
  • Operating Pressure: 5000
  • Flow Rate: 0.0 to 0.1901
  • Media: Grease
Industrial Automatic Lubrication
from MFP Automation Engineering

MFP's Industrial Automation Lubrication products allow for the elimination of costly manual applications. Instead, the Automation Lubrication will apply spot treatments along the friction points in your assembly or production facility. The reduction in man hours will prove to be a tremendous asset... [See More]

  • Operation: Pneumatic
  • Application: Air Supply
Pneumatic Grease Gun -- TL053700AV
from Campbell Hausfeld

The Campbell Hausfeld air grease gun (TL053700AV) makes it fast and easy to lubricate fittings and bearings. This air grease gun only requires 0.2 SCFM of air, so you can use it with most air compressors. It uses standard 14-ounce grease cartridges or bulk grease and is ideal for routine maintenance... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 90
  • Capacity: 0.11
  • Media: Grease
Grease Guns
from G.L. Huyett

Depending on the pressure requirements you need and how you intend to use your grease gun, you'll find cartridge, suction, and bulk loading styles along with the accessories you need to optimize their capabilities. G.L. Huyett offers a wide range of lever, pistol, cordless, and pneumatic grease guns... [See More]

  • Operation: Pneumatic; Manual
  • Flow Rate: 0.0227 to 0.7273
  • Capacity: 0.01 to 0.20
  • Operating Pressure: 290 to 15000
Lubricator -- Model 107
from CEJN Industrial Corporation

CEJN Lubricators can be adjusted easily without tools. Featuresinclude a lockable oil setting knob and a transparent sight glassoffering visible oil flow from all directions. Models 112 and 160 arerefillable under pressure. For larger sized lubricators referto Model 112 and Model 160. More air... [See More]

  • Operation: Pneumatic
  • Flow Rate: 5.28 to 343
  • Capacity: 0.01
  • Media: Air/Oil
Grease Pump -- GAN-16-40
from Lube USA, Inc.

Air operated grease pump [See More]

  • Operation: Pneumatic
  • Operating Pressure: 44 to 73
  • Capacity: 0.11
  • Media: Grease
International Compressed Air Lubricator -- IL1
from Spirax-Sarco

The IL1 Spirax-Monnier international compressed air lubricator injects oil at a controlled rate into compressed air for the lubrication of pneumatic equipment. Principal features: Once set, compensates for varying air flowrates. Oil injected to give maximum atomisation. Operates over a wide range of... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 145 to 247
  • Capacity: 0.04
  • Operating Temperature: 122 to 158
Automatic Lubricator -- AeroFlow
from Bijur Delimon International

Application. AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the machinery or vehicle being lubricated. Features. Economical and simple design... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 1450
  • Capacity: 0.53 to 1.06
  • Operating Temperature: -13 to 176
"Ready to Go" Lubrication System, 1 Air-Operated PurgeX Pump for Liquid, Nema 12 Enclosure, 1/2 gal Reservoir, 120V/60Hz or 110V/50Hz -- B3471-101
from Oil-Rite Corp.

PurgeX “Ready to Go ” lubrication systems are reliable, economical, and easy to install. This system features a patented PurgeX pump with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable cycle timer. The lubrication system is housed in a compact hinged-door... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 40 to 120
  • Capacity: 0.50
  • Media: Oil
Automatic Greasing System (electric powered) -- OnePlus
from Groeneveld Lubrication Solutions

The OnePlus automatic greasing system has been especially developed for transportation vehicles, small-sized and mid-size off-road machines, and industrial machines such as lift trucks and sweepers. The system uses 2-grease and features an electrical pump allowing it to be applied in vehicles and... [See More]

  • Operation: Pneumatic; Electric
  • Delivery: Metered or Measured Quantity
  • Media: Grease
  • Feed Type: Single Line
Manufacturer Pneumatic System Companent Products
from MFP Automation Engineering

MFP is the leading Parker distributor in all of West Michigan for pneumatic components and automation products. We feature the leading pneumatic brands, and our expertise in pneumatics ensures that you get the parts you need to get your job done with the greatest efficiency. If your project requires... [See More]

  • Operation: Pneumatic
  • Application: Air Supply
Lubricator -- Model 112
from CEJN Industrial Corporation

CEJN Lubricators can be adjusted easily without tools. Featuresinclude a lockable oil setting knob and a transparent sight glassoffering visible oil flow from all directions. Models 112 and 160 arerefillable under pressure. For a smaller size refer to Model107 and for a larger sized lubricator refer... [See More]

  • Operation: Pneumatic
  • Flow Rate: 0.5280 to 792
  • Capacity: 0.02
  • Media: Air/Oil
International Compressed Air Lubricator -- IL1M
from Spirax-Sarco

The IL1M Monnier international compressed air lubricator injects oil at a controlled rate into compressed air for the lubrication of pneumatic equipment. Principal features: Once set, compensates for varying air flowrates. Oil injected to give maximum atomisation. Operates over a wide range of... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 145 to 247
  • Capacity: 0.04
  • Operating Temperature: 122 to 158
Automatic Lubricator -- CPG
from Bijur Delimon International

Application. The CPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. It includes a transparent reservoir, spring loaded follower, vent valve assembly and a filler fitting for refilling of reservoir. [See More]

  • Operation: Pneumatic; Electric (optional feature)
  • Flow Rate: 0.1704
  • Capacity: 1.59
  • Operating Pressure: 750 to 3550
"Ready to Go" Lubrication System, 10 Air-Operated PurgeX Pumps for Liquid, Nema 12 Enclosure, 1/2 gal Reservoir, 120V/60Hz or 110V/50Hz -- B3471-110
from Oil-Rite Corp.

PurgeX “Ready to Go ” lubrication systems are reliable, economical, and easy to install. This system features 10 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable cycle timer. The lubrication system is housed in a compact hinged-door... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 40 to 120
  • Capacity: 0.50
  • Media: Oil
Automatic Single-line Greasing System (pneumatic or electric powered) -- SingleLine
from Groeneveld Lubrication Solutions

Automatic single-line O-grease greasing system with a pneumatic or electric pump. Groeneveld supplies the single-line automatic greasing system in a special version for trucks, trailers, buses, forklifts and many other applications. This system greases all greasing points simultaneously, at the... [See More]

  • Operation: Pneumatic; Electric
  • Delivery: Metered or Measured Quantity
  • Media: Grease
  • Feed Type: Single Line
Mobile Chassis Lubrication
from MFP Automation Engineering

Like our Industrial Automation Lubrication, the Mobile Chassis Lubrication can eliminate the need for costly daily maintenance on the friction points in your mobile equipment. Imagine the cost and time savings if the inspection and lubrication processes were automatically taken care of. On average,... [See More]

  • Operation: Pneumatic
  • Application: Air Supply
Lubricator -- Model 160
from CEJN Industrial Corporation

CEJN Lubricators can be adjusted easily without tools. Featuresinclude a lockable oil setting knob and a transparent sight glassoffering visible oil flow from all directions. Models 112 and 160 arerefillable under pressure. For smaller sized lubricatorsrefer to Model 107 and Model 112. More air... [See More]

  • Operation: Pneumatic
  • Flow Rate: 23.76 to 3432
  • Capacity: 0.13
  • Media: Air/Oil
Monnier Miniature Compressed Air Lubricator -- ML3M
from Spirax-Sarco

The ML3M Monnier miniature compressed air lubricator provides lubrication for pneumatic systems where space is restricted and flowrates are low. Principal features: Once set compensates for varying air flowrates. Easy setting of oil / air ratio: approximately 5% of each oil drop enters the air... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 145
  • Capacity: 0.01
  • Operating Temperature: 122
Automatic Lubricator -- DPG
from Bijur Delimon International

Application. The DPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. Features. High output pressure that can be controlled by regulated air supply pressure. Plate mounted for easy installation. FRL... [See More]

  • Operation: Pneumatic; Electric (optional feature)
  • Operating Pressure: 3000
  • Capacity: 1.32
  • Media: Grease
"Ready to Go" Lubrication System, 14 Air-Operated PurgeX Pumps for Liquid, Nema 12 Enclosure, 1/2 gal Reservoir, 120V/60Hz or 110V/50Hz -- B3471-114
from Oil-Rite Corp.

PurgeX “Ready to Go ” lubrication systems are reliable, economical, and easy to install. This system features 14 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable cycle timer. The lubrication system is housed in a compact hinged-door... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 40 to 120
  • Capacity: 0.50
  • Media: Oil
Compact Automatic Greasing System -- CompAlube
from Groeneveld Lubrication Solutions

Even modern vehicles with a reduced number of greasing points need extra greasing service between major services. You can eliminate this costly waste of time with CompAlube, Groeneveld's compact greasing system. CompAlube meets the increasing demand for compact greasing systems for low-maintenance... [See More]

  • Operation: Pneumatic; Electric
  • Delivery: Metered or Measured Quantity
  • Media: Grease
  • Feed Type: Single Line
Automatic Lubricator -- SureMatic
from Bijur Delimon International

Application. The SureMatic Lubricator is a piston discharge pump actuated by air, controlled by an electric solenoid valve (optional). The lubricator handles most industrial greases suitable for being transferred under pressure through small bore tubing. A wide selection of reservoir capacities is... [See More]

  • Operation: Pneumatic; Electric (optional feature)
  • Operating Pressure: 1450
  • Capacity: 0.26 to 1.32
  • Operating Temperature: 0.0 to 180
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 1 Feed -- B3352-401
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Single Line; Multi-line
Compact Automatic Greasing System -- XS
from Groeneveld Lubrication Solutions

Even modern vehicles with a reduced number of greasing points need extra greasing service between major services. You can eliminate this costly waste of time with XS, Groeneveld's compact greasing system. XS meets the increasing demand for compact greasing systems for low-maintenance trucks,... [See More]

  • Operation: Pneumatic; Electric
  • Delivery: Metered or Measured Quantity
  • Media: Grease
  • Feed Type: Single Line
Automatic Lubricator -- TP
from Bijur Delimon International

Application. TP Lubricators are used on central pumping stations with T30, T32 or T33 reservoirs. Also used in bulk oil installations without reservoirs. They are actuated by air or hydraulic power. The TP Lubricators meet a wide range of requirements (see documentation). The discharge capacities... [See More]

  • Operation: Pneumatic
  • Media: Grease; Oil
  • Operating Pressure: 600
  • Reusable or Single Use: Reusable
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 10 Feeds -- B3352-410
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Automatic Lubricator -- YP-8
from Bijur Delimon International

Application. An automatic, pneumatic actuated lubricator designed for cyclic operation by the application of pressure pulses to the air supply connection. Each pressure pulse provides one discharge stroke of the lubricator. An internal spring is used to return the piston, therefore, provision must... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 50 to 150
  • Capacity: 0.26 to 1.00
  • Media: Oil
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 11 Feeds -- B3352-411
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Automatic Lubricators -- Airmatic
from Bijur Delimon International

Application. Airmatic lubricator has a wide stroke adjustment and permits adaptation to all types of industrial equipment. Operated by shop air, oil output is related to piston travel and cycles per unit time. Stroke movement is preset to a fixed discharge, and supply air pressure governs the output... [See More]

  • Operation: Pneumatic
  • Operating Pressure: 300 to 400
  • Capacity: 0.26 to 3.17
  • Operating Temperature: 32 to 120
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 12 Feeds -- B3352-412
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Automatic Lubricators -- TS Series
from Bijur Delimon International

Application. These lubricators serve machines having pneumatic or hydraulic power. Both models use TP pumps but the TS33 have larger capacity reservoirs (20 quarts) than the TS30 stations (6 quarts maximum). Complete pumping stations consist of various combinations of reservoir, pumps, etc. TS33... [See More]

  • Operation: Pneumatic; Hydraulic
  • Media: Grease; Oil
  • Capacity: 0.50 to 5.00
  • Reusable or Single Use: Reusable
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 2 Feeds -- B3352-402
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Central Station -- DPG
from Bijur Delimon International

Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment. [See More]

  • Operation: Pneumatic
  • Operating Pressure: 1200 to 1500
  • Capacity: 1.32
  • Media: Grease
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 3 Feeds -- B3352-403
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 4 Feeds -- B3352-404
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 5 Feeds -- B3352-405
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 6 Feeds -- B3352-406
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 7 Feeds -- B3352-407
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 8 Feeds -- B3352-408
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Air Operated PurgeX for Grease with 2 Liquid and Air Connections, Buna-N Seals, 9 Feeds -- B3352-409
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which... [See More]

  • Operation: Pneumatic
  • Feed Type: Multi-line
  • Media: Grease
  • Features: Adjustable Volume
Air Operated Purgex for Grease, Buna-N Seals, 1 Feed -- B3162-401
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Single Line; Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 10 Feeds -- B3162-410
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 11 Feeds -- B3162-411
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 12 Feeds -- B3162-412
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 2 Feeds -- B3162-402
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 3 Feeds -- B3162-403
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 4 Feeds -- B3162-404
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 5 Feeds -- B3162-405
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 6 Feeds -- B3162-406
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line
Air Operated Purgex for Grease, Buna-N Seals, 7 Feeds -- B3162-407
from Oil-Rite Corp.

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive displacement design. Three is no “after drip, ” which makes PurgeX a very effective lubrication... [See More]

  • Operation: Pneumatic
  • Media: Grease
  • Operating Pressure: 40 to 120
  • Feed Type: Multi-line