Stroke Counters Mechanical Counters

9 Results
Mechanical Counter, 207 Series -- RS-207
from Fargo Controls, Inc.

The 207 series of mechanical revolution, rotary or ratchet counters feature small size with high durability and low cost. They have a reset knob that zeros the counter by rotating the knob. FEATURES: Low cost. High quality. No power required. Long mechanical life [See More]

  • Technology: Stroke
  • Number of Digits: 5
  • Reset: Manual
  • Features: Double Shafts
Ratchet Counter -- RS-84-5
from Fargo Controls, Inc.

DESCRIPTION: Mechanical Counter model RS-84-5 offers highly visible 5 digits, small footprint and long mechanical life. Its price and features make it well suited for OEM equipment. This ratchet counter adds 1 count for every 40 °~45 ° stroke of lever. APPLICATIONS: Typical applications... [See More]

  • Technology: Stroke
  • Number of Digits: 5
  • Reset: Manual
Small Ratchet Drive Counter
from Specialty Product Technologies

These small case counters are available with ratchet drive (7272 series) or revolution drive (7287 series) models. They feature rugged construction, five digit easy to read display and quick knob reset. [See More]

  • Technology: Revolution; Stroke
  • Number of Digits: 4 to 5
Mechanical Stroke Counter -- 29 Series
from Trumeter Company, Inc.

A 6 figure, general purpose heavy duty industrial stroke counter designed for high count rates and continuous operation even under the most adverse operating conditions. Corrosion resistant material and finishes. Large, easy-to-read numbers. Features. Heavy duty. High count rates. Corrosion... [See More]

  • Technology: Stroke
  • Number of Digits: 6
  • Reset: Manual
Counter-Pen -- Model 3133
from Traceable® Products

Counter-Pen ™ is a combination marker and digital counter designed for the lab and plant. Each time a black mark is made with the felt-tipped pen, it automatically sounds a beep, and LCD displays the counts. Use it to count cell growth on petri dishes, inventory parts, and tally samples... [See More]

  • Technology: Stroke
  • Number of Digits: 5
  • Reset: Manual
Counter, Right Bracket -- 2012-5
from REED-Direct

COUNTER, RIGHT RACHET. Counts with one 45 ° adjustable lever movement (spindle on right side). 5-figure register with knob reset [See More]

  • Technology: Stroke
  • Number of Digits: 5
  • Reset: Manual
Totalizer -- H 126
from Baumer Ltd.

Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]

  • Technology: Stroke
  • Number of Digits: 5
  • Reset: Manual
Mechanical Stroke Counter -- 46 Series
from Trumeter Company, Inc.

These 5 figure stroke counters are especially designed for limited space and high count life applications. The advanced drive system translates into exceptionally high operating speeds, extended operating life, for fast and accurate readings. Ideal for copiers, printing presses, cut-off machines,... [See More]

  • Technology: Stroke
  • Number of Digits: 5
  • Reset: Manual
Totalizer -- H 127
from Baumer Ltd.

Measuring and processing of quality and quantity-relevant production data are cycles repeating a thousand times at machines and production facilities. By their controllers and process displays Baumer provides the task-matching, practice-oriented equipment. Process displays and tachometers enable... [See More]

  • Technology: Stroke
  • Number of Digits: 5
  • Reset: Manual